- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009 | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Entry Sizeu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR40AZ9W-1610BI TE Connectivity | In Stock | - | - | - | - | Swept 90 | - | Zinc Nickel | - | Aluminum | - | 0 – 15.8 | - | - | - | AAG5340-00 | TXR40AZ9W-1610BI | Tinel-Lock Adapter | ||
![]() TXR40AZ9W-1206BI TE Connectivity | In Stock | - | - | - | - | Swept 90 | - | Zinc Nickel | - | Aluminum | - | 0 – 9.5 | - | - | - | AAG5254-00 | TXR40AZ9W-1206BI | Tinel-Lock Adapter | ||
![]() TXR40AZ9W-1206AI TE Connectivity | In Stock | - | - | - | - | Swept 90 | - | Zinc Nickel | - | Aluminum | - | 0 – 9.5 | - | - | - | AAG5253-00 | TXR40AZ9W-1206AI | Tinel-Lock Adapter | ||
![]() TXR40AB9W-1004BI TE Connectivity | In Stock | - | - | - | - | Swept 90 | - | Cadmium | - | Aluminum | - | 0 – 6.3 | - | - | - | AAG5225-00 | TXR40AB9W-1004BI | Tinel-Lock Adapter | ||
![]() TXR40AC9W-2416BI TE Connectivity | In Stock | - | - | - | - | Swept 90 | - | Electroless Nickel | - | Aluminum | - | 0 – 25.4 | - | - | - | AAG5231-00 | TXR40AC9W-2416BI | Tinel-Lock Adapter | ||
![]() BTH3C-13-08-1-C TE Connectivity | In Stock | - | - | - | 12.7 | 90 | - | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 40 | AAG5011-00 | BTH3C-13-08-1-C | - | ||
![]() HEX54-AB-00-21-A9-1 TE Connectivity | In Stock | - | - | - | - | Straight | - | Cadmium | 1-1196051-2 | Aluminum Alloy | - | - | - | - | - | 777297-000 | HEX54-AB-00-21-A9-1 | - | ||
![]() HEX41-AC-90-13-A3-2 TE Connectivity | In Stock | - | - | - | - | 90 | - | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 2-1193462-4 | Aluminum Alloy | - | - | - | Cable-to-Cable | 41 | 461565-000 | HEX41-AC-90-13-A3-2 | - | ||
![]() HEX54-AC-00-13-A3-C TE Connectivity | In Stock | - | - | - | - | Straight | - | Electroless Nickel | 6-1196860-2 | Aluminum Alloy | - | - | - | - | - | 881279-000 | HEX54-AC-00-13-A3-C | - | ||
![]() HEX40-AB-00-17-A6-2 TE Connectivity | In Stock | - | - | - | - | Straight | - | - | 7-1192588-6 | Aluminum Alloy | - | - | - | Cable-to-Cable | 40 | 343655-000 | HEX40-AB-00-17-A6-2 | Ferrule, HexaShield | ||
![]() HEX40-AB-00-19-A7-2-DS TE Connectivity | 2140 | - | - | - | - | Straight | - | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 2-1196803-4 | Aluminum Alloy | - | - | - | Cable-to-Cable | 40 | 874439-000 | HEX40-AB-00-19-A7-2-DS | - | ||
![]() HEX41-AB-00-15-A5-1 TE Connectivity | In Stock | - | - | - | - | Straight | - | Cadmium | 5-1195729-1 | Aluminum Alloy | - | - | - | - | - | 733577-000 | HEX41-AB-00-15-A5-1 | - | ||
![]() HEX54-AB-90-21-A9-1 TE Connectivity | In Stock | - | - | - | - | 90 | - | Cadmium | 2-1196437-1 | Aluminum Alloy | - | - | - | - | - | 824239-000 | HEX54-AB-90-21-A9-1 | - | ||
![]() 91H2-09-09-2-Z-HE200 TE Connectivity | In Stock | - | - | - | 14.2 | 45 | - | - | - | Nickel Aluminum Bronze | - | - | - | Wire-to-Wire | 40 | AAG4587-00 | 91H2-09-09-2-Z-HE200 | - | ||
![]() TXR40AZ00-2408AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Zinc Nickel (ASTM B841) | - | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | EL4405-000 | TXR40AZ00-2408AI | - | ||
![]() STXR40AZ00-1418AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Zinc Nickel (ASTM B841) | - | Aluminum | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | EL4369-000 | STXR40AZ00-1418AI | - | ||
![]() 4022-10-441114 TE Connectivity | In Stock | - | - | 22.23u2009mmu2009[u2009.875u2009inu2009] | - | - | 14 | - | - | - | - | - | - | - | - | CF9860-000 | 4022-10-441114 | Magneform Ring, NAVSEA Kits, Tinel-Lock Ring | ||
![]() TXR54AC00-1410BI TE Connectivity | 2442 | - | - | 15.88u2009mmu2009[u2009.625u2009inu2009] | - | Straight | 10 | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 7-1899762-1 | - | - | - | - | - | 54 | CV0002-000 | TXR54AC00-1410BI | - | ||
![]() TXR40AZ90-1608AI TE Connectivity | In Stock | - | - | - | - | 90 | - | Zinc Nickel (ASTM B841) | 8-1899707-9 | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | CV0176-000 | TXR40AZ90-1608AI | - | ||
![]() 91H3-13-11-1-ZN-HE200 TE Connectivity | In Stock | - | - | - | 17.4 | 90 | - | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 40 | AAF7168-00 | 91H3-13-11-1-ZN-HE200 | - |