- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009 | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Entry Sizeu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Connector General Specification Numberu2009 | Connector Systemu2009 | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR40AB45-2218BI TE Connectivity | In Stock | - | - | - | - | 45 | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1191689-3 | Aluminum | 12.7 β 20.5u2009mmu2009[u2009.5 β .1u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | 229931-000 | TXR40AB45-2218BI | ||
![]() TXR18AB45-2808BI TE Connectivity | 5 | - | - | - | - | 45 | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1197330-8 | Aluminum | 6.4 β 10.2u2009mmu2009[u2009.25 β .4u2009inu2009] | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact | - | - | - | 947403-000 | TXR18AB45-2808BI | ||
![]() TXR54AB90-2014BI TE Connectivity | 34 | - | - | - | - | 90 | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1-1193305-0 | Aluminum | 11.1 β 17.8u2009mmu2009[u2009.438 β .7u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | 439831-000 | TXR54AB90-2014BI | ||
![]() TXR54AB45-1206AI TE Connectivity | 8 | - | - | - | - | 45 | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1196467-1 | Aluminum | 4.8 β 7.6u2009mmu2009[u2009.188 β .3u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | 828093-000 | TXR54AB45-1206AI | ||
![]() TXR40AB00-1004BI TE Connectivity | In Stock | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1190246-1 | Aluminum | 3.2 β 5.1u2009mmu2009[u2009.125 β .2u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | 031839-000 | TXR40AB00-1004BI | ||
![]() TXR40BW00-2416AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Unplated (Shotblast Glass Bead) | 1-1192825-4 | Nickel Aluminum Bronze | 12.7 β 20.3u2009mmu2009[u2009.5 β .8u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | 377253-000 | TXR40BW00-2416AI | ||
![]() TXR41AB00-1212AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1195626-2 | Aluminum | 9.5 β 15.2u2009mmu2009[u2009.375 β .6u2009inu2009] | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | 719317-000 | TXR41AB00-1212AI | ||
![]() TXR66SJ90-4024BI TE Connectivity | In Stock | - | - | - | - | 90 | - | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Corrosion Resisting Steel | 19.1 β 30.5u2009mmu2009[u2009.75 β 1.2u2009inu2009] | VG 95234 | - | - | - | CF4666-000 | TXR66SJ90-4024BI | ||
![]() TXR18AB00-2416AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1195176-7 | Aluminum | 12.7 β 20.3u2009mmu2009[u2009.5 β .8u2009inu2009] | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact | - | - | - | 656291-000 | TXR18AB00-2416AI | ||
![]() TXR15AB00-1205AI TE Connectivity | 142 | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1194777-6 | Aluminum | 4 β 6.4u2009mmu2009[u2009.156 β .25u2009inu2009] | AS50151 Solder Contact with ENDBELL | - | - | - | 603625-000 | TXR15AB00-1205AI | ||
![]() TXR76AB00-1604AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1191016-5 | Aluminum | 3.2 β 5.1u2009mmu2009[u2009.125 β .2u2009inu2009] | BS9522 F0017, BS9522 N0001, MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (SPT Bendix), MIL-DTL-26482 Series 1 (SPT Socapex), NFL 54 125 | - | - | - | 140257-000 | TXR76AB00-1604AI | ||
![]() TXR54AB00-3220AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1197244-3 | Aluminum | 12.7 β 20.7u2009mmu2009[u2009.5 β .12u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | 934921-000 | TXR54AB00-3220AI | ||
![]() TXR40AC45-1610AI TE Connectivity | In Stock | - | - | - | - | 45 | - | Electroless Nickel (AMS-C-26074) | 2-1193093-6 | Aluminum | 7.9 β 12.7u2009mmu2009[u2009.313 β .5u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | 410097-000 | TXR40AC45-1610AI | ||
![]() TXR54AB00-1412BI TE Connectivity | 10 | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 8-1195899-6 | Aluminum | 9.5 β 15.2u2009mmu2009[u2009.375 β .6u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | 757117-000 | TXR54AB00-1412BI | ||
![]() TXR54AC90-1608AI TE Connectivity | In Stock | - | - | - | - | 90 | - | Electroless Nickel (AMS-C-26074) | 5-1191701-8 | Aluminum | 6.4 β 10.2u2009mmu2009[u2009.25 β .4u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | 231599-000 | TXR54AC90-1608AI | ||
![]() TXR54AB90-1412BI TE Connectivity | 30 | - | - | - | - | 90 | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1195884-1 | Aluminum | 9.5 β 15.2u2009mmu2009[u2009.375 β .6u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | 754923-000 | TXR54AB90-1412BI | ||
![]() BTF1-09-04-1-B-SB-AD TE Connectivity | In Stock | - | - | - | 6.3 | Straight | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 41 | - | AAB6821-00 | BTF1-09-04-1-B-SB-AD | ||
![]() APH1-13-32-40-1-B-SB TE Connectivity | In Stock | - | - | - | 25.4 | Straight | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | - | H | AAB6148-00 | APH1-13-32-40-1-B-SB | ||
![]() APH1-17-16-10-1-B-SB TE Connectivity | In Stock | - | - | - | 12.7 | Straight | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | - | H | AAB6181-00 | APH1-17-16-10-1-B-SB | ||
![]() 91L1-18-06-1-B-HE100 TE Connectivity | In Stock | - | - | 9.5u2009mmu2009[u2009.374u2009inu2009] | - | Straight | 6 | - | - | Aluminum Alloy | - | - | - | 18 | - | AAB3829-00 | 91L1-18-06-1-B-HE100 |