- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTH3-11-03-2-Z TE Connectivity | In Stock | - | - | - | 90 | Unplated (Shotblast Glass Bead) | - | Nickel Aluminum Bronze | - | 0 – 4.7 | - | - | - | - | AAG3807-00 | BTH3-11-03-2-Z | Band Adapter | ||
![]() TXR40BW90-1612BI TE Connectivity | In Stock | - | - | - | 90 | Unplated (Shotblast Glass Bead) | - | Nickel Aluminum Bronze | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | EF8778-000 | TXR40BW90-1612BI | - | ||
![]() TXR58AB00-2818BI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | - | Aluminum | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact (ITT CANNON), CA3106 (ITT CANNON), VG 95234 | - | - | - | EH8857-000 | TXR58AB00-2818BI | - | ||
![]() HEX41-AC-90-21-A9-1-DS TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | - | Aluminum Alloy | - | - | - | - | - | - | CS0334-000 | HEX41-AC-90-21-A9-1-DS | - | ||
![]() TXR54AB00-1408BIJ TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | - | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | EG6470-000 | TXR54AB00-1408BIJ | - | ||
![]() 70F3-22-16-1-ZK TE Connectivity | In Stock | - | - | 25.4 | 90 | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 41 | - | AAF5374-00 | 70F3-22-16-1-ZK | - | ||
![]() 70A1-20-14-1-ZK TE Connectivity | In Stock | - | - | 22.2 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 54 | - | AAF5378-00 | 70A1-20-14-1-ZK | - | ||
![]() APH1-17-16-25-1-ZB TE Connectivity | In Stock | - | - | 12.7 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | H | AAE9793-00 | APH1-17-16-25-1-ZB | - | ||
![]() APH1-13-18-30-1-ZN TE Connectivity | In Stock | - | - | 14.2 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | H | AAE9815-00 | APH1-13-18-30-1-ZN | - | ||
![]() STXR40AC00-1618BI TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel (AMS-C-26074) | 4-1899712-7 | Aluminum | 12.7 – 20.7u2009mmu2009[u2009.5 – .12u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | CV0401-000 | STXR40AC00-1618BI | - | ||
![]() HEX40-AC-45-17-A6-1 TE Connectivity | 13 | - | - | - | 45 | Electroless Nickel | 1202099-8 | Aluminum Alloy | - | - | - | - | - | - | D42692-000 | HEX40-AC-45-17-A6-1 | - | ||
![]() TXR40BW90-1614AI TE Connectivity | In Stock | - | - | - | 90 | Unplated (Shotblast Glass Bead) | 6-1899170-7 | Nickel Aluminum Bronze | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | CF0531-000 | TXR40BW90-1614AI | - | ||
![]() TXR76AB00-1410AI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1195379-9 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | BS9522 F0017, BS9522 N0001, MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (SPT Bendix), MIL-DTL-26482 Series 1 (SPT Socapex), NFL 54 125 | - | - | - | 684747-000 | TXR76AB00-1410AI | - | ||
![]() TXR40BW00-1812BI TE Connectivity | In Stock | - | - | - | Straight | Unplated (Shotblast Glass Bead) | 4-1190898-8 | Nickel Aluminum Bronze | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | 123517-000 | TXR40BW00-1812BI | - | ||
![]() TXR40AB00-2420BI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 4-1191653-2 | Aluminum | 12.7 – 20.7u2009mmu2009[u2009.5 – .12u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | 224455-000 | TXR40AB00-2420BI | - | ||
![]() TXR40AC90-2008AI TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel (AMS-C-26074) | 7-1195181-7 | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | 657101-000 | TXR40AC90-2008AI | - | ||
![]() TXR54AB45-2410BI TE Connectivity | In Stock | - | - | - | 45 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 3-1190811-8 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | 111143-000 | TXR54AB45-2410BI | - | ||
![]() TXR18AB90-2210AI TE Connectivity | In Stock | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1194346-5 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact | - | - | - | 550761-000 | TXR18AB90-2210AI | - | ||
![]() TXR40AC90-2014AI TE Connectivity | 15 | - | - | - | 90 | Electroless Nickel (AMS-C-26074) | 1-1195831-7 | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | 747475-000 | TXR40AC90-2014AI | - | ||
![]() TXR54AC90-6118AI TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel (AMS-C-26074) | 3-1199024-2 | Aluminum | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | 424446-000 | TXR54AC90-6118AI | - |