- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Base/Housing Material | Body Orientation | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector & Contact Terminates Tou2009 | Connector Systemu2009 | Insert Arrangement | Mil-Spec | Mounting | Sealableu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Termination Method | Operating Temperature | Type | Number of Rows | Gender | Number of Contacts | Contact Gender | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTF3-10-05-1-ZN TE Connectivity | In Stock | - | - | - | 7.9 | 90 | - | - | Aluminum Alloy | - | - | - | - | - | Wire-to-Wire | - | - | - | - | 41 | BTF3-10-05-1-ZN | BTF3-10-05-1-ZN | - | - | - | - | - | - | - | - | - | - | ||
![]() BTH1-11-05-1-ZN TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Nickel | - | Aluminum | Thermoplastic | Straight | - | 0 – 7.9 | - | - | - | - | Flange Mount | - | - | BTH1-11-05-1-ZN | BTH1-11-05-1-ZN | Band Adapter | - | -55 to 125 °C | Housing | 2 | PL | 13 POS | - | - | - | ||
![]() BTH1-15-04-1-ZN-SB TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Nickel | - | Aluminum | - | - | - | 0 – 6.3 | - | - | - | - | - | - | - | BTH1-15-04-1-ZN-SB | BTH1-15-04-1-ZN-SB | Band Adapter | - | - | - | - | - | - | - | - | - | ||
![]() BTH1-15-09-1-ZN TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Nickel | - | Aluminum | - | - | - | 0 – 14.2 | - | - | - | - | - | - | - | BTH1-15-09-1-ZN | BTH1-15-09-1-ZN | Band Adapter | - | - | - | - | - | - | - | - | - | ||
![]() BTH1-15-14-1-ZN-SB TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Nickel | - | Aluminum | - | - | - | 0 – 22.2 | - | - | - | - | - | - | - | BTH1-15-14-1-ZN-SB | BTH1-15-14-1-ZN-SB | Band Adapter | - | - | - | - | - | - | - | - | - | ||
![]() BTH1-21-08-1-B-SB TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium | - | Aluminum | - | - | - | 0 – 12.7 | - | - | - | - | - | - | - | BTH1-21-08-1-B-SB | BTH1-21-08-1-B-SB | Band Adapter | - | - | - | - | - | - | - | - | - | ||
![]() BTH1-25-14-1-ZN-SB TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Nickel | - | Aluminum | - | - | - | 0 – 22.2 | - | - | - | - | - | - | - | BTH1-25-14-1-ZN-SB | BTH1-25-14-1-ZN-SB | Band Adapter | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AB-45-17-A6-1 TE Connectivity | In Stock | - | - | - | - | 45 | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 8-1201237-1 | Aluminum Alloy | - | - | - | - | - | Cable-to-Cable | - | - | - | - | 40 | F64359-000 | HEX40-AB-45-17-A6-1 | - | - | - | - | - | - | - | - | - | - | ||
![]() BTH1-25-11-1-ZB-SB TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Cobalt | - | Aluminum | - | - | - | 0 – 17.4 | - | - | - | - | - | - | - | BTH1-25-11-1-ZB-SB | BTH1-25-11-1-ZB-SB | Band Adapter | - | - | - | - | - | - | - | - | - | ||
![]() BTH3-21-14-1-C TE Connectivity | In Stock | - | - | - | - | 90 | Electroless Nickel | - | Aluminum | - | - | - | 0 – 22.2 | - | - | - | - | - | - | - | BTH3-21-14-1-C | BTH3-21-14-1-C | Band Adapter | - | - | - | - | - | - | - | - | - | ||
![]() BTH3-23-18-1-B TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium | - | Aluminum | - | - | - | 0 – 28.6 | - | - | - | - | - | - | - | BTH3-23-18-1-B | BTH3-23-18-1-B | Band Adapter | - | - | - | - | - | - | - | - | - | ||
![]() BTH3-21-10-1-B TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium | - | Aluminum | - | - | - | 0 – 15.8 | - | - | - | - | - | - | - | BTH3-21-10-1-B | BTH3-21-10-1-B | Band Adapter | - | - | - | - | - | - | - | - | - | ||
![]() R85049/82-14W03 TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium | M85049/82-14W03 | - | - | - | - | - | Wire & Cable | Cable-to-Cable | - | R85049/82-14W03 | - | No | - | CW3745-000 | R85049/82-14W03 | - | - | - | - | - | - | - | - | - | - | ||
![]() R85049/85-12N01 TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel | M85049/85-12N01 | Aluminum Alloy | - | - | 7.92u2009mmu2009[u2009.312u2009inu2009] | - | - | Cable-to-Cable | - | R85049/85-12N01 | - | - | - | CW4565-000 | R85049/85-12N01 | - | - | - | - | - | - | - | - | - | - | ||
![]() R85049/90-21W03 TE Connectivity | 2379 |
| - | - | - | 90 | Cadmium | M85049/90-21W03 | Aluminum Alloy | - | - | 20.62u2009mmu2009[u2009.812u2009inu2009] | - | - | Cable-to-Cable | - | R85049/90-21W03 | - | - | - | CW3827-000 | R85049/90-21W03 | - | - | - | - | - | - | - | - | - | - | ||
![]() R85049/90-23W03 TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium | M85049/90-23W03 | Aluminum Alloy | - | - | 23.83u2009mmu2009[u2009.938u2009inu2009] | - | - | Cable-to-Cable | - | R85049/90-23W03 | - | - | - | CW3828-000 | R85049/90-23W03 | - | - | - | - | - | - | - | - | - | - | ||
![]() R85049/87-14N02 TE Connectivity | 2303 |
| - | Gold | - | 90 | Electroless Nickel | M85049/87-14N02 | Aluminum Alloy | - | Straight | 11.13u2009mmu2009[u2009.438u2009inu2009] | - | - | Cable-to-Cable | 11-5 | R85049/87-14N02 | Wall Mount | - | - | CW4850-000 | R85049/87-14N02 | - | Crimp | -65 to 200 °C | - | - | Receptacle | - | SKT | No | 32.69 mm | ||
![]() R85049/85-22N02 TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel | M85049/85-22N02 | Aluminum Alloy | - | - | 23.83u2009mmu2009[u2009.938u2009inu2009] | - | - | Cable-to-Cable | - | R85049/85-22N02 | - | - | - | CW4579-000 | R85049/85-22N02 | - | - | - | - | - | - | - | - | - | - | ||
![]() R85049/90-15W03 TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium | M85049/90-15W03 | Aluminum Alloy | - | - | 14.27u2009mmu2009[u2009.562u2009inu2009] | - | - | Cable-to-Cable | - | R85049/90-15W03 | - | - | - | CW3824-000 | R85049/90-15W03 | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX54-AB-90-21-A9-1-DS TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | - | Aluminum Alloy | - | - | - | - | - | Cable-to-Cable | - | - | - | - | 54 | CW5265-000 | HEX54-AB-90-21-A9-1-DS | - | - | - | - | - | - | - | - | - | - |