- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Shell Material | Material | Number of Terminals | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Base Product Number | Cable Diameter Rangeu2009 | Case Style | Connector General Specification Numberu2009 | Connector Systemu2009 | For Use With/Related Products | Lead Diameter (nom) | Lead Free Status / RoHS Status | Lead Spacing (nom) | Lifetime | Mating Style | Mfr | Microwave Application | MIL Type | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Seated Plane Height | Shell Sizes | Shell Style# | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Temp Coeff (Dielectric) | Tolerance (+ or -) | Wire Form | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Capacitance | Technology | Shielding | Ingress Protection | Construction | Shell Size - Insert | Termination Style | Failure Rate | Voltage | Ripple Current | Plating | Cable Opening | Thread Size | ESR | Includes | Cable Exit | Size(mm) | Product | Features | Product Length (mm) | Diameter - Outside | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HEX40-AB-00-15-A5-2-DS TE Connectivity | 2415 |
| - | - | - | - | - | Straight | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 5-1191022-3 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | 141053-000 | HEX40-AB-00-15-A5-2-DS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AB-90-09-A1-1 TE Connectivity | In Stock | - | - | - | - | - | - | 90 | Cadmium | 6-1200010-7 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 564916-000 | HEX40-AB-90-09-A1-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AC-90S-09-A1-1 TE Connectivity | In Stock | - | - | - | - | - | - | Swept 90 | Electroless Nickel | 7-1198240-8 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 454066-000 | HEX40-AC-90S-09-A1-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX41-AC-90-21-A9-2 TE Connectivity | In Stock | - | - | - | - | - | - | 90 | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 1-1190530-7 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41 | 070485-000 | HEX41-AC-90-21-A9-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR40AZ90-0805AI TE Connectivity | In Stock | - | - | - | - | - | - | 90 | Zinc Nickel (ASTM B841) | - | Aluminum | - | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EL5632-000 | STXR40AZ90-0805AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX41-AB-00-17-A6-1 TE Connectivity | In Stock | - | - | - | - | - | - | Straight | Cadmium | 1-1194720-1 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 596801-000 | HEX41-AB-00-17-A6-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AB-90-21-A11-1 TE Connectivity | 2968 |
| - | - | - | - | - | 90 | Cadmium | 1197947-8 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 575792-000 | HEX40-AB-90-21-A11-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AC-00-25-A12-1 TE Connectivity | In Stock | - | - | - | - | - | - | Straight | Electroless Nickel | 9-1192647-4 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 352363-000 | HEX40-AC-00-25-A12-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR21AB00-2008AI TE Connectivity | In Stock | - | - | - | - | Aluminum Alloy | - | - | - | - | - | TXR21AB00 | - | - | - | - | MIL-DTL-26482 Series I Class E, F Connectors | - | -- | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | TXR | Active | -- | Backshell, Heat Shrink Adapter | Olive Drab | - | - | Shielded | -- | - | 20 | - | - | - | - | Cadmium | -- | 1 3/16-18 UNEF | - | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | - | - | Tinel Lock | - | 1.478 (37.55mm) | - | -- | ||
![]() TX40AB00-1406 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapters | - | - | - | - | - | ||
![]() TX40AC00-0804 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Required(mm) | - | Not Required mm | 15000(hr) | - | - | - | - | Surface Mount | -55C to 105C | - | Not Required(mm) | 8(mm) | - | No | Not Required(mm) | - | - | - | - | - | - | 20% | - | Tape and Reel | - | - | - | Polymer | - | 390000000(pF) | - | - | - | Cylindrical | - | - | Not Required | 10VDC | 4000(mA) | - | - | - | 0.017(ohm) | - | - | 8 X 10 | - | - | Not Required(mm) | - | 10(mm) | - | ||
![]() 203M216-19C10 Raychem | In Stock | - | - | 1206 | - | - | - | - | - | - | - | - | - | Ceramic Chip | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | -55C to 85C | - | 1.6(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | X5R | 20% | Not Required | Tape and Reel | - | - | - | - | - | 47000000PF(pF) | - | - | - | SMT Chip | - | - | Not Required | 6.3VDC | - | - | - | - | - | - | - | - | - | - | 3.2(mm) | - | 1.6(mm) | - | ||
![]() TXR54AC90-1005AI Raychem | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | Ceramic Chip | - | - | - | Not Required(mm) | - | - | - | - | - | YES | - | Surface Mount | -55C to 175C | - | 2.79(mm) | Not Required(mm) | - | No | Not Required(mm) | - | - | - | - | - | +90±30 ppm/°C | 5% | Not Required | - | - | - | - | - | - | 220PF(pF) | STANDARD | - | - | SMT Chip | - | PAD | Not Required | 200VDC | - | - | - | - | - | - | - | - | - | - | 2.79(mm) | - | 2.59(mm) | - | ||
![]() TXR30AB00-2416AI2 Raychem | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | Ceramic Chip | - | - | - | Not Required(mm) | - | - | - | - | - | YES | - | Surface Mount | -55C to 175C | - | 2.79(mm) | Not Required(mm) | - | No | Not Required(mm) | - | - | - | - | - | +90±30 ppm/°C | 5% | Not Required | - | - | - | - | - | - | 39(pF) | STANDARD | - | - | SMT Chip | - | PAD | Not Required | 500VDC | - | - | - | - | - | - | - | - | - | - | 2.79(mm) | - | 2.59(mm) | - | ||
![]() TXR54AC00-2216AI Raychem | In Stock | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Self Locking | - | - | MIL-DTL-5015, MIL-DTL-83723 I, II, III | - | - | - | - | - | - | - | - | 22 | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapters | - | - | - | - | - | ||
![]() TXR15AB00-0308AI Raychem | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | Ceramic Chip | - | - | - | Not Required(mm) | - | - | - | - | - | YES | - | Surface Mount | -55C to 175C | - | 2.79(mm) | Not Required(mm) | - | No | Not Required(mm) | - | - | - | - | - | +90±30 ppm/°C | 5% | Not Required | - | - | - | - | - | - | 82PF(pF) | STANDARD | - | - | SMT Chip | - | PAD | Not Required | 500VDC | - | - | - | - | - | - | - | - | - | - | 2.79(mm) | - | 2.59(mm) | - | ||
![]() TX40AC00-1208 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40SC00-1610AI Raychem | In Stock | - | - | 0402 | - | - | 2 | - | - | - | - | - | - | Ceramic Chip | - | - | - | Not Required(mm) | - | - | - | - | - | YES | - | Surface Mount | -55C to 125C | - | 0.51(mm) | Not Required(mm) | - | No | Not Required(mm) | - | - | - | - | - | C0G | 0.1pF | Not Required | Tape and Reel | - | - | - | - | - | 3.9PF(pF) | STANDARD | - | - | SMT Chip | - | PAD | Not Required | 200VDC | - | - | - | - | - | - | - | - | - | - | 1.02(mm) | - | 0.6(mm) | - | ||
![]() TXR40SJ90-1408AI Raychem | In Stock | - | - | 0603 | - | - | - | - | - | - | - | - | - | Ceramic Chip | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | -55C to 125C | - | 0.8 mm | Not Required mm | - | No | - | - | - | - | - | - | CH | 5% | Not Required | Tape and Reel | - | - | - | - | - | 15 pF | - | - | - | SMT Chip | - | - | Not Required | 50VDC | - | - | - | - | - | - | - | - | - | - | 1.6 mm | - | 0.9 mm | - | ||
![]() TXR54AC00-1406AI-CS2928 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |