- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector & Contact Terminates Tou2009 | Connector General Specification Numberu2009 | Connector Systemu2009 | Mil-Spec | Sealableu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTD1-20-09-1-B TE Connectivity | In Stock | - | - | 14.2 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | 76 | EJ2346-000 | BTD1-20-09-1-B | - | ||
![]() 91H1-21-19-4-J-HE400 TE Connectivity | In Stock | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Stainless Steel | - | 0 – 30.2 | - | - | - | - | - | - | AAG5826-00 | 91H1-21-19-4-J-HE400 | Spring | ||
![]() 91H1-09-08-4-J-HE200 TE Connectivity | In Stock | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Stainless Steel | - | 0 – 12.7 | - | - | - | - | - | - | AAG5848-00 | 91H1-09-08-4-J-HE200 | Spring | ||
![]() R85049/87-12W03 TE Connectivity | In Stock | - | - | - | 90 | Cadmium | M85049/87-12W03 | Aluminum Alloy | 11.13u2009mmu2009[u2009.438u2009inu2009] | - | - | - | Cable-to-Cable | R85049/87-12W03 | - | - | CW4208-000 | R85049/87-12W03 | - | ||
![]() R85049/84-22W03 TE Connectivity | 2142 |
| - | - | 90 | Cadmium | M85049/84-22W03 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | R85049/84-22W03 | No | - | CW4049-000 | R85049/84-22W03 | - | ||
![]() R85049/84-18W03 TE Connectivity | In Stock | - | - | - | 90 | Cadmium | M85049/84-18W03 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | R85049/84-18W03 | No | - | CW4047-000 | R85049/84-18W03 | - | ||
![]() R85049/87-20W02 TE Connectivity | In Stock | - | - | - | 90 | Cadmium | M85049/87-20W02 | Aluminum Alloy | 15.88u2009mmu2009[u2009.625u2009inu2009] | - | - | - | Cable-to-Cable | R85049/87-20W02 | - | - | CW4203-000 | R85049/87-20W02 | - | ||
![]() R85049/87-20N03 TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | M85049/87-20N03 | Aluminum Alloy | 20.62u2009mmu2009[u2009.812u2009inu2009] | - | - | - | Cable-to-Cable | R85049/87-20N03 | - | - | CW4862-000 | R85049/87-20N03 | - | ||
![]() R85049/82-10N03 TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | M85049/82-10N03 | - | - | - | Wire & Cable | - | Cable-to-Cable | R85049/82-10N03 | No | - | CW4473-000 | R85049/82-10N03 | - | ||
![]() R85049/85-20W02 TE Connectivity | In Stock | - | - | - | Straight | Cadmium | M85049/85-20W02 | Aluminum Alloy | 20.62u2009mmu2009[u2009.812u2009inu2009] | - | - | - | Cable-to-Cable | R85049/85-20W02 | - | - | CW3797-000 | R85049/85-20W02 | - | ||
![]() R85049/85-08W02 TE Connectivity | In Stock | - | - | - | Straight | Cadmium | M85049/85-08W02 | Aluminum Alloy | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | Cable-to-Cable | R85049/85-08W02 | - | - | CW3791-000 | R85049/85-08W02 | - | ||
![]() STXR41AC00-1614BI TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel (AMS-C-26074) | 7-1899526-9 | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | - | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | CH1145-000 | STXR41AC00-1614BI | - | ||
![]() R85049/84-12N02 TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | M85049/84-12N02 | - | - | - | Wire & Cable | - | Cable-to-Cable | R85049/84-12N02 | No | - | CW4774-000 | R85049/84-12N02 | - | ||
![]() R85049/87-20W03 TE Connectivity | In Stock | - | - | - | 90 | Cadmium | M85049/87-20W03 | Aluminum Alloy | 20.62u2009mmu2009[u2009.812u2009inu2009] | - | - | - | Cable-to-Cable | R85049/87-20W03 | - | - | CW4212-000 | R85049/87-20W03 | - | ||
![]() R85049/90-11N03 TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | M85049/90-11N03 | Aluminum Alloy | 7.92u2009mmu2009[u2009.312u2009inu2009] | - | - | - | Cable-to-Cable | R85049/90-11N03 | - | - | CW4624-000 | R85049/90-11N03 | - | ||
![]() R85049/82-10W03 TE Connectivity | In Stock | - | - | - | Straight | Cadmium | M85049/82-10W03 | - | - | - | Wire & Cable | - | Cable-to-Cable | R85049/82-10W03 | No | - | CW3743-000 | R85049/82-10W03 | - | ||
![]() R85049/86-16W02 TE Connectivity | In Stock | - | - | - | 45 | Cadmium | M85049/86-16W02 | Aluminum Alloy | 12.7u2009mmu2009[u2009.5u2009inu2009] | - | - | - | Cable-to-Cable | R85049/86-16W02 | - | - | CW6218-000 | R85049/86-16W02 | - | ||
![]() CW3890-000 TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel (ASTM B841) | STXR40AZ90-1414BI | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | CW3890-000 | STXR40AZ90-1414BI | - | ||
![]() R85049/85-18N01 TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | M85049/85-18N01 | Aluminum Alloy | 15.88u2009mmu2009[u2009.625u2009inu2009] | - | - | - | Cable-to-Cable | R85049/85-18N01 | - | - | CW4568-000 | R85049/85-18N01 | - | ||
![]() R85049/85-08N02 TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | M85049/85-08N02 | Aluminum Alloy | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | Cable-to-Cable | R85049/85-08N02 | - | - | CW4572-000 | R85049/85-08N02 | - |