- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Actuator Style | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Base/Housing Material | Cable Diameter Rangeu2009 | Connector General Specification Numberu2009 | Contact Materials | Continuous Drain Current Id | Maximum Power Rating | Mounting | Pole Throw Configuration | Qualification | Switch Configuration | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Operating Temperature | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Power Dissipation | Family | Terminal Type | Channel Type | Resistance Tolerance | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR32AB00-2212AI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 4-1190852-4 | Aluminum | - | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | MIL-DTL-22992 Class C,J,R, MIL-DTL-22992 Class C,R | - | - | - | - | - | - | - | 117027-000 | TXR32AB00-2212AI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AB00-2405AI TE Connectivity | 11 | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1191005-5 | Aluminum | - | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | 138667-000 | TXR40AB00-2405AI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR41AB90-1608AI TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1190837-9 | Aluminum | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | - | - | - | 114871-000 | TXR41AB90-1608AI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR41AB00-1412AI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 7-1197617-8 | Aluminum | - | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | - | - | - | 986137-000 | TXR41AB00-1412AI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AB00-2205AI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1193091-9 | Aluminum | - | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | - | - | 409825-000 | TXR54AB00-2205AI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AB00-2214BI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 4-1195145-5 | Aluminum | - | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | - | - | 651735-000 | TXR54AB00-2214BI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR15AB00-2416AI TE Connectivity | 3 | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1190508-9 | Aluminum | - | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | AS50151 Solder Contact with ENDBELL | - | - | - | - | - | - | - | 067443-000 | TXR15AB00-2416AI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR78AB90-1204AI TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1-1190522-3 | Aluminum | - | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | BS9522 F0032 (AB), VG 95234 | - | - | - | - | - | - | - | 069379-000 | TXR78AB90-1204AI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR21AB90-1410AI TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 7-1195122-6 | Aluminum | - | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | MIL-DTL-26482 Series 1/Class E,F,J,P | - | - | - | - | - | - | - | 648951-000 | TXR21AB90-1410AI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR41AB90-2416AI TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1192059-2 | Aluminum | - | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | 25 | - | - | - | - | - | 278073-000 | TXR41AB90-2416AI | - | - | - | - | - | - | - | 625 | - | - | N Channel | - | - | ||
![]() TXR40AB00-1405BI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 8-1192047-3 | Aluminum | - | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | 276487-000 | TXR40AB00-1405BI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AB90-1206AI TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 3-1195335-6 | Aluminum | - | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | - | - | 678702-000 | TXR54AB90-1206AI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AB00-2016AI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1-1195616-3 | Aluminum | - | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | - | - | 718011-000 | TXR54AB00-2016AI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR41AB90-0805BI TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 5-1194523-7 | Aluminum | - | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | - | - | - | 570701-000 | STXR41AB90-0805BI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR41AB00-1008AI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1194794-5 | Aluminum | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | - | - | - | 606079-000 | STXR41AB00-1008AI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR41AB00-1414AI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1194172-7 | Aluminum | - | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | - | - | - | 531251-000 | STXR41AB00-1414AI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR41AC00-1212AI TE Connectivity | In Stock | - | - | Gold | Short Baton Toggle | Straight | Electroless Nickel (AMS-C-26074) | 4-1198864-5 | Aluminum | Stainless Steel | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | Copper | - | 0.4@20VAC 20VDC VA | PC Mount | DPDT | - | ON ON | 995188-000 | STXR41AC00-1212AI | - | -30 to 85 °C | - | Miniature | - | - | - | - | Pushbutton Switches | PC Pin | - | - | - | ||
![]() STXR40AC00-1008AI TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel (AMS-C-26074) | 7-1196017-6 | Aluminum | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | AEC-Q200 | - | 772617-000 | STXR40AC00-1008AI | - | - | 250.0000 ppm/°C | - | 150 kOhm | 2.0000 W | Power | - | - | - | - | 5 | 12 | ||
![]() STXR40AB00-2020AI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1192323-5 | Aluminum | - | 12.7 – 20.7u2009mmu2009[u2009.5 – .12u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | 306635-000 | STXR40AB00-2020AI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HWS-38-16-S-12 TE Connectivity | In Stock | - | - | - | - | - | - | 8-1196989-6 | - | - | - | - | - | - | - | - | - | - | - | 899206-000 | HWS-38-16-S-12 | HexaShield | - | - | - | - | - | - | - | - | - | - | - | - |