- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Shell Material | Material | Housing Material | Body Material | Contact Finish Mating | Shell Sizes | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Military Standard | Shell Size - Insert | Empty Shell | ELV | Plating | Body Plating | Cable Opening | Thread Size | Wire/Cable Diameter | Includes | Cable Exit | Military Connector Accessory Name | Features | Diameter | Length | Diameter - Outside | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR40AB00-2420AI TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Aluminum | - | Aluminum Alloy | - | Aluminium | NOT SPECIFIED | - | Bulk | 2005 | TXR | Active | Not Applicable | EAR99 | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | 8536.69.80.00 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | Shielded | Environment Resistant | not_compliant | MIL-DTL-38999 | 25 J | NO | Non-Compliant | Cadmium | - | - | M37x1 | 3.048 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | - | Tinel Lock | - | - | 1.713 (43.50mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR54AB00-6120AI TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Aluminum Alloy | - | - | - | - | Bulk | 2011 | TXR | Active | 1 (Unlimited) | - | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | Shielded | - | - | - | 61 | - | Non-Compliant | Cadmium | - | - | 1 1/2-18 UNEF | 3.048 mm | 5 pcs - 2 pc Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | - | Tinel Lock | - | - | 1.654 (42.00mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() 044-8597-002 ITT Cannon, LLC | 13 |
| Datasheet | - | - | - | 002 | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | - | - | 2011 | APD 19-Way | Active | - | - | - | Backshell | - | - | Black | - | - | - | - | - | - | - | Straight | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | M25x1.5 | - | 1 pc - 1 Backshell | 180° | - | - | - | 30mm | - | - | No SVHC | - | - | Dust Tight, IP67, Waterproof | ||
![]() M85049/49-2S10N Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | - | Aluminum | - | - | - | 10 | - | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | - | Cable Clamp | - | - | Silver | - | YES | NO | NO | - | - | - | Straight | Unshielded | - | - | MIL-DTL-38999 | 10 11 | - | - | Electroless Nickel | - | 0.153 ~ 0.234 (3.89mm ~ 5.94mm) | 9/16-24 UNEF | - | - | 180° | STRAIN RELIEF | Clamp Screws, Self-Locking | - | - | 0.980 (24.90mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() M85049/38S25N Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | - | Aluminum | - | - | - | 25 | - | 2005 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | - | Cable Clamp | - | - | Silver | - | YES | NO | NO | - | - | - | Straight | Unshielded | - | - | MIL-DTL-38999 | 25 | - | - | Electroless Nickel | - | 0.418 ~ 0.853 (10.62mm ~ 21.67mm) | M37x1 | - | 5 pcs - 3 pc Cable Clamp, 2 Screws | 180° | STRAIN RELIEF | Clamp Screws, Self-Locking | - | - | 1.889 (47.98mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() M85049/51S18W Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | - | Aluminum | - | - | - | - | Bulk | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | - | Cable Clamp | - | - | Olive | - | - | - | - | - | - | - | - | Unshielded | - | not_compliant | MIL-DTL-5015 | 18 | - | - | Cadmium Nickel | - | 0.518 ~ 0.706 (13.16mm ~ 17.93mm) | 1 1/16-18 UNEF | - | - | 90° | - | Clamp Screws, Self-Locking | - | - | 1.510 (38.35mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() TXR21AB00-2220AI TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 26 Weeks | - | - | - | - | Aluminum Alloy | - | - | - | - | - | 2015 | TXR | Active | - | - | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | - | - | - | - | Shielded | - | - | - | 22 | - | - | Cadmium | - | - | 1 5/16-18 UNEF | - | 8 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 2 Screws, 1 Tinel Ring | 180° | - | Tinel Lock | - | - | 1.596 (40.55mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() M85049/88-17W03 Amphenol PCD | 3564 |
| Datasheet | 12 Weeks | - | - | - | Aluminium | Aluminum Alloy | - | - | - | - | - | 2008 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Circular | Backshell, Banding | - | - | Olive Drab | - | - | - | - | - | - | - | - | Unshielded | - | - | MIL-DTL-38999 | 17 E | - | - | Cadmium | - | 0.640 (16.26mm) | - | 16.26 mm | - | 180° | - | Self Locking | - | - | 1.406 (35.71mm) | - | Unknown | Non-RoHS Compliant | - | - | ||
![]() M85049/52-1-10W Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | - | Aluminum | - | - | - | - | - | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | EAR99 | - | Cable Clamp | - | - | Olive | 8536.30.80.00 | - | - | - | - | - | - | Straight | Unshielded | - | - | MIL-DTL-5015 | 10 | - | - | Cadmium Nickel | - | 0.187 ~ 0.286 (4.75mm ~ 7.26mm) | 5/8-24 UNEF | - | - | 180° | - | Clamp Screws | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TXR40AB00-1816AI TE Connectivity Raychem Cable Protection | 2177 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Aluminum Alloy | - | - | NOT SPECIFIED | - | Bulk | 2015 | TXR | Active | 1 (Unlimited) | - | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | Shielded | Environment Resistant | unknown | - | 19 F | - | Non-Compliant | Cadmium | - | - | M28x1 | 20.32 mm | 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring | 180° | - | Tinel Lock | - | - | 1.398 (35.50mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR40AB00-1408AI TE Connectivity Aerospace, Defense and Marine | 251 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Aluminum | - | Aluminum Alloy | - | - | - | - | Bulk | 2011 | TXR | Active | Not Applicable | - | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | - | - | - | Straight | Shielded | Environment Resistant | - | - | 15 D | - | - | Cadmium | - | - | M22x1 | - | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | - | Tinel Lock | - | - | 1.142 (29.00mm) | No | - | Non-RoHS Compliant | - | - | ||
![]() TXR18AB00-1005AI TE Connectivity Raychem Cable Protection | 2327 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | Aluminum Alloy | - | - | - | - | - | 2015 | TXR | Active | 1 (Unlimited) | - | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 10S | - | Non-Compliant | Cadmium | - | - | 1/2-28 UNEF | 6.4 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | - | Tinel Lock | - | - | 0.780 (19.80mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR54AB90-2010AI TE Connectivity Raychem Cable Protection | 2357 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Aluminum | - | Aluminum Alloy | - | Aluminium | - | - | Bulk | 2011 | TXR | Active | 1 (Unlimited) | - | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | Shielded | - | - | MIL-DTL-5015 | 20 37 | - | Non-Compliant | Cadmium | Cadmium | - | 1 3/16-18 UNEF | 12.7 mm | 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring | 90° | - | Tinel Lock | 34.16mm | - | 1.343 (34.10mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TX54AB00-1410 TE Connectivity Aerospace, Defense and Marine | 10 | - | Datasheet | 15 Weeks | - | - | - | - | Aluminum Alloy | - | - | - | - | - | 2015 | TXR | Active | - | - | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 12 14 14S | - | - | Cadmium | - | - | 7/8-20 UNEF | - | 3 Pcs - 2 pc Backshell, 1 O-Ring | 180° | - | Tinel Lock | - | - | 0.980 (24.90mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() M85049/88-15W03 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Aluminum | - | - | - | - | - | - | Military, SAE AS85049 | Active | 1 (Unlimited) | - | - | Backshell, Banding | - | - | Olive Drab | - | - | - | - | - | - | - | - | Shielded | - | - | - | 15 D | - | - | Cadmium | - | 0.562 (14.27mm) | - | 14.3 mm | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | Self Locking | - | - | 1.279 (32.49mm) | - | Unknown | Non-RoHS Compliant | - | - | ||
![]() KTKK-1117 TE Connectivity Raychem Cable Protection | 2181 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Fluid Resistant Elastomer | - | - | - | - | - | 2005 | Thermofit KTKK | Active | 1 (Unlimited) | - | - | Backshell, Heat Shrink Adapter | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | H | - | Non-Compliant | - | - | - | - | 24 mm | - | 180° | - | - | - | - | 1.654 (42.00mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() HEX40-AB-00-25-A12-1-DS TE Connectivity Raychem Cable Protection | 2678 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Aluminum Alloy | - | - | - | - | - | 2003 | HexaShield | Active | 1 (Unlimited) | - | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | - | - | - | - | Shielded | - | - | - | 25 J | - | - | Cadmium | - | - | M37x1 | - | 5 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 1 Star | 180° | - | Clamping Nut | - | - | 1.831 (46.50mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() KTKK-1120 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Cable | - | - | Fluid Resistant Elastomer | - | Fluid Resistant Elastomer | - | - | - | 2005 | Thermofit KTKK | Active | 1 (Unlimited) | - | - | Backshell, Heat Shrink Adapter | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | A | - | Non-Compliant | - | - | - | - | 7 mm | - | 90° | - | - | - | - | 0.756 (19.20mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR40AB90-0804BI TE Connectivity Aerospace, Defense and Marine | 8 | - | Datasheet | 22 Weeks | - | - | - | - | Aluminum Alloy | - | - | NOT SPECIFIED | - | - | 2011 | TXR | Active | - | - | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | - | - | - | - | Shielded | Environment Resistant | not_compliant | - | 9 A | - | - | Cadmium | - | - | M12x1 | - | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | - | Tinel Lock | - | - | 0.709 (18.00mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() TXR54AB90-1408BI TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | Aluminum Alloy | - | - | - | - | Bulk | 2011 | TXR | Active | 1 (Unlimited) | - | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | Shielded | - | - | - | 12 14 14S | - | Non-Compliant | Cadmium | - | - | 7/8-20 UNEF | 10.2 mm | 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring | 90° | - | Tinel Lock | - | - | 0.980 (24.90mm) | - | - | Non-RoHS Compliant | Not Applicable | - |