- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Material | Body Material | Contact Finish Mating | Shell Sizes | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Military Standard | Shell Size - Insert | ELV | Plating | Body Plating | Cable Opening | Thread Size | Wire/Cable Diameter | Includes | Cable Exit | Military Connector Accessory Name | Associated Mil-Specs | Features | Diameter | Diameter - Outside | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M85049/49-2-14N Glenair | In Stock | - | Datasheet | 3 Weeks | - | Nickel | Cable | - | Aluminum | - | - | 14 | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | - | - | - | Silver | - | YES | NO | NO | Straight | Unshielded | - | - | MIL-DTL-38999 | 14 15 | - | Electroless Nickel | - | 0.260 ~ 0.457 (6.60mm ~ 11.61mm) | 13/16-20 UNEF | 11.6 mm | - | 180° | STRAIN RELIEF | - | Clamp Screws | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() TXR40SJ00-1810AI TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Stainless Steel | Stainless Steel | - | - | - | 2011 | TXR | Active | - | - | Backshell, Heat Shrink Adapter | - | 500°C | -85°C | - | - | - | - | - | - | Shielded | Environment Resistant | - | - | 19 F | - | Passivated | Passivated | - | M28x1 | 12.7 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | - | - | Tinel Lock | 35.6mm | 1.398 (35.50mm) | - | - | RoHS Compliant | - | - | ||
![]() 202M216-19B TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Cable | Aluminum | Aluminum Alloy | Aluminium | - | - | Bulk | 2014 | 202M2 | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | - | - | Olive Drab | - | - | - | - | - | Unshielded | - | - | MIL-DTL-38999 | 16 17 | Non-Compliant | Cadmium | - | - | 15/16-20 UNEF | 18.54 mm | - | 180° | - | - | - | - | 1.213 (30.80mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() M85049/60-1W16 Glenair | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | Aluminum | - | - | 16 | Bulk | 2011 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | - | - | Olive | - | YES | NO | NO | - | Unshielded | - | not_compliant | MIL-DTL-5015 | 16 | - | Cadmium | - | 0.690 (17.53mm) | 1-20 UNEF | - | - | 180° | BOOT ADAPTER | MIL-DTL-26482, MIL-DTL-83723 | - | - | 1.110 (28.19mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() TXR41AB00-2008AI TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Aluminum Alloy | - | - | - | Bulk | 2015 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | - | - | - | 20 21 | Non-Compliant | Cadmium | - | - | 1 3/16-18 UNEF | 10.2 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | - | - | Tinel Lock | - | 1.468 (37.29mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() 10-552681-25G Amphenol Aerospace Operations | In Stock | - | Datasheet | 12 Weeks | - | - | Clamp | - | Aluminum Alloy | - | - | 25 | - | 2006 | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | 1 (Unlimited) | - | Cable Clamp | - | - | - | Silver | - | YES | NO | NO | - | Unshielded | - | - | MIL-DTL-38999 | 25 J | - | Electroless Nickel | - | 0.359 ~ 0.765 (9.12mm ~ 19.43mm) | M37x1 | - | - | 180° | - | - | Strain Relief | - | 1.616 (41.05mm) | No | - | Non-RoHS Compliant | - | - | ||
![]() M85049/38-11W Amphenol PCD | 437 | - | Datasheet | 10 Weeks | - | - | Cable | Aluminum | Aluminum Alloy | Aluminium | - | - | - | 2008 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Cable Clamp | - | - | - | Olive | - | - | - | - | Straight | Unshielded | - | - | MIL-DTL-38999 | 11 | - | Cadmium Nickel | - | 0.150 ~ 0.230 (3.81mm ~ 5.84mm) | - | 5.94 mm | - | 180° | - | - | Clamp Screws | - | 0.980 (24.90mm) | - | Unknown | Non-RoHS Compliant | - | - | ||
![]() TXR54AB90-2008AI TE Connectivity Raychem Cable Protection | 2 | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Aluminum | Aluminum Alloy | - | - | - | Bulk | 2011 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | - | - | - | 20 37 | Non-Compliant | Cadmium | - | - | 1 3/16-18 UNEF | 10.2 mm | 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring | 90° | - | - | Tinel Lock | - | 1.343 (34.10mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() M85049/219A02 Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | Clamp | - | Aluminum | - | - | - | - | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | - | - | - | Black | - | - | - | - | - | Unshielded | - | - | MIL-DTL-38999 | 9 | - | Anodized | - | - | M12x1 | 6.4 mm | - | 180° | - | - | Clamp Screws | - | 0.750 (19.05mm) | - | Unknown | Non-RoHS Compliant | - | - | ||
![]() TXR18AB00-1407AI TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Aluminum | Aluminum Alloy | - | NOT SPECIFIED | - | Bulk | 2011 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | 175°C | -65°C | Olive Drab | - | - | - | - | - | Unshielded | - | - | - | 14 14S | Non-Compliant | Cadmium | - | - | 3/4-20 UNEF | 8.9 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | - | - | Tinel Lock | - | 1.090 (27.69mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR40AB90-2018AI TE Connectivity Raychem Cable Protection | 2159 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Aluminum Alloy | Aluminium | - | - | - | 2015 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | Environment Resistant | - | MIL-DTL-38999 | 21 G | Non-Compliant | Cadmium | - | - | M31x1 | 20.5 mm | 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring | 90° | - | - | Tinel Lock | - | 1.457 (37.00mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR40AB90-2208AI TE Connectivity Raychem Cable Protection | 2101 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Aluminum Alloy | - | - | - | Bulk | 2005 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | Environment Resistant | - | - | 23 H | Non-Compliant | Cadmium | - | - | M34x1 | 10.2 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | - | - | Tinel Lock | - | 1.575 (40.00mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() HEX40-AB-00-15-A5-1-DS TE Connectivity Raychem Cable Protection | 2767 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Aluminum Alloy | - | - | - | Bulk | 2003 | HexaShield | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | - | - | Olive Drab | - | - | - | - | - | Shielded | - | - | - | 15 D | Non-Compliant | Cadmium | - | - | M22x1 | - | 5 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 1 Star | 180° | - | - | Clamping Nut | - | 1.201 (30.50mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR54AB00-1006BI TE Connectivity Aerospace, Defense and Marine | 2512 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | Aluminum Alloy | Aluminium | NOT SPECIFIED | - | Bulk | 2011 | TXR | Active | - | - | Backshell, Heat Shrink Adapter | - | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | - | not_compliant | MIL-DTL-5015 | 10 10S 10SL | Non-Compliant | Cadmium | - | - | 5/8-24 UNEF | 7.6 mm | 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring | 180° | - | - | Tinel Lock | - | 0.732 (18.60mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() 10-350349-203 Amphenol Industrial Operations | 5 | - | Datasheet | 8 Weeks | - | - | - | Metal | Aluminum | - | - | - | Bulk | 2005 | MIL-DTL-22992, QWLD | Active | 1 (Unlimited) | - | Cable Clamp | 20 | - | - | Olive | - | - | - | - | - | Unshielded | Waterproof | - | MIL-DTL-5015 | 20 | - | Cadmium | - | 0.445 ~ 0.738 (11.30mm ~ 18.75mm) | 1 3/16-18 UNEF | 19.05 mm | - | 180° | - | - | Clamp Screws | - | 1.484 (37.69mm) | No | - | Non-RoHS Compliant | - | Waterproof | ||
![]() TXR18AB90-1004AI TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 4 months ago) | - | - | - | Aluminum Alloy | Aluminium | - | - | Bulk | 2011 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | 175°C | -65°C | Olive Drab | - | - | - | - | - | Unshielded | - | - | MIL-DTL-5015 | 10S | Non-Compliant | Cadmium | - | - | 1/2-28 UNEF | 5.1 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 90° | - | - | Tinel Lock | - | 0.780 (19.80mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR41AB90-2412AI TE Connectivity Raychem Cable Protection | 2393 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Aluminum | Aluminum Alloy | - | - | - | Bulk | 2013 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | - | - | - | 24 25 | Non-Compliant | Cadmium | - | - | 1 7/16-18 UNEF | 15.2 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | - | - | Tinel Lock | - | 1.720 (43.70mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR15AB00-2420AI TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Aluminum Alloy | - | - | - | - | 2003 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | - | - | - | 36 | Non-Compliant | Cadmium | - | - | 2-18 UNS | 3.048 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | - | - | Tinel Lock | - | 2.441 (62.00mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR40AB90-1408AI TE Connectivity Aerospace, Defense and Marine | 101 | - | Datasheet | 22 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | Aluminum Alloy | Aluminium | NOT SPECIFIED | - | Bulk | 2011 | TXR | Active | Not Applicable | EAR99 | Backshell, Heat Shrink Adapter | - | 175°C | -65°C | Olive Drab | 8536.69.80.00 | - | - | - | - | Shielded | Environment Resistant | not_compliant | MIL-DTL-38999 | 15 D | Non-Compliant | Cadmium | - | - | M22x1 | 10.2 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | - | - | Tinel Lock | - | 1.142 (29.00mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR54AB90-1612AI TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Aluminum Alloy | - | NOT SPECIFIED | - | Bulk | 2011 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | - | not_compliant | - | 16 16S 19 | Non-Compliant | Cadmium | - | - | 1-20 UNEF | 15.2 mm | 5 pcs - 2 pc Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | - | - | Tinel Lock | - | 1.110 (28.19mm) | - | - | Non-RoHS Compliant | Not Applicable | - |