- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Shell Material | Material | Body Material | Contact Finish Mating | Shell Sizes | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Military Standard | Shell Size - Insert | Number of Contacts | Empty Shell | ELV | Plating | Cable Opening | Thread Size | Wire/Cable Diameter | Includes | Cable Exit | Military Connector Accessory Name | Features | Diameter | Height | Length | Width | Diameter - Outside | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M85049/6-31W Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | - | - | Clamp | - | Aluminium | Aluminum Alloy | - | - | - | - | 2012 | Military, SAE AS85049 | - | Active | 1 (Unlimited) | - | - | Backshell, Cable Clamp | - | - | - | Olive Drab | - | - | - | - | - | - | - | - | Shielded | Environment Resistant | unknown | MIL-DTL-5015 | 40 | - | - | - | Cadmium | 1.437 ~ 1.875 (36.50mm ~ 47.63mm) | - | - | - | 45° | - | Clamp Screws | - | - | - | - | 2.719 (69.06mm) | - | - | Non-RoHS Compliant | - | Environment Resistant | ||
![]() HEX40-AB-00-19-A7-1 TE Connectivity Raychem Cable Protection | 2856 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | - | Aluminum Alloy | - | - | - | - | 2012 | HexaShield | - | Active | 1 (Unlimited) | - | - | Backshell, Heat Shrink Adapter | - | - | - | Olive Drab | - | - | - | - | - | - | - | - | Shielded | - | - | - | 19 F | - | - | Non-Compliant | Cadmium | - | M28x1 | - | 5 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 1 Star | 180° | - | Clamping Nut | - | - | - | - | 1.457 (37.00mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() JR13WCC-4(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 8 Weeks | - | Silver | - | - | Zinc | Aluminum Alloy, Brass, Zinc Alloy | - | - | - | - | 2010 | JR-W | - | Obsolete | 1 (Unlimited) | Crimp | - | Cable Clamp | 12 | - | - | Black | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | 13 | - | - | - | Chrome | 0.157 (4.00mm) | M16x0.75 | 4 mm | 5 pcs - 1 Cable Clamp, 1 Gasket, 2 Screws, 1 Washer | 180° | - | Clamp Screws, Gasket, Washer | - | - | - | - | 0.787 (20.00mm) | - | Yes | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 97-3108A-28-850 Amphenol Industrial Operations | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | Aluminium | - | - | - | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-C-5015 | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() TXR21AB00-1005AI TE Connectivity Raychem Cable Protection | 20 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | Aluminum Alloy | Aluminium | - | - | Bulk | 2011 | TXR | - | Active | 1 (Unlimited) | - | - | Backshell, Heat Shrink Adapter | - | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | Shielded | - | - | MIL-DTL-26482 | 10 | - | - | Non-Compliant | Cadmium | - | 9/16-24 UNEF | 6.4 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | - | Tinel Lock | - | - | - | - | 0.848 (21.55mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() 97-3057-1007-1 Amphenol Industrial Operations | 2814 | - | Datasheet | 12 Weeks | - | - | Cable | - | - | Zinc Die Cast | Aluminium | - | 12SL; 14; 14S | Bulk | 1998 | 97 | - | Active | 1 (Unlimited) | - | - | Cable Clamp | - | 125°C | -55°C | Olive | - | YES | NO | NO | - | - | - | Straight | - | - | - | MIL-DTL-5015 | 12SL 14 14S | - | - | - | Chromate | 0.438 (11.12mm) | 3/4-20 | 11.1 mm | 6 pcs - 3 pc Cable Clamp, 1 Bushing, 2 Screws | 180° | CLAMPING ITEM | Bushing, Clamp Screws | 10.8mm | - | 21.59mm | 25.27mm | - | No | Yes | Non-RoHS Compliant | Contains Lead | IP67 | ||
![]() TXR40AB00-1004AI TE Connectivity Aerospace, Defense and Marine | 151 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Aluminum | - | Aluminum Alloy | Aluminium | NOT SPECIFIED | - | Bulk | 2005 | TXR | no | Active | - | - | EAR99 | Backshell, Heat Shrink Adapter | - | 175°C | -65°C | Olive Drab | 8536.69.80.00 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | Shielded | Environment Resistant | not_compliant | MIL-DTL-38999 | 11 B | - | NO | Non-Compliant | Cadmium | - | M15x1 | 5.1 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | - | Tinel Lock | - | - | - | - | 0.827 (21.00mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() JR25WCC-12(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 8 Weeks | - | - | Cable | - | - | Aluminum Alloy, Brass, Zinc Alloy | - | - | - | - | 2004 | JR-W | yes | Obsolete | 1 (Unlimited) | - | - | Cable Clamp | 17 | - | - | Black | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | unknown | - | 25 | - | - | - | Chrome | 0.472 (12.00mm) | M28x0.75 | - | 5 pcs - 1 Cable Clamp, 1 Gasket, 2 Screws, 1 Washer | 180° | - | Clamp Screws, Gasket, Washer | - | 31mm | 18mm | 12mm | 1.220 (30.99mm) | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() JR25WCC-16(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | Aluminum Alloy, Brass, Zinc Alloy | - | - | - | - | 2004 | JR-W | yes | Obsolete | 1 (Unlimited) | - | - | Cable Clamp | - | - | - | Black | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | unknown | - | 25 | - | - | - | Chrome | 0.630 (16.00mm) | M28x0.75 | - | 5 pcs - 1 Cable Clamp, 1 Gasket, 2 Screws, 1 Washer | 180° | - | Clamp Screws, Gasket, Washer | - | - | 18mm | - | 1.220 (30.99mm) | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 97-3057-1016-1 Amphenol Industrial Operations | 2458 | - | Datasheet | 12 Weeks | - | - | Cable | - | - | Zinc Die Cast | Aluminium | - | - | - | 1998 | 97 | - | Active | 1 (Unlimited) | - | - | Cable Clamp | - | 125°C | -55°C | Olive | - | YES | NO | NO | - | - | - | Straight | - | - | - | MIL-DTL-5015 | 24 28 | - | - | - | Chromate | 0.938 (23.83mm) | 1 7/16-18 | 23.8 mm | 7 pcs - 3 pc Cable Clamp, 2 Bushings, 2 Screws | 180° | - | Clamp Screws, Telescoping Bushings | - | - | 25.78mm | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | IP67 | ||
![]() TXR40AB00-1208AI TE Connectivity Aerospace, Defense and Marine | 33 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Aluminum | - | Aluminum Alloy | Aluminium | - | - | Bulk | 2005 | TXR | - | Active | - | - | - | Backshell, Heat Shrink Adapter | - | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | Straight | Shielded | Environment Resistant | - | MIL-DTL-38999 | 13 C | - | - | Non-Compliant | Cadmium | - | M18x1 | 10.2 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | - | Tinel Lock | - | - | 26.9mm | - | 0.965 (24.50mm) | No | Yes | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR40AB90-1006AI TE Connectivity Aerospace, Defense and Marine | 71 | - | Datasheet | 22 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Aluminum | - | Aluminum Alloy | Aluminium | NOT SPECIFIED | - | - | 2011 | TXR | - | Active | Not Applicable | - | - | Backshell, Heat Shrink Adapter | - | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | Shielded | Environment Resistant | not_compliant | MIL-DTL-38999 | 11 B | - | - | Non-Compliant | Cadmium | - | M15x1 | 7.6 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | - | Tinel Lock | - | - | - | - | 0.827 (21.00mm) | - | Unknown | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR40AB00-1005AI TE Connectivity Aerospace, Defense and Marine | 29 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | - | - | Aluminum Alloy | Aluminium | NOT SPECIFIED | - | - | 2005 | TXR | - | Active | Not Applicable | - | - | Backshell, Heat Shrink Adapter | - | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | Shielded | Environment Resistant | not_compliant | MIL-DTL-38999 | 11 B | - | - | Non-Compliant | Cadmium | - | M15x1 | 6.4 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | - | Tinel Lock | - | - | - | - | 0.827 (21.00mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR40AB90-2006AI TE Connectivity Raychem Cable Protection | 4 | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | Aluminum Alloy | - | - | - | - | 2011 | TXR | - | Active | 1 (Unlimited) | - | - | Backshell, Heat Shrink Adapter | - | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | Shielded | Environment Resistant | - | - | 21 G | - | - | Non-Compliant | Cadmium | - | M31x1 | 7.6 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | - | Tinel Lock | - | - | - | - | 1.457 (37.00mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() M85049/49-2-16N Glenair | In Stock | - | Datasheet | 3 Weeks | - | Nickel | Cable | - | - | Aluminum | - | - | 16 | - | 2004 | Military, SAE AS85049 | - | Discontinued | 1 (Unlimited) | - | - | Cable Clamp | - | - | - | Silver | - | YES | NO | NO | - | - | - | Straight | Unshielded | - | - | MIL-DTL-38999 | 16 17 | - | - | - | Electroless Nickel | 0.283 ~ 0.614 (7.19mm ~ 15.60mm) | 15/16-20 UNEF | 16.1 mm | - | 180° | STRAIN RELIEF | Clamp Screws | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() M85049/49-2-24W Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | Cable | - | - | Aluminum | - | - | 24 | - | 2012 | Military, SAE AS85049 | - | Discontinued | 1 (Unlimited) | - | - | Cable Clamp | - | - | - | Olive | - | YES | NO | NO | - | - | - | Straight | Unshielded | - | not_compliant | MIL-DTL-38999 | 24 25 | - | - | - | Cadmium Nickel | 0.418 ~ 0.853 (10.62mm ~ 21.67mm) | 1 7/16-18 UNEF | 21.7 mm | - | 180° | STRAIN RELIEF | Clamp Screws | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() HEX40-AB-00-17-A6-3 TE Connectivity Raychem Cable Protection | 2192 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | - | Aluminum Alloy | - | NOT SPECIFIED | - | - | 2012 | HexaShield | - | Active | 1 (Unlimited) | - | - | Backshell, Banding | - | - | - | Olive Drab | - | - | - | - | - | - | - | - | Shielded | - | unknown | - | 17 E | - | - | Non-Compliant | Cadmium | - | M25x1 | - | 6 pcs - 1 Backshell, 1 Bandstrap, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 1 Star | 180° | - | Bandstrap | - | - | - | - | 1.319 (33.50mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() TXR40AB45-1808AI TE Connectivity Raychem Cable Protection | 2686 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | - | Aluminum Alloy | - | - | - | - | 2015 | TXR | - | Active | 1 (Unlimited) | - | - | Backshell, Heat Shrink Adapter | - | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | Shielded | Environment Resistant | - | - | 19 F | - | - | Non-Compliant | Cadmium | - | M28x1 | 10.2 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 45° | - | Tinel Lock | - | - | - | - | 1.398 (35.50mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() M85049/38-17W Amphenol PCD | 5100 | - | Datasheet | 10 Weeks | - | - | - | - | - | Aluminum Alloy | - | - | 17 | - | 2008 | Military, SAE AS85049 | - | Active | 1 (Unlimited) | - | - | Cable Clamp | - | - | - | Olive | - | YES | NO | NO | - | - | - | - | - | - | unknown | - | 17 | - | - | - | Cadmium Nickel | 0.280 ~ 0.610 (7.11mm ~ 15.49mm) | - | - | - | 180° | STRAIN RELIEF | Clamp Screws | - | - | - | - | 1.410 (35.81mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() TXR18AB90-2208AI TE Connectivity Raychem Cable Protection | 2786 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Aluminum | - | Aluminum Alloy | - | - | - | - | 2005 | TXR | - | Active | 1 (Unlimited) | - | - | Backshell, Heat Shrink Adapter | - | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 22 | - | - | Non-Compliant | Cadmium | - | 1 1/4-18 UNEF | 10.2 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 90° | - | Tinel Lock | - | - | - | - | 1.598 (40.60mm) | - | - | Non-RoHS Compliant | Not Applicable | - |