- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009 | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Entry Sizeu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Connector General Specification Numberu2009 | Connector Systemu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR54AC00-2410BI TE Connectivity | In Stock | - | - | - | - | Straight | - | Electroless Nickel (AMS-C-26074) | 5-1201114-0 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | F71888-000 | TXR54AC00-2410BI | - | ||
![]() STXR40AC00-0805AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Electroless Nickel (AMS-C-26074) | 9-1193403-6 | Aluminum | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | 453397-000 | STXR40AC00-0805AI | - | ||
![]() TXR41AB90-0804BI TE Connectivity | 9 | - | - | - | - | 90 | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1196135-7 | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | 792247-000 | TXR41AB90-0804BI | - | ||
![]() TXR21AB00-1005AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1196075-5 | Aluminum | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | MIL-DTL-26482 Series 1/Class E,F,J,P | - | - | 782251-000 | TXR21AB00-1005AI | - | ||
![]() TXR40AB00-2407AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1190829-3 | Aluminum | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | 113745-000 | TXR40AB00-2407AI | - | ||
![]() TXR40AC00-1405AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Electroless Nickel (AMS-C-26074) | 9-1196898-2 | Aluminum | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | 886717-000 | TXR40AC00-1405AI | - | ||
![]() TXR21AB00-2018AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1197439-2 | Aluminum | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | MIL-DTL-26482 Series 1/Class E,F,J,P | - | - | 961547-000 | TXR21AB00-2018AI | - | ||
![]() 70H1-13-05-2-Z TE Connectivity | In Stock | - | - | - | 7.9 | Straight | - | - | - | Nickel Aluminum Bronze | - | - | Wire-to-Wire | 40 | AAF6899-00 | 70H1-13-05-2-Z | - | ||
![]() TXR41AC90-1607AI TE Connectivity | In Stock | - | - | - | - | 90 | - | Electroless Nickel (AMS-C-26074) | 7-1199628-2 | Aluminum | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | 298884-000 | TXR41AC90-1607AI | - | ||
![]() TXR21AB90-1610AI TE Connectivity | In Stock | - | - | - | - | 90 | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 4-1192928-3 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | MIL-DTL-26482 Series 1/Class E,F,J,P | - | - | 390033-000 | TXR21AB90-1610AI | - | ||
![]() TXR54AC00-6114AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Electroless Nickel (AMS-C-26074) | 6-1200077-0 | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | 353582-000 | TXR54AC00-6114AI | - | ||
![]() TXR61AB90-1606AI TE Connectivity | In Stock | - | - | - | - | 90 | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 3-1195362-9 | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | MIL-C-81511 Series 1/Class A,E,F, MIL-C-81511 Series 1/Class C,P,T, MIL-C-81511 Series 2/Class A,E,F, MIL-C-81511 Series 2/Class C,P,T, MIL-C-81511 Series 3 & 4/Class A,E,F, MIL-C-81511 Series 3/Class A,E,F, MIL-C-81511 Series 4/Class A,E,F | - | - | 682201-000 | TXR61AB90-1606AI | - | ||
![]() TXR41AB90-1807AI TE Connectivity | In Stock | - | - | - | - | 90 | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 4-1195888-0 | Aluminum | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | 755463-000 | TXR41AB90-1807AI | - | ||
![]() 91A1-14-07-1-ZN-HE100 TE Connectivity | In Stock | - | - | - | 11.1 | Straight | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 54 | AAF7112-00 | 91A1-14-07-1-ZN-HE100 | - | ||
![]() 70H1-13-05-2-ZB TE Connectivity | In Stock | - | - | - | 7.9 | Straight | - | - | - | Nickel Aluminum Bronze | - | - | Wire-to-Wire | 40 | AAF7164-00 | 70H1-13-05-2-ZB | - | ||
![]() 4024-10-440912 TE Connectivity | In Stock | - | - | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | 12 | - | - | - | - | - | - | - | CF9862-000 | 4024-10-440912 | Magneform Ring, NAVSEA Kits, Tinel-Lock Ring | ||
![]() 1818-10-230508 TE Connectivity | In Stock | - | - | 12.7u2009mmu2009[u2009.5u2009inu2009] | - | - | 08 | - | - | - | - | - | - | - | CF9589-000 | 1818-10-230508 | Magneform Ring, NAVSEA Kits, Tinel-Lock Ring | ||
![]() TXR40BW90-1208AI TE Connectivity | In Stock | - | - | - | - | 90 | - | Unplated (Shotblast Glass Bead) | 5-1201993-4 | Nickel Aluminum Bronze | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | D27632-000 | TXR40BW90-1208AI | - | ||
![]() STXR40AU00-0806BI TE Connectivity | In Stock | - | - | - | - | Straight | - | Zinc Cobalt | - | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | E37033-000 | STXR40AU00-0806BI | - | ||
![]() TXR40AU00-1607BI TE Connectivity | In Stock | - | - | - | - | Straight | - | Zinc Cobalt | 7-1200514-8 | Aluminum | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | C55089-000 | TXR40AU00-1607BI | - |