- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Shell Material | Material | Body Material | Contact Finish Mating | Shell Sizes | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Military Standard | Shell Size - Insert | ELV | Plating | Cable Opening | Thread Size | Wire/Cable Diameter | Includes | Cable Exit | Military Connector Accessory Name | Features | Length | Diameter - Outside | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR41AB45-1612AI TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Aluminum | - | Aluminum Alloy | - | - | - | Bulk | 2011 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | - | - | - | 16 17 | Non-Compliant | Cadmium | - | 15/16-20 UNEF | 15.2 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 45° | - | Tinel Lock | - | 1.213 (30.80mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() 97-3057-1016 Amphenol Industrial Operations | 1980 | - | Datasheet | 12 Weeks | - | Cable | - | - | Zinc Die Cast | Aluminium | - | - | - | 2000 | 97 | Active | 1 (Unlimited) | - | Cable Clamp | 125°C | -55°C | Olive | - | YES | NO | NO | Straight | - | - | - | MIL-DTL-5015 | 24 28 | - | Chromate | 0.938 (23.83mm) | 1 7/16-18 | 23.8 mm | 5 pcs - 3 pc Cable Clamp, 2 Screws | 180° | - | Clamp Screws | 25.78mm | - | No | Unknown | Non-RoHS Compliant | Contains Lead | IP67 | ||
![]() TXR41AB00-2410AI TE Connectivity Aerospace, Defense and Marine | 12 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Aluminum | - | Aluminum Alloy | - | NOT SPECIFIED | - | Bulk | 2011 | TXR | Active | - | EAR99 | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | 8536.69.80.00 | - | - | - | - | Shielded | - | not_compliant | - | 24 25 | Non-Compliant | Cadmium | - | 1 7/16-18 UNEF | 12.7 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | - | Tinel Lock | - | 1.720 (43.70mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() HEX40L-KC-90-09-A1-1 TE Connectivity Raychem Cable Protection | 50 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | Stainless Steel | - | - | - | - | 2012 | HexaShield | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | 9 A | Compliant | Electroless Nickel | - | M12x1 | - | 5 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 1 Star | 90° | - | Clamping Nut | - | 0.748 (19.00mm) | - | - | RoHS Compliant | - | - | ||
![]() M85049/88-13W03 Amphenol PCD | 79 |
| Datasheet | 10 Weeks | - | - | - | Aluminium | Aluminum Alloy | - | - | - | - | 2012 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Backshell, Banding | - | - | Olive Drab | - | - | - | - | - | Unshielded | - | unknown | MIL-DTL-38999 | 13 C | - | Cadmium | 0.450 (11.43mm) | - | - | - | 180° | - | Self Locking | - | 1.156 (29.36mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() M85049/52S8N Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | - | Cable | - | - | Aluminum Alloy | Aluminium | - | - | - | 2012 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Silver | - | - | - | - | - | Unshielded | - | - | MIL-DTL-5015 | 8 | - | Electroless Nickel | 0.125 ~ 0.204 (3.18mm ~ 5.18mm) | - | - | - | 180° | - | Clamp Screws, Self-Locking | - | 0.885 (22.48mm) | - | - | RoHS Compliant | - | - | ||
![]() M85049/52-1-20N Amphenol PCD | 210 | - | Datasheet | 10 Weeks | - | Cable | Aluminum | - | Aluminum Alloy | Aluminium | - | - | - | 2008 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Silver | - | - | - | - | Straight | Unshielded | - | - | MIL-DTL-5015 | 20 | - | Electroless Nickel | 0.580 ~ 0.830 (14.73mm ~ 21.08mm) | 1 3/16-18 UNEF | 21.11 mm | - | 180° | - | Clamp Screws | - | 1.350 (34.29mm) | - | Unknown | RoHS Compliant | - | - | ||
![]() TXR21AB00-1210AI TE Connectivity Raychem Cable Protection | 2405 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | Aluminum Alloy | - | - | - | Bulk | 2011 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | - | - | - | 12 | Non-Compliant | Cadmium | - | 11/16-24 UNEF | 12.7 mm | 8 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 2 Screws, 1 Tinel Ring | 180° | - | Tinel Lock | - | 0.970 (24.65mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() M85049/60-1A14 Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | Aluminum | - | - | - | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | - | Black | - | - | - | - | - | Unshielded | - | - | MIL-DTL-5015 | 14 | - | Anodized | 0.565 (14.35mm) | 7/8-20 UNEF | - | - | 180° | - | - | - | 0.980 (24.90mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() 208M722-19B16 TE Connectivity Raychem Cable Protection | 7 |
| Datasheet | 15 Weeks | - | - | - | - | Aluminum Alloy | - | - | - | Bulk | 2013 | 208M7 | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | - | Shielded | Environment Resistant | - | - | 23 H | Non-Compliant | Cadmium | - | M34x1 | 203 mm | - | 180° | - | Termination Ring | - | 1.575 (40.00mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() M85049/49-2-14N Amphenol PCD | In Stock |
| Datasheet | 12 Weeks | - | Cable | Aluminum | - | Aluminum Alloy | Aluminium | - | - | - | 2008 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Silver | - | - | - | - | Straight | Unshielded | - | - | MIL-DTL-38999 | 14 15 | - | Electroless Nickel | 0.260 ~ 0.457 (6.60mm ~ 11.61mm) | - | 12.09 mm | - | 180° | - | Clamp Screws | - | 1.100 (27.94mm) | - | Unknown | RoHS Compliant | - | - | ||
![]() M85049/90-21W02 Amphenol PCD | 10 |
| Datasheet | 12 Weeks | - | - | - | Aluminium | Aluminum Alloy | - | - | - | - | 2012 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Backshell, Banding | - | - | Olive Drab | - | - | - | - | - | Unshielded | - | unknown | MIL-DTL-38999 | 21 G | - | Cadmium | 0.640 (16.26mm) | - | - | - | 90° | - | Self Locking | - | 1.641 (41.68mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() TXR41AB90-1810AI TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | Aluminum Alloy | - | - | - | Bulk | 2015 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | - | - | - | 18 19 | Non-Compliant | Cadmium | - | 1 1/16-18 UNEF | 12.7 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | - | Tinel Lock | - | 1.343 (34.10mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR41AB45-2414AI TE Connectivity Raychem Cable Protection | 2450 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | Aluminum Alloy | - | - | - | Bulk | 2011 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | - | - | - | 24 25 | Non-Compliant | Cadmium | - | 1 7/16-18 UNEF | 17.8 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 45° | - | Tinel Lock | - | 1.720 (43.70mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR41AB90-2216AI2 TE Connectivity Raychem Cable Protection | 2012 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Aluminum Alloy | - | NOT SPECIFIED | - | - | 2011 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | - | - | - | 22 23 | Non-Compliant | Cadmium | - | 1 5/16-18 UNEF | 17.8 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | - | Tinel Lock | - | 1.594 (40.49mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR41AB90-1208BI TE Connectivity Raychem Cable Protection | 2897 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Aluminum Alloy | - | - | - | Bulk | 2015 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | - | - | - | 12 13 | Non-Compliant | Cadmium | - | 11/16-24 UNEF | 10.2 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | - | Tinel Lock | - | 0.965 (24.50mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() M85049/38S11W Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | - | Aluminum | - | - | 11 | - | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | - | - | Olive | - | YES | NO | NO | Straight | Unshielded | - | not_compliant | MIL-DTL-38999 | 11 | - | Cadmium Nickel | 0.153 ~ 0.234 (3.89mm ~ 5.94mm) | M15x1 | - | 5 pcs - 3 pc Cable Clamp, 2 Screws | 180° | STRAIN RELIEF | Clamp Screws, Self-Locking | - | 0.984 (25.00mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() TXR18AB90-2414AI TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Aluminum Alloy | - | NOT SPECIFIED | - | - | 2015 | TXR | Active | - | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Unshielded | - | - | - | 24 | Non-Compliant | Cadmium | - | 1 3/8-18 UNEF | 17.8 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 90° | - | Tinel Lock | - | 1.717 (43.60mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR40AB90-1404AI TE Connectivity Aerospace, Defense and Marine | 2853 |
| Datasheet | 22 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Aluminum | - | Aluminum Alloy | Aluminium | - | - | Bulk | 2011 | TXR | Active | - | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | Environment Resistant | - | MIL-DTL-38999 | 15 D | Non-Compliant | Cadmium | - | M22x1 | 5.1 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | - | Tinel Lock | - | 1.142 (29.00mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR15AB45-1608AI TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Aluminum Alloy | - | NOT SPECIFIED | - | - | 2011 | TXR | Active | - | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | - | - | - | 24 28 | Non-Compliant | Cadmium | - | 1 7/16-18 UNEF | 10.2 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 45° | - | Tinel Lock | - | 1.780 (45.20mm) | - | - | Non-RoHS Compliant | Not Applicable | - |