- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Shell Material | Material | Body Material | Contact Finish Mating | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Military Standard | Shell Size - Insert | Approval Agency | Number of Contacts | ELV | Plating | Cable Opening | Thread Size | Wire/Cable Diameter | Includes | Cable Exit | Assembly Item Name | Used With | Military Connector Accessory Name | Associated Mil-Specs | Features | Diameter | Length | Diameter - Outside | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M85049/51S12N Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | - | Cable | Aluminum | - | Aluminum Alloy | Aluminium | - | - | - | - | - | 2008 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | - | Cable Clamp | - | - | Silver | - | - | - | - | - | Unshielded | - | - | MIL-DTL-5015 | 7 12 | - | - | - | Electroless Nickel | 0.291 ~ 0.416 (7.39mm ~ 10.57mm) | - | 10.57 mm | - | 90° | - | - | - | - | Clamp Screws, Self-Locking | - | - | 1.135 (28.83mm) | - | Unknown | RoHS Compliant | - | - | ||
![]() 192900-0343 ITT Cannon, LLC | 4 |
| - | 12 Weeks | - | Cable | - | - | Plastic | - | - | 105°C | -55°C | - | - | 2001 | Trident Neptune | Active | - | - | - | Backshell, Cable Clamp | - | - | Black | - | NO | NO | NO | Straight | Unshielded | - | - | - | 16 | CSA, UL | 19 | - | - | 0.669 (17.00mm) | - | 17 mm | - | 180° | CLAMPING ITEM | TNM CIRCULAR CONNECTOR | - | - | Clamp Screws | 30.2mm | 67.1mm | 1.189 (30.20mm) | No | No SVHC | RoHS Compliant | - | - | ||
![]() 209M420-19B TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Aluminum | - | Aluminum Alloy | Aluminium | NOT SPECIFIED | 150°C | -65°C | - | Bulk | 2013 | 209M4 | Active | Not Applicable | EAR99 | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | 8536.69.80.00 | - | - | - | - | Unshielded | Environment Resistant | not_compliant | MIL-DTL-38999 | 21 G | - | - | Non-Compliant | Cadmium | - | M31x1 | 23.29 mm | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | - | - | - | - | 1.457 (37.00mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() JL04-1012CK(06)-R JAE Electronics | 1000 |
| Datasheet | 14 Weeks | - | - | Aluminum | Aluminium | Aluminum Alloy | - | - | - | - | - | - | 2006 | JL04V | Active | 1 (Unlimited) | - | - | Cable Clamp | - | - | Black | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | 10 12 | - | - | - | Zinc | 0.236 (6.00mm) | 5/8-24 UNEF-2B | - | 9 pcs - 3 pc Cable Clamp, 1 Bushing, 2 Screws, 3 Washers | 180° | - | - | - | - | Bushing, Clamp Screws, Washers | - | - | 0.811 (20.60mm) | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() TX54AB00-1210 TE Connectivity Aerospace, Defense and Marine | 2778 |
| Datasheet | 16 Weeks | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | 2015 | TXR | Active | - | - | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | - | Unshielded | - | - | - | 7 12 12S | - | - | - | Cadmium | - | 3/4-20 UNEF | - | 3 Pcs - 2 pc Backshell, 1 O-Ring | 180° | - | - | - | - | Tinel Lock | - | - | 0.854 (21.70mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() M85049/51S12W Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | - | Aluminum | - | - | - | - | - | Bulk | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | - | Cable Clamp | - | - | Olive | - | - | - | - | Right Angle | Unshielded | - | not_compliant | MIL-DTL-5015 | 12 | - | - | - | Cadmium Nickel | 0.291 ~ 0.416 (7.39mm ~ 10.57mm) | 3/4-20 UNEF | - | - | 90° | - | - | - | - | Clamp Screws, Self-Locking | - | - | 1.135 (28.83mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() TXR54AB00-2214AI2 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Aluminum Alloy | - | NOT SPECIFIED | - | - | - | - | 2011 | TXR | Active | 1 (Unlimited) | EAR99 | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | 8536.69.80.00 | - | - | - | - | Shielded | - | not_compliant | - | 22 | - | - | Non-Compliant | Cadmium | - | 1 5/16-18 UNEF | 17.8 mm | 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring | 180° | - | - | - | - | Tinel Lock | - | - | 1.468 (37.29mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR40AB45-0804BI TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Aluminum | - | Aluminum Alloy | Aluminium | - | - | - | - | Bulk | 2011 | TXR | Active | 1 (Unlimited) | - | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | Environment Resistant | - | MIL-DTL-38999 | 9 A | - | - | Non-Compliant | Cadmium | - | M12x1 | 5.1 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 45° | - | - | - | - | Tinel Lock | - | - | 0.709 (18.00mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() M85049/56-12N Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | - | Aluminum | - | - | - | - | - | Bulk | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | - | Cable Clamp | - | - | Silver | - | - | - | - | - | Unshielded | - | - | MIL-DTL-38999 | 12 | - | - | - | Electroless Nickel | 0.506 (12.85mm) | 11/16-24 UNEF | - | - | 180° | - | - | - | - | - | - | - | 1.000 (25.40mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() TXR54AB00-1406AI2J TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Aluminum Alloy | - | - | - | - | - | - | 2011 | TXR | Active | - | - | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | - | - | - | 12 14 14S | - | - | - | Cadmium | - | 7/8-20 UNEF | 7.6 mm | 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring | 180° | - | - | - | - | Chain Attachment, Tinel Lock | - | - | 0.980 (24.90mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() TXR21AB00-1006BI TE Connectivity Raychem Cable Protection | 29 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Aluminum Alloy | Aluminium | - | - | - | - | Bulk | 2015 | TXR | Active | 1 (Unlimited) | - | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | - | - | MIL-DTL-26482 | 10 | - | - | Non-Compliant | Cadmium | - | 9/16-24 UNEF | 7.6 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | - | - | - | - | Tinel Lock | - | - | 0.848 (21.55mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() M85049/38S15W Amphenol PCD | 2 |
| Datasheet | 10 Weeks | - | Cable | Aluminum | - | Aluminum Alloy | Aluminium | - | - | - | - | - | 2008 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | - | Cable Clamp | - | - | Olive | - | - | - | - | Straight | Unshielded | - | - | MIL-DTL-38999 | 15 | - | - | - | Cadmium Nickel | 0.260 ~ 0.460 (6.60mm ~ 11.68mm) | - | 11.61 mm | - | 180° | - | - | - | - | Clamp Screws, Self-Locking | - | - | 1.280 (32.51mm) | No | Unknown | Non-RoHS Compliant | - | - | ||
![]() M85049/3712W04L Glenair | In Stock | - | Datasheet | 3 Weeks | - | Clamp | - | Aluminium | Aluminum | - | - | - | - | - | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | - | Backshell, Cable Clamp | - | - | Olive | - | - | - | - | - | Shielded | - | - | MIL-DTL-38999 | 12 | - | - | - | Cadmium Nickel | - | 11/16-24 UNEF | - | - | 90° | - | - | - | - | Clamp Screws, Encapsulating Hole | - | - | 1.000 (25.40mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() 204M224-19B16 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Aluminum | - | Aluminum Alloy | Aluminium | NOT SPECIFIED | - | - | - | - | 2013 | 204M2 | Active | - | - | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | - | Shielded | - | not_compliant | - | 24 25 | - | - | Non-Compliant | Cadmium | - | 1 7/16-18 UNEF | 203 mm | - | 90° | - | - | - | - | Termination Ring | 44.5mm | - | 1.720 (43.70mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR41AB00-0804BI TE Connectivity Aerospace, Defense and Marine | 95 | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Aluminum | - | Aluminium | - | - | - | - | - | Bulk | 2011 | - | Active | - | - | CIRCULAR CONNECTOR ADAPTER | - | 175°C | -65°C | Green | - | - | - | - | Straight | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 5.1 mm | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() M85049/52S18N Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | - | Aluminum | - | - | - | - | - | Bulk | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | - | Cable Clamp | - | - | Silver | - | - | - | - | - | Unshielded | - | - | MIL-DTL-5015 | 18 | - | - | - | Electroless Nickel | 0.518 ~ 0.706 (13.16mm ~ 17.93mm) | 1 1/16-18 UNEF | - | - | 180° | - | - | - | - | Clamp Screws, Self-Locking | - | - | 1.510 (38.35mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() 201M124-19B TE Connectivity Raychem Cable Protection | 15 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 days ago) | Cable | Aluminum | - | Aluminum Alloy | Aluminium | - | - | - | - | Bulk | 2015 | 201M1 | Active | 1 (Unlimited) | - | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | - | Unshielded | - | - | - | 24 | - | - | Non-Compliant | Cadmium | - | 1 7/16-18 UNEF | - | - | 180° | - | - | - | - | - | - | - | 1.590 (40.39mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR54AB00-1405AIS-CS8974 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 26 Weeks | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | 2015 | TXR | Active | - | - | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | - | Shielded | - | - | - | 12 14 14S | - | - | - | Cadmium | - | 7/8-20 UNEF | - | 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring | 180° | - | - | - | - | Self Locking, Tinel Lock | - | - | 1.102 (28.00mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() M85049/52S20N Glenair | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | - | Aluminum | - | - | - | - | 20 | Bulk | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | - | Cable Clamp | - | - | Silver | - | YES | NO | NO | - | Unshielded | - | - | MIL-DTL-5015 | 20 | - | - | - | Electroless Nickel | 0.581 ~ 0.831 (14.76mm ~ 21.11mm) | 1 3/16-18 UNEF | - | - | 180° | - | - | STRAIN RELIEF | MIL-DTL-26482, MIL-DTL-83723 | Clamp Screws, Self-Locking | - | - | 1.635 (41.53mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() TXR21AB00-1807AI TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Aluminum Alloy | - | NOT SPECIFIED | - | - | - | - | 2011 | TXR | Active | - | - | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | - | - | - | 18 | - | - | Non-Compliant | Cadmium | - | 1 1/16-18 UNEF | 8.9 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | - | - | - | - | Tinel Lock | - | - | 1.352 (34.35mm) | - | - | Non-RoHS Compliant | Not Applicable | - |