- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Shell Material | Material | Body Material | Contact Finish Mating | Insulation Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Military Standard | Shell Size - Insert | Approval Agency | Insulation Resistance | ELV | Plating | Cable Opening | Thread Size | Wire/Cable Diameter | Includes | Cable Exit | Assembly Item Name | Military Connector Accessory Name | Associated Mil-Specs | Features | Diameter | Length | Diameter - Outside | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR40AC00-2410AI TE Connectivity Aerospace, Defense and Marine | 40 | - | - | 14 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Aluminum Alloy | - | NOT SPECIFIED | - | - | 2011 | TXR | - | Active | - | - | Backshell, Heat Shrink Adapter | 200°C | -65°C | Silver | - | - | - | - | - | Shielded | Environment Resistant | - | - | - | 25 J | - | - | Compliant | Electroless Nickel | - | M37x1 | 12.7 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | - | - | - | Tinel Lock | - | - | 1.713 (43.50mm) | - | - | - | RoHS Compliant | - | - | - | ||
![]() TXR21AB45-1410AI TE Connectivity Aerospace, Defense and Marine | 2805 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | - | Aluminum Alloy | - | NOT SPECIFIED | - | - | 2005 | TXR | - | Active | - | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | - | - | - | - | 14 | - | - | Non-Compliant | Cadmium | - | 13/16-20 UNEF | 12.7 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 45° | - | - | - | Tinel Lock | - | - | 1.089 (27.65mm) | - | - | - | Non-RoHS Compliant | - | Not Applicable | - | ||
![]() M85049/88-25N02 Amphenol PCD | 22 | - | Datasheet | 10 Weeks | - | - | - | Aluminium | Aluminum Alloy | - | - | - | - | 2012 | Military, SAE AS85049 | - | Active | 1 (Unlimited) | - | Backshell, Banding | - | - | Silver | - | - | - | - | - | Unshielded | - | - | unknown | MIL-DTL-38999 | 25 J | - | - | - | Electroless Nickel | 0.760 (19.30mm) | - | - | - | 180° | - | - | - | Self Locking | - | - | 1.891 (48.03mm) | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() TXR54AC90-1208BI TE Connectivity Raychem Cable Protection | 2891 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Aluminum Alloy | - | - | - | Bulk | 2011 | TXR | - | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 200°C | -65°C | Silver | - | - | - | - | - | Shielded | - | - | - | - | 7 12 12S | - | - | Compliant | Electroless Nickel | - | 3/4-20 UNEF | 10.2 mm | 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring | 90° | - | - | - | Tinel Lock | - | - | 0.854 (21.70mm) | - | - | - | RoHS Compliant | - | Not Applicable | - | ||
![]() TX54AB00-1206-CS8117 TE Connectivity Aerospace, Defense and Marine | 6 |
| Datasheet | 14 Weeks | - | - | - | - | Aluminum Alloy | - | - | - | - | 2015 | TXR | - | Active | - | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | - | Unshielded | - | - | - | - | 7 12 12S | - | - | - | Cadmium | - | 3/4-20 UNEF | - | 1 pc - 1 Backshell | 180° | - | - | - | Tinel Lock | - | - | 0.854 (21.70mm) | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() HEX40-AC-90-19-A7-1-DS TE Connectivity Raychem Cable Protection | 2961 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Aluminum Alloy | - | - | - | - | 2012 | HexaShield | - | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | 19 F | - | - | Compliant | Electroless Nickel | - | M28x1 | - | 5 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 1 Star | 90° | - | - | - | Clamping Nut | - | - | 1.457 (37.00mm) | - | - | - | RoHS Compliant | - | Not Applicable | - | ||
![]() HEX40-AC-00-21-A9-3 TE Connectivity Raychem Cable Protection | 2796 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | Aluminum Alloy | - | - | - | - | 2011 | HexaShield | - | Active | 1 (Unlimited) | - | Backshell, Banding | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | 21 G | - | - | - | Electroless Nickel | - | M31x1 | - | 6 pcs - 1 Backshell, 1 Bandstrap, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 1 Star | 180° | - | - | - | Bandstrap | - | - | 1.516 (38.50mm) | - | - | - | RoHS Compliant | - | - | - | ||
![]() HEX40-AC-45-15-A5-1 TE Connectivity Raychem Cable Protection | 2504 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Aluminum Alloy | - | - | - | Bulk | 2012 | HexaShield | - | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | 15 D | - | - | Compliant | Electroless Nickel | - | M22x1 | - | 5 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 1 Star | 45° | - | - | - | Clamping Nut | - | - | 1.201 (30.50mm) | - | - | - | RoHS Compliant | - | - | - | ||
![]() TXR21AB00-1816AI TE Connectivity Aerospace, Defense and Marine | 2740 |
| Datasheet | 26 Weeks | - | - | - | - | Aluminum Alloy | - | - | - | - | 2011 | TXR | - | Active | - | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | - | Shielded | - | - | - | - | 18 | - | - | - | Cadmium | - | 1 1/16-18 UNEF | - | 8 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 2 Screws, 1 Tinel Ring | 180° | - | - | - | Tinel Lock | - | - | 1.352 (34.35mm) | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() TR10AHC1N ITT Cannon, LLC | 490 |
| - | 11 Weeks | - | Clamp | - | - | Polyamide (PA), Nylon | - | - | Nylon | - | 2011 | Trident Ringlock (TR) | yes | Active | Not Applicable | - | Backshell, Cable Clamp | - | - | Black | - | - | - | - | - | Unshielded | IP65 - Dust Tight, Water Resistant | 18.8mm | - | - | 10 | - | 5GOhm | - | - | 0.438 (11.12mm) | - | 11.1 mm | 9 pcs - 1 Backshell, 2 pc Cable Clamp, 1 Grommet, 1 O-Ring, 2 Screws, 2 Washers | 180° | - | - | - | Clamp Screws, Grommet | 18.796mm | 76.5mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() M85049/51S8W Amphenol PCD | In Stock | - | Datasheet | - | - | Cable | - | - | Aluminum Alloy | Aluminium | - | - | - | 2010 | Military, SAE AS85049 | - | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Olive Drab | - | - | - | - | - | Unshielded | - | - | - | MIL-DTL-5015 | 8 | - | - | - | Cadmium | 0.125 ~ 0.204 (3.18mm ~ 5.18mm) | - | - | - | 90° | - | - | - | Clamp Screws, Self-Locking | - | - | 0.885 (22.48mm) | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() TXR41AB00-1610BI TE Connectivity Raychem Cable Protection | 2867 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Aluminum | - | Aluminum Alloy | - | - | - | - | 2013 | TXR | - | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | - | - | - | - | 16 17 | - | - | Non-Compliant | Cadmium | - | 15/16-20 UNEF | 12.7 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | - | - | - | Tinel Lock | - | - | 1.213 (30.80mm) | - | - | - | Non-RoHS Compliant | - | Not Applicable | - | ||
![]() M85049/11-17N Glenair | In Stock | - | Datasheet | 3 Weeks | - | Clamp | - | Aluminium | Aluminum | - | - | - | - | 2012 | Military, SAE AS85049 | - | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | - | - | Silver | - | - | - | - | - | Unshielded | Environment Resistant | - | - | MIL-DTL-5015 | 14 | - | - | - | Electroless Nickel | 0.350 ~ 0.575 (8.89mm ~ 14.60mm) | 7/8-20 UNEF | - | - | 180° | - | - | - | Clamp Screws | - | - | 0.984 (25.00mm) | - | - | - | Non-RoHS Compliant | - | - | Environment Resistant | ||
![]() TXR54AB00-1210AI TE Connectivity Raychem Cable Protection | 2698 | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Aluminum | - | Aluminum Alloy | - | NOT SPECIFIED | - | - | 2011 | TXR | - | Active | 1 (Unlimited) | EAR99 | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | 8536.69.80.00 | - | - | - | - | Shielded | - | - | not_compliant | - | 7 12 12S | - | - | Non-Compliant | Cadmium | - | 3/4-20 UNEF | 12.7 mm | 5 pcs - 2 pc Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | - | - | - | Tinel Lock | - | - | 0.854 (21.70mm) | - | - | - | Non-RoHS Compliant | - | Not Applicable | - | ||
![]() M85049/89-15P03 Glenair | In Stock | - | Datasheet | 5 Weeks | - | - | - | Aluminium | Aluminum | - | - | - | Bulk | 2004 | Military, SAE AS85049 | - | Discontinued | 1 (Unlimited) | - | Backshell, Banding | - | - | Olive | - | - | - | - | - | Unshielded | - | - | not_compliant | MIL-DTL-38999 | 15 | - | - | - | Cadmium Nickel | 0.562 (14.27mm) | M22x1 | - | - | 45° | - | - | - | Detented, Sealant Strips | - | - | 1.280 (32.51mm) | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() M85049/1915W04 Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | Aluminum | - | - | - | - | 2004 | Military, SAE AS85049 | - | Discontinued | 1 (Unlimited) | EAR99 | Backshell, Cable Clamp | - | - | Olive | 8536.30.80.00 | - | - | - | - | Shielded | Environment Resistant | - | not_compliant | - | 15 | - | - | - | Cadmium | - | M22x1 | - | - | 180° | - | - | - | Clamp Screws | - | - | 1.100 (27.94mm) | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() M85049/38-17N Amphenol PCD | 2200 | - | Datasheet | 10 Weeks | - | - | - | - | Aluminum Alloy | - | - | - | - | 2008 | Military, SAE AS85049 | - | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Silver | - | - | - | - | - | - | - | - | - | - | 17 | - | - | - | Electroless Nickel | 0.280 ~ 0.610 (7.11mm ~ 15.49mm) | - | - | - | 180° | - | - | - | Clamp Screws | - | - | 1.410 (35.81mm) | - | - | - | RoHS Compliant | - | - | - | ||
![]() JR21WCC-14(71) Hirose Electric Co Ltd | 1 | - | Datasheet | 8 Weeks | - | Cable | - | - | Aluminum Alloy, Brass, Zinc Alloy | - | - | - | - | 2004 | JR-W | yes | Obsolete | 1 (Unlimited) | - | Cable Clamp | - | - | Black | - | NO | NO | NO | - | - | IP67 - Dust Tight, Waterproof | - | unknown | - | 21 | UL | - | - | Chrome | 0.551 (14.00mm) | M24x0.75 | - | 5 pcs - 1 Cable Clamp, 1 Gasket, 2 Screws, 1 Washer | 180° | CLAMPING ITEM | - | - | Clamp Screws, Gasket, Washer | - | - | 1.062 (26.97mm) | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() MS3417-12N Glenair | In Stock | - | - | - | - | Cable | - | - | Aluminum | - | - | - | - | 2004 | Military, SAE AS85049 | - | Discontinued | 1 (Unlimited) | - | Cable Clamp | - | - | Silver | - | YES | NO | NO | Straight | Unshielded | - | - | - | MIL-DTL-5015 | 12 | - | - | - | Electroless Nickel | 0.291 ~ 0.416 (7.39mm ~ 10.57mm) | 3/4-20 UNEF | 10.6 mm | - | 180° | - | STRAIN RELIEF | MIL-DTL-26482, MIL-DTL-83723 | Clamp Screws | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | - | ||
![]() 10-552681-239 Amphenol Aerospace Operations | In Stock | - | Datasheet | 2 Weeks | - | Clamp | - | - | Aluminum Alloy | - | - | - | Bulk | 2006 | MIL-DTL-38999 Series III, Tri-Start™ TV | - | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Olive Drab | - | - | - | - | - | Unshielded | - | - | - | - | 23 H | - | - | - | Cadmium | 0.348 ~ 0.703 (8.83mm ~ 17.86mm) | M34x1 | - | - | 180° | - | - | - | Strain Relief | - | - | 1.488 (37.80mm) | - | No | - | Non-RoHS Compliant | - | - | - |