- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Body Material | Contact Finish Mating | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Military Standard | Shell Size - Insert | Empty Shell | ELV | Plating | Cable Opening | Thread Size | Wire/Cable Diameter | Includes | Cable Exit | Features | Length | Diameter - Outside | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR41AB00-2014BI TE Connectivity Raychem Cable Protection | 22 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Aluminum Alloy | - | - | - | - | Bulk | 2015 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 20 21 | - | Non-Compliant | Cadmium | - | 1 3/16-18 UNEF | 17.8 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | - | 1.468 (37.29mm) | - | - | Non-RoHS Compliant | Not Applicable | ||
![]() M85049/1-6B Glenair | In Stock | - | Datasheet | 5 Weeks | - | Cable | - | Aluminum | - | - | - | - | - | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | - | - | Olive | - | - | - | - | - | - | - | - | Unshielded | - | - | not_compliant | MIL-DTL-5015 | 14 14S | - | - | Cadmium Nickel | 0.440 (11.18mm) | 3/4-20 UNEF | - | - | 180° | Clamp Screws | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AN3057-16 Amphenol Industrial Operations | In Stock | - | Datasheet | 10 Weeks | - | - | Metal | - | - | - | - | - | - | 2000 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.8 mm | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() M85049/52S8W Amphenol PCD | In Stock |
| Datasheet | 12 Weeks | - | Cable | Aluminum | Aluminum Alloy | Aluminium | - | - | - | - | 2006 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Olive Drab | - | - | - | - | - | - | - | - | Unshielded | - | - | - | MIL-DTL-5015 | 8 | - | - | Cadmium | 0.125 ~ 0.204 (3.18mm ~ 5.18mm) | - | - | - | 180° | Clamp Screws, Self-Locking | - | 0.885 (22.48mm) | No | - | Non-RoHS Compliant | - | ||
![]() TXR21AB90-2216AI TE Connectivity Raychem Cable Protection | 2503 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Aluminum Alloy | - | - | - | - | Bulk | 2011 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 22 | - | Non-Compliant | Cadmium | - | 1 5/16-18 UNEF | 20.32 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 90° | Tinel Lock | - | 1.596 (40.55mm) | - | - | Non-RoHS Compliant | Not Applicable | ||
![]() TX40AB00-1805 TE Connectivity Aerospace, Defense and Marine | 2057 |
| Datasheet | 15 Weeks | - | - | - | Aluminum Alloy | - | - | - | - | - | 2015 | TXR | Active | - | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | - | - | - | - | Unshielded | Environment Resistant | - | - | - | 19 F | - | - | Cadmium | - | M28x1 | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | - | 1.398 (35.50mm) | - | - | Non-RoHS Compliant | - | ||
![]() TXR21AB90-1208BI TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Aluminum Alloy | Aluminium | - | - | - | Bulk | 2015 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | Shielded | - | - | - | MIL-DTL-26482 | 12 | - | Non-Compliant | Cadmium | - | 11/16-24 UNEF | 10.2 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 90° | Tinel Lock | - | 0.970 (24.65mm) | - | - | Non-RoHS Compliant | Not Applicable | ||
![]() TXR18AB00C1104AI TE Connectivity Raychem Cable Protection | 2992 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Aluminum Alloy | - | - | - | - | - | 2011 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 10SL | - | Non-Compliant | Cadmium | - | 9/16-24 UNEF | 5.1 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | Tinel Lock | - | 0.850 (21.59mm) | - | - | Non-RoHS Compliant | Not Applicable | ||
![]() A8504952124A Amphenol PCD | 49 |
| - | 10 Weeks | - | Cable | - | Aluminum Alloy | - | - | - | - | - | - | SAE AS85049 | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | Anodized | 0.710 ~ 1.080 (18.03mm ~ 27.43mm) | 1 7/16-18 UNEF | - | - | 180° | Clamp Screws | - | 1.590 (40.39mm) | - | - | RoHS Compliant | - | ||
![]() M85049/69-9W Amphenol PCD | 396 |
| Datasheet | 8 Weeks | - | - | - | Aluminum Alloy | Aluminium | - | - | - | - | 2012 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | - | - | - | - | Unshielded | - | - | - | MIL-DTL-38999 | 9 A | - | - | Cadmium | 0.250 (6.35mm) | - | - | - | 180° | - | - | 0.750 (19.05mm) | - | - | Non-RoHS Compliant | - | ||
![]() M85049/51-1-14A Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | Aluminum | - | - | - | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | - | - | unknown | MIL-DTL-5015 | 14 | - | - | Anodized | 0.351 ~ 0.476 (8.92mm ~ 12.09mm) | 7/8-20 UNEF | - | - | 90° | Clamp Screws | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 10-101980-143 Amphenol Industrial Operations | 60 | - | Datasheet | 16 Weeks | - | Cable | - | Metal | - | - | - | - | - | 2006 | MIL-DTL-26482 Series I | Active | 1 (Unlimited) | - | Cable Clamp | 125°C | -55°C | Olive Drab | - | - | - | - | - | - | - | Straight | - | - | 28.57mm | - | MIL-DTL-26482 | 14 | - | - | Cadmium | 0.552 (14.02mm) | 7/8-20 UNEF | - | - | 180° | Clamp Screws, Strain Relief | 13.9954mm | 0.910 (23.11mm) | No | - | Non-RoHS Compliant | - | ||
![]() M85049/38-25A Amphenol PCD | 57 | - | Datasheet | 12 Weeks | - | Cable | - | Aluminum Alloy | Aluminium | - | - | - | - | 2006 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Black | - | - | - | - | - | - | - | Straight | Unshielded | - | - | - | MIL-DTL-38999 | 25 J | - | - | Anodized | 0.418 ~ 0.853 (10.62mm ~ 21.67mm) | - | 21.67 mm | - | 180° | Strain Relief | - | 1.750 (44.45mm) | No | Unknown | RoHS Compliant | - | ||
![]() TXR40AB90-1810BI TE Connectivity Raychem Cable Protection | 2432 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Aluminum Alloy | - | - | - | - | Bulk | 2011 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | Shielded | Environment Resistant | - | - | - | 19 F | - | Non-Compliant | Cadmium | - | M28x1 | 12.7 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | Tinel Lock | - | 1.398 (35.50mm) | - | - | Non-RoHS Compliant | Not Applicable | ||
![]() ASR9-1939 Amphenol Industrial Operations | 388 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | 2014 | AT Series™ | Active | 1 (Unlimited) | - | Backshell | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 1 3/8-18 UNEF-2A | - | - | 180° | Tie Wrap Holder | - | - | - | Unknown | RoHS Compliant | - | ||
![]() CL3796-000 TE Connectivity Aerospace, Defense and Marine | 22 |
| Datasheet | 26 Weeks | - | - | - | Aluminum Alloy | - | - | - | - | - | 2011 | TXR | Active | - | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 24 | - | - | Cadmium | - | 1 7/16-18 UNEF | - | 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring | 180° | Chain Attachment, Tinel Lock | - | 1.590 (40.39mm) | - | - | Non-RoHS Compliant | - | ||
![]() TXR21AB90-1608AI TE Connectivity Raychem Cable Protection | 2080 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Aluminum Alloy | - | - | - | - | Bulk | 2011 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 16 | - | Non-Compliant | Cadmium | - | 15/16-20 UNEF | 10.2 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 90° | Tinel Lock | - | 1.222 (31.05mm) | - | - | Non-RoHS Compliant | Not Applicable | ||
![]() TXR40AC00-0806AI TE Connectivity Aerospace, Defense and Marine | 2936 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Aluminum | Aluminum Alloy | Aluminium | NOT SPECIFIED | - | - | - | 2011 | TXR | Active | - | EAR99 | Backshell, Heat Shrink Adapter | 200°C | -65°C | Silver | 8536.69.80.00 | - | - | - | - | - | - | - | Shielded | Environment Resistant | - | - | MIL-DTL-38999 | 9 A | - | Compliant | Electroless Nickel | - | M12x1 | 7.6 mm | 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring | 180° | Tinel Lock | - | 0.709 (18.00mm) | - | - | RoHS Compliant | - | ||
![]() TXR40AB00-1206AI TE Connectivity Aerospace, Defense and Marine | 16 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Aluminum | Aluminum Alloy | Aluminium | NOT SPECIFIED | - | - | - | 2002 | TXR | Active | Not Applicable | EAR99 | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | 8536.69.80.00 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | Shielded | Environment Resistant | - | not_compliant | MIL-DTL-81511 | 13 C | NO | Non-Compliant | Cadmium | - | M18x1 | 7.6 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | - | 0.965 (24.50mm) | - | Unknown | Non-RoHS Compliant | Not Applicable | ||
![]() TXR54AB00-1206AI TE Connectivity Aerospace, Defense and Marine | 100 | - | Datasheet | 26 Weeks | - | - | - | Aluminum Alloy | - | NOT SPECIFIED | 175°C | -65°C | - | 2011 | TXR | Active | Not Applicable | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | - | - | - | - | Shielded | - | - | not_compliant | - | 7 12 12S | - | - | Cadmium | - | 3/4-20 UNEF | - | 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring | 180° | Tinel Lock | - | 0.854 (21.70mm) | - | - | Non-RoHS Compliant | - |