- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Shell Material | Material | Body Material | Contact Finish Mating | Shell Sizes | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Shielding | Ingress Protection | Reach Compliance Code | Military Standard | Shell Size - Insert | ELV | Plating | Cable Opening | Thread Size | Wire/Cable Diameter | Includes | Cable Exit | Features | Diameter - Outside | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M85049/78-21W05 Amphenol PCD | In Stock | - | Datasheet | 9 Weeks | - | Clamp | - | Aluminium | Aluminum Alloy | - | - | - | - | 2014 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Backshell, Cable Clamp | - | - | Olive Drab | - | - | - | - | Shielded | Environment Resistant | - | MIL-DTL-38999 | 21 G | - | Cadmium | 0.500 ~ 0.625 (12.70mm ~ 15.88mm) | - | - | - | 45° | Clamp Screws | 1.550 (39.37mm) | - | Non-RoHS Compliant | - | Environment Resistant | ||
![]() M85049/20-25W Amphenol PCD | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | Aluminum Alloy | Aluminium | - | - | - | 2012 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Backshell | - | - | Olive Drab | - | - | - | - | Unshielded | - | - | MIL-DTL-38999 | 25 J | - | Cadmium | - | - | - | - | 180° | - | 1.750 (44.45mm) | - | Non-RoHS Compliant | - | - | ||
![]() M85049/49-2S10W Amphenol PCD | 1267 |
| Datasheet | 12 Weeks | - | Cable | Aluminum | - | Aluminum Alloy | Aluminium | - | - | - | 2012 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Olive Drab | - | - | - | - | Unshielded | - | - | MIL-DTL-38999 | 10 11 | - | Cadmium | 0.153 ~ 0.234 (3.89mm ~ 5.94mm) | - | - | - | 180° | Clamp Screws, Self-Locking | 0.984 (25.00mm) | - | Non-RoHS Compliant | - | - | ||
![]() 058-8578-105 ITT Cannon, LLC | 401 |
| - | 17 Weeks | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | 2011 | APD | Active | Not Applicable | - | Backshell | - | - | Black | - | - | - | - | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | 0.433 (11.00mm) | - | - | 1 pc - 1 Backshell | 90° | - | 0.949 (24.10mm) | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() M85049/49-2S12W Amphenol PCD | 40 | - | Datasheet | 12 Weeks | - | Cable | Aluminum | - | Aluminum Alloy | Aluminium | - | - | - | 2008 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Olive Drab | - | - | - | - | Unshielded | - | - | MIL-DTL-38999 | 12 13 | - | Cadmium | 0.190 ~ 0.328 (4.83mm ~ 8.33mm) | - | - | - | 180° | Clamp Screws, Self-Locking | 1.156 (29.36mm) | - | Non-RoHS Compliant | - | - | ||
![]() MS3418-12C Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | - | Aluminum | - | - | - | - | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | - | - | Olive | - | - | - | - | Unshielded | - | - | MIL-DTL-5015 | - | - | Cadmium | 0.291 ~ 0.416 (7.39mm ~ 10.57mm) | 3/4-20 UNEF | - | - | 90° | Clamp Screws | - | - | Non-RoHS Compliant | - | - | ||
![]() M85049/27-20W Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | Aluminum | - | - | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, E Nut | - | - | Olive | - | - | - | - | Unshielded | - | not_compliant | MIL-DTL-38999 | 20 | - | Cadmium Nickel | 1.006 (25.55mm) | 1 3/16-18 UNEF | - | - | 180° | - | 1.641 (41.68mm) | - | Non-RoHS Compliant | - | - | ||
![]() TXR18AB00B3624AI TE Connectivity Raychem Cable Protection | 2193 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | Aluminum Alloy | - | - | - | Bulk | 2015 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | Unshielded | - | - | - | 36 | Non-Compliant | Cadmium | - | 2 1/16-16 UNS | 30.48 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | Tinel Lock | 2.543 (64.60mm) | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR40AB45-1610AI TE Connectivity Aerospace, Defense and Marine | 2825 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Aluminum | - | Aluminum Alloy | Aluminium | NOT SPECIFIED | - | Bulk | 2011 | TXR | Active | - | EAR99 | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | 8536.69.80.00 | - | - | - | Shielded | Environment Resistant | not_compliant | MIL-DTL-38999 | 17 E | Non-Compliant | Cadmium | - | M25x1 | 12.7 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 45° | Tinel Lock | 1.279 (32.49mm) | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR18AB00-1406AI TE Connectivity Raychem Cable Protection | 2023 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Aluminum | - | Aluminum Alloy | - | - | - | - | 2011 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | Unshielded | - | - | - | 14 14S | Non-Compliant | Cadmium | - | 3/4-20 UNEF | 7.6 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | Tinel Lock | 1.090 (27.69mm) | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() CM4321-000 TE Connectivity Aerospace, Defense and Marine | 22 |
| - | 9 Weeks | - | - | - | - | Aluminum Alloy | - | - | - | - | 2015 | TXR | Active | - | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | Unshielded | - | - | - | 8 9 | - | Cadmium | - | 7/16-28 UNEF | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 0.720 (18.29mm) | - | Non-RoHS Compliant | - | - | ||
![]() M85049/9-9W Amphenol PCD | 30 | - | Datasheet | 12 Weeks | - | Cable | - | Aluminium | Aluminum Alloy | - | - | - | - | - | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Backshell, Cable Clamp | - | - | Olive Drab | - | - | - | - | Unshielded | Environment Resistant | - | MIL-DTL-5015 | 14 | - | Cadmium | 0.250 ~ 0.437 (6.35mm ~ 11.10mm) | - | - | - | 90° | Clamp Screws | 0.984 (25.00mm) | - | Non-RoHS Compliant | - | Environment Resistant | ||
![]() M85049/25-17N Amphenol PCD | In Stock | - | Datasheet | - | - | Cable | - | Aluminium | Aluminum Alloy | - | - | - | - | - | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Backshell, Cable Clamp | - | - | Silver | - | - | - | - | Shielded | - | - | MIL-DTL-5015 | 12 14 | - | Electroless Nickel | 0.350 ~ 0.575 (8.89mm ~ 14.60mm) | - | - | - | 180° | Clamp Screws | 0.984 (25.00mm) | - | RoHS Compliant | - | - | ||
![]() M85049/51-1-16W Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | - | Aluminum | - | - | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | EAR99 | Cable Clamp | - | - | Olive | 8536.30.80.00 | - | - | - | Unshielded | - | not_compliant | MIL-DTL-5015 | 16 | - | Cadmium Nickel | 0.501 ~ 0.626 (12.73mm ~ 15.90mm) | 1-20 UNEF | - | - | 90° | Clamp Screws | - | - | Non-RoHS Compliant | - | - | ||
![]() TXR21AB00-1612BI TE Connectivity Aerospace, Defense and Marine | 20 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Aluminum Alloy | - | NOT SPECIFIED | - | - | 2011 | TXR | Active | - | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | Shielded | - | - | - | 16 | Non-Compliant | Cadmium | - | 15/16-20 UNEF | 15.2 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | Tinel Lock | 1.222 (31.05mm) | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR40AB90-1614BI TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | Aluminum Alloy | - | NOT SPECIFIED | - | - | 2011 | TXR | Active | - | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | Shielded | Environment Resistant | not_compliant | - | 17 E | Non-Compliant | Cadmium | - | M25x1 | 17.8 mm | 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring | 90° | Tinel Lock | 1.279 (32.49mm) | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() 10-101987-243 Amphenol Industrial Operations | In Stock | - | Datasheet | 12 Weeks | - | Clamp | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TXR18AB00-1404BI TE Connectivity Raychem Cable Protection | 11 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | Aluminum Alloy | - | - | - | - | 2011 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | Unshielded | - | - | - | 14 14S | Non-Compliant | Cadmium | - | 3/4-20 UNEF | 5.1 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | Tinel Lock | 1.090 (27.69mm) | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() MS27506F14-2 Amphenol Aerospace Operations | In Stock | - | Datasheet | 16 Weeks | - | Clamp | - | - | - | - | - | 14 | Bulk | - | Military, MIL-DTL-38999 Series I, II | Active | 1 (Unlimited) | - | Backshell, Cable Clamp | - | - | Silver | - | YES | NO | NO | - | Environment Resistant | - | - | 14 | - | Electroless Nickel | 0.562 (14.27mm) | 13/16-20 UNEF | - | - | 180° | Clamp Screws, Grommet | - | No | Non-RoHS Compliant | - | - | ||
![]() M85049/90-15N03 Amphenol PCD | 4950 |
| Datasheet | 12 Weeks | - | - | - | Aluminium | Aluminum Alloy | - | - | - | - | - | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Backshell, Banding | - | - | Silver | - | - | - | - | Unshielded | - | - | MIL-DTL-38999 | 15 D | - | Electroless Nickel | 0.570 (14.48mm) | - | - | - | 90° | Self Locking | 1.281 (32.54mm) | - | RoHS Compliant | - | - |