- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Shell Material | Material | Weight | Body Material | Contact Finish Mating | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Military Standard | Shell Size - Insert | ELV | Plating | Cable Opening | Thread Size | Wire/Cable Diameter | Includes | Cable Exit | Military Connector Accessory Name | Features | Length | Diameter - Outside | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1606834 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Cable | - | - | Brass | 36.490004g | - | - | - | - | - | - | 2013 | RC | Active | - | Cable Clamp | - | - | Silver | - | - | - | - | Shielded | - | - | - | - | - | - | Nickel | 0.394 ~ 0.551 (10.00mm ~ 14.00mm) | PG16 | - | - | 180° | - | Clamp Screws | - | - | - | - | RoHS Compliant | - | - | ||
![]() M85049/1919W05 Amphenol PCD | 38 |
| Datasheet | 12 Weeks | - | Clamp | - | Aluminium | Aluminum Alloy | - | - | - | - | - | - | - | 2012 | Military, SAE AS85049 | Active | 1 (Unlimited) | Backshell, Cable Clamp | - | - | Olive Drab | - | - | - | - | Shielded | - | - | - | MIL-DTL-38999 | 19 F | - | Cadmium | 0.437 ~ 0.625 (11.10mm ~ 15.88mm) | - | - | - | 180° | - | Clamp Screws | - | 1.400 (35.56mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() M85049/89-17W03 Amphenol PCD | In Stock | - | Datasheet | - | - | - | - | Aluminium | Aluminum Alloy | - | - | - | - | - | - | - | - | Military, SAE AS85049 | Active | 1 (Unlimited) | Backshell, Banding | - | - | Olive | - | - | - | - | Unshielded | - | - | - | MIL-DTL-38999 | 17 E | - | Cadmium | 0.640 (16.26mm) | - | - | - | 45° | - | Self Locking | - | 1.410 (35.81mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() M85049/38S11N Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | - | Aluminum | - | - | - | - | - | 11 | - | 2005 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Cable Clamp | - | - | Silver | YES | NO | NO | Straight | Unshielded | - | - | - | MIL-DTL-38999 | 11 | - | Electroless Nickel | 0.153 ~ 0.234 (3.89mm ~ 5.94mm) | M15x1 | - | 5 pcs - 3 pc Cable Clamp, 2 Screws | 180° | STRAIN RELIEF | Clamp Screws, Self-Locking | - | 0.984 (25.00mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() M85049/38S17N Amphenol PCD | 53 | - | Datasheet | 10 Weeks | - | Cable | Aluminum | - | Aluminum Alloy | - | Aluminium | - | - | - | - | - | 2008 | Military, SAE AS85049 | Active | 1 (Unlimited) | Cable Clamp | 200°C | -65°C | Silver | - | - | - | Straight | Unshielded | - | - | - | MIL-DTL-38999 | 17 | - | Electroless Nickel | 0.280 ~ 0.610 (7.11mm ~ 15.49mm) | - | 15.6 mm | - | 180° | - | Clamp Screws, Self-Locking | 36.83mm | 1.410 (35.81mm) | No | Unknown | RoHS Compliant | - | - | ||
![]() TXR21AZ00-1004AI TE Connectivity Aerospace, Defense and Marine | 11 | - | Datasheet | 15 Weeks | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | 2011 | TXR | Active | - | Backshell, Heat Shrink Adapter | - | - | Black | - | - | - | - | Shielded | - | - | - | - | 10 | - | Zinc Nickel | - | 9/16-24 UNEF | - | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | - | Tinel Lock | - | 0.848 (21.55mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() M85049/124-13N Amphenol PCD | 60 |
| - | 2 Weeks | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | Military, SAE AS85049 | Active | 1 (Unlimited) | Cable Clamp | - | - | Silver | - | - | - | - | Shielded | - | - | unknown | - | 13 C | - | Electroless Nickel | 0.344 (8.73mm) | - | - | - | 180° | - | Clamp Screws | - | 1.157 (29.39mm) | - | - | RoHS Compliant | - | - | ||
![]() TX41AB90-1410 TE Connectivity / Raychem | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() A8504951S12N Amphenol PCD | In Stock | - | - | 10 Weeks | - | Cable | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | SAE AS85049 | Active | 1 (Unlimited) | Cable Clamp | - | - | Silver | - | - | - | - | - | - | - | - | - | 12 | - | Electroless Nickel | 0.290 ~ 0.420 (7.37mm ~ 10.67mm) | 3/4-20 UNEF | - | - | 90° | - | Clamp Screws, Self-Locking | - | 1.140 (28.96mm) | - | - | RoHS Compliant | - | - | ||
![]() 10-101971-163 Amphenol Industrial Operations | 78 |
| Datasheet | 16 Weeks | - | Cable | - | - | Metal | - | - | - | - | - | - | - | 2005 | MIL-DTL-26482 Series I | Active | 1 (Unlimited) | Cable Clamp | 125°C | -55°C | Olive | - | - | - | Straight | - | Environment Resistant | 30.17mm | - | MIL-DTL-26482 | 16 | - | Cadmium | 0.615 (15.62mm) | - | - | - | 180° | - | Clamp Screws, Strain Relief | 15.9766mm | 1.047 (26.59mm) | No | - | Non-RoHS Compliant | - | Environment Resistant | ||
![]() TXR54AB00-2014AI2 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Aluminum Alloy | - | - | - | - | - | - | Bulk | 2015 | TXR | Active | 1 (Unlimited) | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | Shielded | - | - | - | - | 20 37 | Non-Compliant | Cadmium | - | 1 3/16-18 UNEF | 17.8 mm | 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring | 180° | - | Tinel Lock | - | 1.343 (34.10mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() M85049/20-13W Amphenol PCD | 96 |
| Datasheet | 12 Weeks | - | - | Aluminum | - | Aluminum Alloy | - | Aluminium | - | - | - | - | - | 2012 | Military, SAE AS85049 | Active | 1 (Unlimited) | Backshell | - | - | Olive Drab | - | - | - | - | Unshielded | - | - | - | MIL-DTL-38999 | 13 C | - | Cadmium | - | - | - | - | 180° | - | - | - | 1.000 (25.40mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() M85049/90-19N02 Amphenol PCD | 38 |
| Datasheet | 12 Weeks | - | - | - | Aluminium | Aluminum Alloy | - | - | - | - | - | - | - | 2012 | Military, SAE AS85049 | Active | 1 (Unlimited) | Backshell, Banding | - | - | Silver | - | - | - | - | Unshielded | - | - | - | MIL-DTL-38999 | 19 F | - | Electroless Nickel | 0.640 (16.26mm) | - | - | - | 90° | - | Self Locking | - | 1.516 (38.50mm) | - | - | RoHS Compliant | - | - | ||
![]() M85049/1925N10A Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | - | Clamp | - | Aluminium | Aluminum Alloy | - | - | - | - | - | - | - | - | Military, SAE AS85049 | Active | 1 (Unlimited) | Backshell, Cable Clamp | - | - | Silver | - | - | - | - | Shielded | - | - | - | MIL-DTL-38999 | 25 J | - | Electroless Nickel | 1.062 ~ 1.250 (26.97mm ~ 31.75mm) | - | - | - | 180° | - | Clamp Screws | - | 1.750 (44.45mm) | - | - | RoHS Compliant | - | - | ||
![]() M85049/51-1-16W Amphenol PCD | 44 | - | Datasheet | 12 Weeks | - | Cable | Aluminum | - | Aluminum Alloy | - | Aluminium | - | - | - | - | - | 2008 | Military, SAE AS85049 | Active | 1 (Unlimited) | Cable Clamp | - | - | Olive Drab | - | - | - | - | Unshielded | - | - | - | MIL-DTL-5015 | 16 19 | - | Cadmium | 0.501 ~ 0.626 (12.73mm ~ 15.90mm) | - | 15.9 mm | - | 90° | - | Clamp Screws | - | 1.112 (28.24mm) | - | Unknown | Non-RoHS Compliant | - | - | ||
![]() 203M012-19A04-CS8061 TE Connectivity / Raychem | In Stock | - | Datasheet | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 209M412-19B TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 2 days ago) | Cable | Aluminum | - | Aluminum Alloy | - | Aluminium | NOT SPECIFIED | 150°C | -65°C | - | - | 2013 | 209M4 | Active | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | Unshielded | Environment Resistant | - | not_compliant | MIL-DTL-38999 | 13 C | Non-Compliant | Cadmium | - | M18x1 | 12.19 mm | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | 0.965 (24.50mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR21AB00-0804BI TE Connectivity Raychem Cable Protection | 11 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | - | Aluminum Alloy | - | - | - | - | - | - | Bulk | 2013 | TXR | Active | 1 (Unlimited) | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | Shielded | - | - | - | - | 8 | Non-Compliant | Cadmium | - | 7/16-28 UNEF | 5.1 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | - | Tinel Lock | - | 0.711 (18.05mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR76AB00-1204AI TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | 2015 | TXR | Active | 1 (Unlimited) | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | Shielded | - | - | - | - | 12 | Non-Compliant | Cadmium | - | 11/16-24 UNEF | 5.1 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | - | Tinel Lock | - | 0.937 (23.80mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() M85049/39-19W Amphenol PCD | 59 |
| Datasheet | 12 Weeks | - | Cable | - | - | Aluminum Alloy | - | Aluminium | - | - | - | - | - | 2008 | Military, SAE AS85049 | Active | 1 (Unlimited) | Cable Clamp | - | - | Olive Drab | - | - | - | - | Unshielded | - | - | - | MIL-DTL-38999 | 19 F | - | Cadmium | 0.325 ~ 0.634 (8.25mm ~ 16.10mm) | - | 16.1 mm | - | 90° | - | Strain Relief | - | 1.400 (35.56mm) | - | Unknown | Non-RoHS Compliant | - | - |