- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Body Orientation | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | Contact Materials | Mil-Spec | Mounting | Sealableu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Termination Method | Wire Size | Operating Temperature | Connector Type | Gender | Contact Type | Shielded | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR54AB90-1606AI TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1193569-5 | Aluminum | - | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | - | 476621-000 | TXR54AB90-1606AI | - | - | - | - | - | - | - | - | - | ||
![]() BTH3-11-06-1-C-SB TE Connectivity | In Stock | - | - | - | - | 90 | Electroless Nickel | - | Aluminum | - | - | 0 – 9.5 | - | - | - | - | - | - | - | EH0944-000 | BTH3-11-06-1-C-SB | Band Adapter | - | - | - | - | - | - | - | - | ||
![]() BTH1-13-10-1-C-SB TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel | - | Aluminum | - | - | 0 – 15.8 | - | - | - | - | - | - | - | EH0936-000 | BTH1-13-10-1-C-SB | Band Adapter | - | - | - | - | - | - | - | - | ||
![]() HEX41-AB-45-19-A7-1-DS TE Connectivity | In Stock | - | - | - | - | 45 | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 8-1899533-9 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | - | - | - | 41 | CH1402-000 | HEX41-AB-45-19-A7-1-DS | - | - | - | - | - | - | - | - | - | ||
![]() TXR76AU90-2210AI TE Connectivity | In Stock | - | - | - | - | 90 | Zinc Cobalt | - | Aluminum | - | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | BS9522 F0017, BS9522 N0001, Def Stan 59-35, MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (SPT Bendix), MIL-DTL-26482 Series 1 (SPT Socapex), NFL 54 125 | - | - | - | - | - | - | EF4072-000 | TXR76AU90-2210AI | - | - | - | - | - | - | - | - | - | ||
![]() BTH3-15-06-46-J TE Connectivity | In Stock | - | - | - | 9.5 | 90 | - | - | Stainless Steel | - | - | - | - | Wire-to-Wire | - | - | - | - | 40 | AAE6420-00 | BTH3-15-06-46-J | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ00-2218BI TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | - | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | CV5416-000 | TXR40AZ00-2218BI | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ00-2010BI TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | - | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | CV5413-000 | TXR40AZ00-2010BI | - | - | - | - | - | - | - | - | - | ||
![]() R85049/86-16N03 TE Connectivity | In Stock | - | - | - | - | 45 | Electroless Nickel | M85049/86-16N03 | Aluminum Alloy | - | 15.88u2009mmu2009[u2009.625u2009inu2009] | - | - | Cable-to-Cable | - | R85049/86-16N03 | - | - | - | CW6114-000 | R85049/86-16N03 | - | - | - | - | - | - | - | - | - | ||
![]() R85049/83-08N03 TE Connectivity | In Stock | - | - | Tin | - | 45 | Electroless Nickel | M85049/83-08N03 | Aluminum Alloy | Straight | - | - | - | Cable-to-Cable | Copper Alloy | R85049/83-08N03 | Cable Mount | No | - | CW6008-000 | R85049/83-08N03 | - | Crimp | 22 to 18 AWG | -40 to 140 °C | Power Connector | Receptacle | Power | No | 2.8 um | ||
![]() R85049/83-24N03 TE Connectivity | 2262 |
| - | - | - | 45 | Electroless Nickel | M85049/83-24N03 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | R85049/83-24N03 | - | No | - | CW6016-000 | R85049/83-24N03 | - | - | - | - | - | - | - | - | - | ||
![]() R85049/89-23W02 TE Connectivity | In Stock | - | - | - | - | 45 | Cadmium | M85049/89-23W02 | Aluminum Alloy | - | 17.48u2009mmu2009[u2009.688u2009inu2009] | - | - | Cable-to-Cable | - | R85049/89-23W02 | - | - | - | CW5122-000 | R85049/89-23W02 | - | - | - | - | - | - | - | - | - | ||
![]() R85049/89-19W02 TE Connectivity | 2475 |
| - | - | - | 45 | Cadmium | M85049/89-19W02 | Aluminum Alloy | - | 15.88u2009mmu2009[u2009.625u2009inu2009] | - | - | Cable-to-Cable | - | R85049/89-19W02 | - | - | - | CW5120-000 | R85049/89-19W02 | - | - | - | - | - | - | - | - | - | ||
![]() R85049/89-9N03 TE Connectivity | In Stock | - | - | - | - | 45 | Electroless Nickel | M85049/89-9N03 | Aluminum Alloy | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Cable-to-Cable | - | R85049/89-9N03 | - | - | - | CW5203-000 | R85049/89-9N03 | - | - | - | - | - | - | - | - | - | ||
![]() R85049/89-25N02 TE Connectivity | 2868 |
| - | - | - | 45 | Electroless Nickel | M85049/89-25N02 | Aluminum Alloy | - | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | Cable-to-Cable | - | R85049/89-25N02 | - | - | - | CW5202-000 | R85049/89-25N02 | - | - | - | - | - | - | - | - | - | ||
![]() R85049/89-23N03 TE Connectivity | In Stock | - | - | - | - | 45 | Electroless Nickel | M85049/89-23N03 | Aluminum Alloy | - | 23.83u2009mmu2009[u2009.938u2009inu2009] | - | - | Cable-to-Cable | - | R85049/89-23N03 | - | - | - | CW5210-000 | R85049/89-23N03 | - | - | - | - | - | - | - | - | - | ||
![]() R85049/85-20N02 TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel | M85049/85-20N02 | Aluminum Alloy | - | 20.62u2009mmu2009[u2009.812u2009inu2009] | - | - | Cable-to-Cable | - | R85049/85-20N02 | - | - | - | CW4578-000 | R85049/85-20N02 | - | - | - | - | - | - | - | - | - | ||
![]() R85049/90-17W03 TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium | M85049/90-17W03 | Aluminum Alloy | - | 15.88u2009mmu2009[u2009.625u2009inu2009] | - | - | Cable-to-Cable | - | R85049/90-17W03 | - | - | - | CW3825-000 | R85049/90-17W03 | - | - | - | - | - | - | - | - | - | ||
![]() STXR40AZ90-2424BI TE Connectivity | In Stock | - | - | - | - | 90 | Zinc Nickel (ASTM B841) | - | Aluminum | - | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | CW3892-000 | STXR40AZ90-2424BI | - | - | - | - | - | - | - | - | - | ||
![]() BND-1525S TE Connectivity | In Stock | - | - | - | - | - | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 6-1201493-2 | 303 Stainless Steel | - | - | - | - | Cable-to-Cable | - | - | - | - | - | D69457-000 | BND-1525S | CRES/SST Bands | - | - | - | - | - | - | - | - |