- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Braid Typeu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | Mil-Spec | Sealableu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R85049/86-16W03 TE Connectivity | In Stock | - | - | - | 45 | Cadmium | M85049/86-16W03 | Aluminum Alloy | - | 15.88u2009mmu2009[u2009.625u2009inu2009] | - | - | Cable-to-Cable | R85049/86-16W03 | - | - | CW6227-000 | R85049/86-16W03 | - | ||
![]() R85049/86-24W02 TE Connectivity | In Stock | - | - | - | 45 | Cadmium | M85049/86-24W02 | Aluminum Alloy | - | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | Cable-to-Cable | R85049/86-24W02 | - | - | CW6222-000 | R85049/86-24W02 | - | ||
![]() R85049/90-23N02 TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | M85049/90-23N02 | Aluminum Alloy | - | 17.48u2009mmu2009[u2009.688u2009inu2009] | - | - | Cable-to-Cable | R85049/90-23N02 | - | - | CW4621-000 | R85049/90-23N02 | - | ||
![]() R85049/90-21N03 TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | M85049/90-21N03 | Aluminum Alloy | - | 20.62u2009mmu2009[u2009.812u2009inu2009] | - | - | Cable-to-Cable | R85049/90-21N03 | - | - | CW4629-000 | R85049/90-21N03 | - | ||
![]() R85049/85-24W01 TE Connectivity | 2461 |
| - | - | Straight | Cadmium | M85049/85-24W01 | Aluminum Alloy | - | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | Cable-to-Cable | R85049/85-24W01 | - | - | CW3790-000 | R85049/85-24W01 | - | ||
![]() R85049/84-24W02 TE Connectivity | In Stock | - | - | - | 90 | Cadmium | M85049/84-24W02 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | R85049/84-24W02 | No | - | CW4041-000 | R85049/84-24W02 | - | ||
![]() R85049/82-22W02 TE Connectivity | 2157 |
| - | - | Straight | Cadmium | M85049/82-22W02 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | R85049/82-22W02 | No | - | CW3739-000 | R85049/82-22W02 | - | ||
![]() R85049/82-24W02 TE Connectivity | In Stock | - | - | - | Straight | Cadmium | M85049/82-24W02 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | R85049/82-24W02 | No | - | CW3740-000 | R85049/82-24W02 | - | ||
![]() 70H1-11-07-4-J TE Connectivity | In Stock | - | - | 11.1 | Straight | - | - | Stainless Steel | - | - | - | - | Wire-to-Wire | - | - | 40 | AAE1942-00 | 70H1-11-07-4-J | - | ||
![]() BTH3-13-08-1-C-SB TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | - | Aluminum | - | - | 0 – 12.7 | - | - | - | - | - | EK4910-000 | BTH3-13-08-1-C-SB | Band Adapter | ||
![]() BTH3-09-04-1-ZN-SB TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel | - | Aluminum | - | - | 0 – 6.3 | - | - | - | - | - | EK4906-000 | BTH3-09-04-1-ZN-SB | Band Adapter | ||
![]() BTH1-21-14-1-C-SB TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | - | Aluminum | - | - | 0 – 22.2 | - | - | - | - | - | EK4896-000 | BTH1-21-14-1-C-SB | Band Adapter | ||
![]() 91H1-13-08-1-ZN-HE200 TE Connectivity | In Stock | - | - | 12.7 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | 40 | EK4832-000 | 91H1-13-08-1-ZN-HE200 | - | ||
![]() HEX41-AB-90-17-A6-1-DS TE Connectivity | In Stock | - | - | - | 90 | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 1-1899556-5 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | - | 41 | CH1857-000 | HEX41-AB-90-17-A6-1-DS | - | ||
![]() 91H1-13-08-1-C-HE200 TE Connectivity | In Stock | - | - | 12.7 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | 40 | EK4831-000 | 91H1-13-08-1-C-HE200 | - | ||
![]() 91H3-09-04-1-B-HE050 TE Connectivity | In Stock | - | - | 6.3 | 90 | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | 40 | EK4851-000 | 91H3-09-04-1-B-HE050 | - | ||
![]() 70H1-25-18-1-B TE Connectivity | 2792 |
| - | 28.6 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | 40 | EK4794-000 | 70H1-25-18-1-B | - | ||
![]() SETR18AI-TINEL-LOCK-RING TE Connectivity | 496 | - | - | - | - | - | - | - | 36 Single | - | - | - | - | - | - | - | CZ3666-000 | SETR18AI-SIDE-ENTRY-TINEL-LOCK-RING | Tinel-Lock Ring | ||
![]() TXR40AZ00-0808AI TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | EK3536-000 | TXR40AZ00-0808AI | - | ||
![]() TXR15AZ00-0304BI TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | - | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | AS50151 Solder Contact with ENDBELL | - | - | - | - | EK3434-000 | TXR15AZ00-0304BI | - |