- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Entry Sizeu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Connector General Specification Numberu2009 | Connector Systemu2009 | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91Q3-18-05-1-ZB-HE100 TE Connectivity | In Stock | - | - | 7.9 | 90 | 5 | - | - | Aluminum Alloy | - | - | - | 78 | - | AAB4716-00 | 91Q3-18-05-1-ZB-HE100 | ||
![]() BTH3-13-09-1-B-LP-EB TE Connectivity | In Stock | - | - | 14.2 | 90 | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 40 | - | AAB7429-00 | BTH3-13-09-1-B-LP-EB | ||
![]() APH1-13-16-20-1-B-SB TE Connectivity | In Stock | - | - | 12.7 | Straight | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | - | H | AAB6141-00 | APH1-13-16-20-1-B-SB | ||
![]() 91H2-19-11-1-C-HE200 TE Connectivity | In Stock | - | - | 17.4 | 45 | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 40 | - | AAE2589-00 | 91H2-19-11-1-C-HE200 | ||
![]() 214410-000 TE Connectivity | In Stock | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1198839-1 | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact (ITT CANNON), CA3106 (ITT CANNON), VG 95234 | - | - | - | 214410-000 | 214410-000 | ||
![]() APH1-15-24-10-1-B TE Connectivity | In Stock | - | - | 19 | Straight | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | - | H | AAF0791-00 | APH1-15-24-10-1-B | ||
![]() BTA3-10-06-1-C-SE TE Connectivity | In Stock | - | - | 9.5 | 90 | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 54 | - | AAF1160-00 | BTA3-10-06-1-C-SE | ||
![]() APH1-13-14-10-1-B-SB TE Connectivity | In Stock | - | - | 11.1 | Straight | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | - | H | AAF1278-00 | APH1-13-14-10-1-B-SB | ||
![]() HEX40-AB-90-23-A13-2B TE Connectivity | 505 |
| - | - | 90 | - | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 1-1200979-7 | Aluminum Alloy | - | - | Cable-to-Cable | 40 | - | F90711-000 | HEX40-AB-90-23-A13-2B | ||
![]() TXR54AC00-1604AI TE Connectivity | In Stock | - | - | - | Straight | - | Electroless Nickel (AMS-C-26074) | 9-1191589-2 | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | 217811-000 | TXR54AC00-1604AI | ||
![]() TXR54SJ00-1408BI TE Connectivity | In Stock | - | - | - | Straight | - | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 1-1194722-4 | Corrosion Resisting Steel | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | 597099-000 | TXR54SJ00-1408BI | ||
![]() TXR40AU00-1004AI TE Connectivity | In Stock | - | - | - | Straight | - | Zinc Cobalt | 3-1200995-4 | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | E53614-000 | TXR40AU00-1004AI | ||
![]() STXR40AB45-1210BI TE Connectivity | In Stock | - | - | - | 45 | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1-1197716-9 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | 997861-000 | STXR40AB45-1210BI | ||
![]() TXR40AU00-1207BI TE Connectivity | In Stock | - | - | - | Straight | - | Zinc Cobalt | 9-1200574-1 | Aluminum | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | E64728-000 | TXR40AU00-1207BI | ||
![]() TXR40SJ00-1812BI TE Connectivity | In Stock | - | - | - | Straight | - | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 3-1201154-0 | Corrosion Resisting Steel | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | C35135-000 | TXR40SJ00-1812BI | ||
![]() TXR40AC00-1804BI TE Connectivity | In Stock | - | - | - | Straight | - | Electroless Nickel (AMS-C-26074) | 2-1201795-9 | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | D68050-000 | TXR40AC00-1804BI | ||
![]() STXR40AZ90-1212BI TE Connectivity | In Stock | - | - | - | 90 | - | Zinc Nickel (ASTM B841) | - | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | EG4782-000 | STXR40AZ90-1212BI | ||
![]() STXR40AZ90-1214BI TE Connectivity | In Stock | - | - | - | 90 | - | Zinc Nickel (ASTM B841) | - | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | EG4783-000 | STXR40AZ90-1214BI | ||
![]() TXR40BW00-1007BI TE Connectivity | In Stock | - | - | - | Straight | - | Unplated (Shotblast Glass Bead) | 8-1193348-4 | Nickel Aluminum Bronze | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | 445555-000 | TXR40BW00-1007BI | ||
![]() TXR40AU90-0807AI TE Connectivity | In Stock | - | - | - | 90 | - | Zinc Cobalt | 8-1200726-9 | Aluminum | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | D17599-000 | TXR40AU90-0807AI |