- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector & Contact Terminates Tou2009 | Connector General Specification Numberu2009 | Connector Systemu2009 | Mil-Spec | Sealableu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTH3-17-08-1-ZB-SB TE Connectivity | In Stock | - | - | 90 | Zinc Cobalt | - | Aluminum | - | 0 – 12.7 | - | - | - | - | - | - | BTH3-17-08-1-ZB-SB | BTH3-17-08-1-ZB-SB | Band Adapter | ||
![]() BTH3-23-12-1-C TE Connectivity | In Stock | - | - | 90 | Electroless Nickel | - | Aluminum | - | 0 – 19 | - | - | - | - | - | - | BTH3-23-12-1-C | BTH3-23-12-1-C | Band Adapter | ||
![]() R85049/84-24N03 TE Connectivity | 16 |
| - | 90 | Electroless Nickel | M85049/84-24N03 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | R85049/84-24N03 | No | - | CW4790-000 | R85049/84-24N03 | - | ||
![]() R85049/85-16W02 TE Connectivity | In Stock | - | - | Straight | Cadmium | M85049/85-16W02 | Aluminum Alloy | 15.88u2009mmu2009[u2009.625u2009inu2009] | - | - | - | Cable-to-Cable | R85049/85-16W02 | - | - | CW3795-000 | R85049/85-16W02 | - | ||
![]() R85049/85-18W02 TE Connectivity | In Stock | - | - | Straight | Cadmium | M85049/85-18W02 | Aluminum Alloy | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | - | Cable-to-Cable | R85049/85-18W02 | - | - | CW3796-000 | R85049/85-18W02 | - | ||
![]() R85049/85-20W01 TE Connectivity | In Stock | - | - | Straight | Cadmium | M85049/85-20W01 | Aluminum Alloy | 15.88u2009mmu2009[u2009.625u2009inu2009] | - | - | - | Cable-to-Cable | R85049/85-20W01 | - | - | CW3788-000 | R85049/85-20W01 | - | ||
![]() R85049/84-10N03 TE Connectivity | In Stock | - | - | 90 | Electroless Nickel | M85049/84-10N03 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | R85049/84-10N03 | No | - | CW4783-000 | R85049/84-10N03 | - | ||
![]() STXR40AZ00-1012BI TE Connectivity | In Stock | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | CW4636-000 | STXR40AZ00-1012BI | - | ||
![]() HEX40-KC-45-11-A2-1 TE Connectivity | 631 |
| - | 45 | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | - | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | - | 40 | CW8437-000 | HEX40-KC-45-11-A2-1 | - | ||
![]() STXR54AB00-2020AI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | - | Aluminum | 12.7 – 20.7u2009mmu2009[u2009.5 – .12u2009inu2009] | - | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | EG9671-000 | STXR54AB00-2020AI | - | ||
![]() R85049/90-13W02 TE Connectivity | In Stock | - | - | 90 | Cadmium | M85049/90-13W02 | Aluminum Alloy | 7.92u2009mmu2009[u2009.312u2009inu2009] | - | - | - | Cable-to-Cable | R85049/90-13W02 | - | - | CW3814-000 | R85049/90-13W02 | - | ||
![]() R85049/84-16W02 TE Connectivity | In Stock | - | - | 90 | Cadmium | M85049/84-16W02 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | R85049/84-16W02 | No | - | CW4037-000 | R85049/84-16W02 | - | ||
![]() R85049/84-14W02 TE Connectivity | In Stock | - | - | 90 | Cadmium | M85049/84-14W02 | - | - | - | Wire & Cable | - | Cable-to-Cable | R85049/84-14W02 | No | - | CW4036-000 | R85049/84-14W02 | - | ||
![]() R85049/89-17W03 TE Connectivity | In Stock | - | - | 45 | Cadmium | M85049/89-17W03 | Aluminum Alloy | 15.88u2009mmu2009[u2009.625u2009inu2009] | - | - | - | Cable-to-Cable | R85049/89-17W03 | - | - | CW5128-000 | R85049/89-17W03 | - | ||
![]() R85049/83-12N03 TE Connectivity | In Stock | - | - | 45 | Electroless Nickel | M85049/83-12N03 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | R85049/83-12N03 | No | - | CW6010-000 | R85049/83-12N03 | - | ||
![]() R85049/83-24W03 TE Connectivity | In Stock | - | - | 45 | Cadmium | M85049/83-24W03 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | R85049/83-24W03 | No | - | CW5941-000 | R85049/83-24W03 | - | ||
![]() TXR40AC00-1616BI TE Connectivity | In Stock | - | - | Straight | Electroless Nickel (AMS-C-26074) | - | Aluminum | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | CW5750-000 | TXR40AC00-1616BI | - | ||
![]() R85049/86-08N03 TE Connectivity | 2559 |
| - | 45 | Electroless Nickel | M85049/86-08N03 | Aluminum Alloy | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | Cable-to-Cable | R85049/86-08N03 | - | - | CW6110-000 | R85049/86-08N03 | - | ||
![]() R85049/86-24N03 TE Connectivity | In Stock | - | - | 45 | Electroless Nickel | M85049/86-24N03 | Aluminum Alloy | 25.4u2009mmu2009[u20091u2009inu2009] | - | - | - | Cable-to-Cable | R85049/86-24N03 | - | - | CW6118-000 | R85049/86-24N03 | - | ||
![]() R85049/86-14N03 TE Connectivity | In Stock | - | - | 45 | Electroless Nickel | M85049/86-14N03 | Aluminum Alloy | 14.27u2009mmu2009[u2009.562u2009inu2009] | - | - | - | Cable-to-Cable | R85049/86-14N03 | - | - | CW6113-000 | R85049/86-14N03 | - |