- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Base/Housing Material | Body Orientation | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | Contact Materials | Mounting | Qualification | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Termination Method | Operating Temperature | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Power Rating | Pitch | Resistor Type | Inductance | Inductance Tolerance | RMS Current (Irms) | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70H1-13-08-1-C TE Connectivity | In Stock | - | - | - | 12.7 | Straight | - | - | Aluminum Alloy | - | - | - | - | - | Wire-to-Wire | - | - | AEC-Q200 | 40 | EK4778-000 | 70H1-13-08-1-C | - | - | - | 100 ppm/K | - | 1.8 Ohm | - | - | 0.25 W | - | General Purpose | - | - | - | 1 | 3.2 mm | 1.6 mm | ||
![]() 70H1-21-14-1-C TE Connectivity | In Stock | - | - | - | 22.23 | Straight | - | - | Aluminum Alloy | - | - | - | - | - | Wire-to-Wire | - | - | - | 40 | EK4789-000 | 70H1-21-14-1-C | - | - | - | 200 ppm/K | - | 1.1 Ohm | - | - | 0.125 W | - | General Purpose | - | - | - | 5 | 2 | 1.25 | ||
![]() 70H3-21-14-1-C TE Connectivity | In Stock | - | - | - | 22.23 | 90 | - | - | Aluminum Alloy | - | - | - | - | - | Wire-to-Wire | - | - | - | 40 | EK4816-000 | 70H3-21-14-1-C | - | - | - | 25.0000 ppm/°C | - | 4.02 kOhm | - | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | 0.1 | 7.62 | - | ||
![]() 70H3-15-10-1-B TE Connectivity | In Stock | - | - | - | 15.87 | 90 | - | - | Aluminum Alloy | - | - | - | - | - | Wire-to-Wire | - | - | AEC-Q200 | 40 | EK4806-000 | 70H3-15-10-1-B | - | - | - | 200 ppm/K | - | 680 kOhm | - | - | 0.0625 W | - | General Purpose | - | - | - | 5 | 1 mm | 0.5 mm | ||
![]() 70H3-23-16-1-ZN TE Connectivity | In Stock | - | - | - | 25.4 | 90 | - | - | Aluminum Alloy | - | - | - | - | - | Wire-to-Wire | - | - | - | 40 | EK4820-000 | 70H3-23-16-1-ZN | - | - | - | - | - | - | - | - | - | - | - | 1.7 uH | 15 | 22.3 A | - | 13 | 13 mm | ||
![]() 91H1-17-10-1-C-HE200 TE Connectivity | In Stock | - | - | - | 15.8 | Straight | - | - | Aluminum Alloy | - | - | - | - | - | Wire-to-Wire | - | - | - | 40 | EK4837-000 | 91H1-17-10-1-C-HE200 | - | - | - | 100 ppm/°C | - | 100 kOhm | - | - | 0.25 W | - | High Reliability | - | - | - | 1 | 3.18 | 1.6 | ||
![]() TXR54SJ90-1408BI TE Connectivity | In Stock | - | - | - | - | 90 | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Corrosion Resisting Steel | - | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | CZ3763-000 | TXR54SJ90-1408BI | - | - | - | 100 ppm/K | - | 249 kOhm | - | - | 0.1 W | - | General Purpose | - | - | - | 1 | 1.55 | 0.85 | ||
![]() BTH1-15-08-1-B-SB TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium | - | Aluminum | - | - | - | 0 – 12.7 | - | - | - | - | AEC-Q200 | - | EK4886-000 | BTH1-15-08-1-B-SB | Band Adapter | - | - | 100 ppm/K | - | 14.3 kOhm | - | - | 0.1 W | - | General Purpose | - | - | - | 1 | 1.55 mm | 0.85 mm | ||
![]() 91H3-25-16-1-C-HE300 TE Connectivity | In Stock | - | - | - | 25.4 | 90 | - | - | Aluminum Alloy | - | - | - | - | - | Wire-to-Wire | - | - | - | 40 | EK4876-000 | 91H3-25-16-1-C-HE300 | - | - | - | 20 ppm/°C | - | 909 Ohm | - | - | 10 W | - | - | - | - | - | 1 | 34.93 | 20.32 | ||
![]() BTH1-17-10-1-C-SB TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel | - | Aluminum | - | - | - | 0 – 15.8 | - | - | - | - | - | - | EK4890-000 | BTH1-17-10-1-C-SB | Band Adapter | - | - | 50.0000 ppm/°C | - | 22.6 kOhm | - | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | 1 | 7.62 | - | ||
![]() STXR40AZ00-1212AI TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | - | - | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | EG4774-000 | STXR40AZ00-1212AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AU00-0807BI TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Cobalt | 3-1200555-8 | Aluminum | - | - | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | D34995-000 | TXR40AU00-0807BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AU90-1006BI TE Connectivity | In Stock | - | - | - | - | 90 | Zinc Cobalt | 3-1200748-2 | Aluminum | - | - | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | D21521-000 | TXR54AU90-1006BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AC00-2208AI TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel (AMS-C-26074) | 2-1193385-0 | Aluminum | - | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | 450719-000 | TXR54AC00-2208AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40BW00-1410BI TE Connectivity | In Stock | - | - | - | - | Straight | Unplated (Shotblast Glass Bead) | 7-1196696-6 | Nickel Aluminum Bronze | - | - | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | 859449-000 | TXR40BW00-1410BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR40AU90-1212BI TE Connectivity | In Stock | - | - | Gold | - | 90 | Zinc Cobalt | 6-1201833-1 | Aluminum | PPS (Polyphenylene Sulfide)/Polyester | Straight | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | Beryllium Copper/Brass | Through Hole | - | - | D55890-000 | STXR40AU90-1212BI | - | Solder | -55 to 125 °C | - | - | - | - | Receptacle | - | 2.7400 mm | - | - | - | - | - | 31.19 mm | - | ||
![]() TXR40AZ00-1620BI TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | Polyamide | Right Angle | 12.7 – 20.7u2009mmu2009[u2009.5 – .12u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | Brass/Copper Alloy | Cable Mount | - | - | EG6025-000 | TXR40AZ00-1620BI | - | - | -40 to 110 °C | - | Terminal Block | - | 1 | Plug | - | 3.5000 mm | - | - | - | - | - | - | - | ||
![]() TXR40AB00-2424AI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 3-1899165-7 | Aluminum | - | - | 19.1 – 30.5u2009mmu2009[u2009.75 – 1.2u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | CF0461-000 | TXR40AB00-2424AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR41AB00-1604AI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1195424-0 | Aluminum | - | - | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | - | 690809-000 | TXR41AB00-1604AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AB00-1810BI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 5-1191699-8 | Aluminum | - | - | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | 231335-000 | TXR54AB00-1810BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |