- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector & Contact Terminates Tou2009 | Connector General Specification Numberu2009 | Connector Systemu2009 | Mil-Spec | Sealableu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR40AB90-1814AI TE Connectivity | 27 | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1192194-3 | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | 289341-000 | TXR40AB90-1814AI | - | ||
![]() TXR21AB90-1612AI TE Connectivity | In Stock | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1-1197053-5 | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | - | MIL-DTL-26482 Series 1/Class E,F,J,P | - | - | - | - | 907945-000 | TXR21AB90-1612AI | - | ||
![]() TXR54AB00-1816AI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1192694-9 | Aluminum | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | - | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | 359189-000 | TXR54AB00-1816AI | - | ||
![]() TXR41AB90-1410AI TE Connectivity | In Stock | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1190954-5 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | - | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | 131299-000 | TXR41AB90-1410AI | - | ||
![]() HEX40-AB-00-21-A9-2-DS TE Connectivity | In Stock | - | - | - | Straight | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 4-1193465-0 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | - | 40 | 462025-000 | HEX40-AB-00-21-A9-2-DS | - | ||
![]() BTA1-24-17-4-J TE Connectivity | In Stock | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Stainless Steel | - | 0 – 27 | - | - | - | - | - | - | BTA1-24-17-4-J | BTA1-24-17-4-J | Band Adapter | ||
![]() 70H1-23-06-1-B TE Connectivity | 2303 |
| - | 9.5 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | 40 | 70H1-23-06-1-B | 70H1-23-06-1-B | - | ||
![]() 70D1-16-09-1-B TE Connectivity | 2525 |
| - | 14.2 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | 76 | 70D1-16-09-1-B | 70D1-16-09-1-B | - | ||
![]() 91A1-18-10-1-B-HE200 TE Connectivity | In Stock | - | - | 15.8 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | 54 | AAA7316-00 | 91A1-18-10-1-B-HE200 | - | ||
![]() 70H3-13-08-1-ZB TE Connectivity | 2590 |
| - | 12.7 | 90 | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | 40 | 70H3-13-08-1-ZB | 70H3-13-08-1-ZB | - | ||
![]() 70H1-19-16-1-B TE Connectivity | In Stock | - | - | 25.4 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | 40 | 70H1-19-16-1-B | 70H1-19-16-1-B | - | ||
![]() R85049/82-08W03 TE Connectivity | In Stock | - | - | - | Straight | Cadmium | M85049/82-08W03 | - | - | - | Wire & Cable | - | Cable-to-Cable | R85049/82-08W03 | No | - | CW3742-000 | R85049/82-08W03 | - | ||
![]() R85049/90-19N03 TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | M85049/90-19N03 | Aluminum Alloy | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | - | Cable-to-Cable | R85049/90-19N03 | - | - | CW4628-000 | R85049/90-19N03 | - | ||
![]() TXR40BW00-0807AI TE Connectivity | In Stock | - | - | - | Straight | Unplated (Shotblast Glass Bead) | 2-1191347-8 | Nickel Aluminum Bronze | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | 185485-000 | TXR40BW00-0807AI | - | ||
![]() TXR54SJ90-2804AI TE Connectivity | In Stock | - | - | - | 90 | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 9-1200480-3 | Corrosion Resisting Steel | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | A31398-000 | TXR54SJ90-2804AI | - | ||
![]() TXR21AB00-1006AI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1194389-7 | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | - | MIL-DTL-26482 Series 1/Class E,F,J,P | - | - | - | - | 556394-000 | TXR21AB00-1006AI | - | ||
![]() HEX41-AC-00-21-A9-1-DS TE Connectivity | In Stock | - | - | - | - | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 5-1193651-1 | - | - | - | - | - | - | - | - | - | 488001-000 | HEX41-AC-00-21-A9-1-DS | Ferrule, HexaShield | ||
![]() TXR40AC9W-2014BI TE Connectivity | In Stock | - | - | - | Swept 90 | Electroless Nickel | - | Aluminum | - | 0 – 22.2 | - | - | - | - | - | - | AAG5395-00 | TXR40AC9W-2014BI | Tinel-Lock Adapter | ||
![]() BTA3-32-20-1-B-SB TE Connectivity | In Stock | - | - | - | 90 | Cadmium | - | Aluminum | - | 0 – 31.8 | - | - | - | - | - | - | BTA3-32-20-1-B-SB | BTA3-32-20-1-B-SB | Band Adapter | ||
![]() R85049/90-9N03 TE Connectivity | 2045 |
| - | - | 90 | Electroless Nickel | M85049/90-9N03 | Aluminum Alloy | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | Cable-to-Cable | R85049/90-9N03 | - | - | CW4623-000 | R85049/90-9N03 | - |