- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Base/Housing Material | Body Orientation | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | Contact Materials | Mounting | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Termination Method | Operating Temperature | Gender | Pitch | Housing Color | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STXR40AB00-1418AI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 7-1190656-9 | Aluminum | - | - | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | 089511-000 | STXR40AB00-1418AI | - | - | - | - | - | - | - | ||
![]() STXR41AB00-2218AI TE Connectivity | 36 | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 5-1196913-0 | Aluminum | - | - | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | 888679-000 | STXR41AB00-2218AI | - | - | - | - | - | - | - | ||
![]() TXR76AB00-1408AI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 4-1194145-7 | Aluminum | - | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | BS9522 F0017, BS9522 N0001, MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (SPT Bendix), MIL-DTL-26482 Series 1 (SPT Socapex), NFL 54 125 | - | - | - | - | 527653-000 | TXR76AB00-1408AI | - | - | - | - | - | - | - | ||
![]() TXR54AB90-3620AI TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | - | Aluminum | - | - | 12.7 – 20.7u2009mmu2009[u2009.5 – .12u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | CF5376-000 | TXR54AB90-3620AI | - | - | - | - | - | - | - | ||
![]() TXR76AB90-1004BI TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1194516-8 | Aluminum | - | - | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | BS9522 F0017, BS9522 N0001, MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (SPT Bendix), MIL-DTL-26482 Series 1 (SPT Socapex), NFL 54 125 | - | - | - | - | 568831-000 | TXR76AB90-1004BI | - | - | - | - | - | - | - | ||
![]() TXR54AB00-2408AI TE Connectivity | 9 | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 5-1191866-7 | Aluminum | - | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | 254941-000 | TXR54AB00-2408AI | - | - | - | - | - | - | - | ||
![]() TXR40AB90-2418BI TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 7-1192159-4 | Aluminum | - | - | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | 285523-000 | TXR40AB90-2418BI | - | - | - | - | - | - | - | ||
![]() TXR40AC45-0804AI TE Connectivity | 7 | - | - | - | - | 45 | Electroless Nickel (AMS-C-26074) | 4-1193048-5 | Aluminum | - | - | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | 403823-000 | TXR40AC45-0804AI | - | - | - | - | - | - | - | ||
![]() TXR54AC45-2412AI TE Connectivity | In Stock | - | - | - | - | 45 | Electroless Nickel (AMS-C-26074) | 9-1193151-8 | Aluminum | - | - | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | 418251-000 | TXR54AC45-2412AI | - | - | - | - | - | - | - | ||
![]() TXR40AC90-2212BI TE Connectivity | In Stock | - | - | Tin-Lead | - | 90 | Electroless Nickel (AMS-C-26074) | 8-1192183-1 | Aluminum | Thermoplastic | Straight | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | Phosphor Bronze | Through Hole | - | 287915-000 | TXR40AC90-2212BI | - | Solder | -65 to 105 °C | Header | 2.5400 mm | Black | 17.37 mm | ||
![]() 91A1-10-05-1-ZN-HE100 TE Connectivity | In Stock | - | - | - | 7.9 | Straight | - | - | Aluminum Alloy | - | - | - | - | - | Wire-to-Wire | - | - | 54 | AAF7113-00 | 91A1-10-05-1-ZN-HE100 | - | - | - | - | - | - | - | ||
![]() TXR40AZ9W-1408BI TE Connectivity | In Stock | - | - | - | - | Swept 90 | Zinc Nickel | - | Aluminum | - | - | - | 0 – 12.7 | - | - | - | - | - | AAG5199-00 | TXR40AZ9W-1408BI | Tinel-Lock Adapter | - | - | - | - | - | - | ||
![]() TXR40AC9W-1408BI TE Connectivity | In Stock | - | - | - | - | Swept 90 | Electroless Nickel | - | Aluminum | - | - | - | 0 – 12.7 | - | - | - | - | - | AAG5193-00 | TXR40AC9W-1408BI | Tinel-Lock Adapter | - | - | - | - | - | - | ||
![]() TXR40AB9W-1407AI TE Connectivity | In Stock | - | - | - | - | Swept 90 | Cadmium | - | Aluminum | - | - | - | 0 – 11.1 | - | - | - | - | - | AAG5261-00 | TXR40AB9W-1407AI | Tinel-Lock Adapter | - | - | - | - | - | - | ||
![]() TXR40AC9W-1407BI TE Connectivity | In Stock | - | - | - | - | Swept 90 | Electroless Nickel | - | Aluminum | - | - | - | 0 – 11.1 | - | - | - | - | - | AAG5264-00 | TXR40AC9W-1407BI | Tinel-Lock Adapter | - | - | - | - | - | - | ||
![]() TXR40AB9W-1207BI TE Connectivity | In Stock | - | - | - | - | Swept 90 | Cadmium | - | Aluminum | - | - | - | 0 – 11.1 | - | - | - | - | - | AAG5256-00 | TXR40AB9W-1207BI | Tinel-Lock Adapter | - | - | - | - | - | - | ||
![]() TXR40AB9W-2012AI TE Connectivity | In Stock | - | - | - | - | Swept 90 | Cadmium | - | Aluminum | - | - | - | 0 – 19 | - | - | - | - | - | AAG5386-00 | TXR40AB9W-2012AI | Tinel-Lock Adapter | - | - | - | - | - | - | ||
![]() TXR40AB9W-2214BI TE Connectivity | In Stock | - | - | - | - | Swept 90 | Cadmium | - | Aluminum | - | - | - | 0 – 22.2 | - | - | - | - | - | AAG5399-00 | TXR40AB9W-2214BI | Tinel-Lock Adapter | - | - | - | - | - | - | ||
![]() TXR40AB9W-2214AI TE Connectivity | In Stock | - | - | - | - | Swept 90 | Cadmium | - | Aluminum | - | - | - | 0 – 22.2 | - | - | - | - | - | AAG5398-00 | TXR40AB9W-2214AI | Tinel-Lock Adapter | - | - | - | - | - | - | ||
![]() TXR40AC9W-2418BI TE Connectivity | In Stock | - | - | - | - | Swept 90 | Electroless Nickel | - | Aluminum | - | - | - | 0 – 28.6 | - | - | - | - | - | AAG5414-00 | TXR40AC9W-2418BI | Tinel-Lock Adapter | - | - | - | - | - | - |