- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | Mil-Spec | Sealableu2009 | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R85049/89-25N03 TE Connectivity | 2894 |
| - | - | 45 | Electroless Nickel | M85049/89-25N03 | Aluminum Alloy | 25.4u2009mmu2009[u20091u2009inu2009] | - | - | Cable-to-Cable | R85049/89-25N03 | - | - | - | CW5211-000 | R85049/89-25N03 | - | ||
![]() FLX40-040-01 TE Connectivity | In Stock | - | - | - | - | Electroless Nickel | 7-1201507-9 | Aluminum Alloy | - | - | - | Cable-to-Cable | - | - | - | - | A00381-000 | FLX40-040-01 | Ferrule, HexaShield F | ||
![]() R85049/83-22W03 TE Connectivity | In Stock | - | - | - | 45 | Cadmium | M85049/83-22W03 | Aluminum Alloy | - | - | - | Cable-to-Cable | R85049/83-22W03 | No | - | - | CW5940-000 | R85049/83-22W03 | - | ||
![]() R85049/86-20N02 TE Connectivity | In Stock | - | - | - | 45 | Electroless Nickel | M85049/86-20N02 | Aluminum Alloy | 15.88u2009mmu2009[u2009.625u2009inu2009] | - | - | Cable-to-Cable | R85049/86-20N02 | - | - | - | CW6107-000 | R85049/86-20N02 | - | ||
![]() BTH1-19-08-4-J-SB TE Connectivity | In Stock | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Stainless Steel | - | 0 – 12.7 | - | - | - | - | - | - | AAE4631-00 | BTH1-19-08-4-J-SB | Band Adapter | ||
![]() APH1-21-28-35-1-C TE Connectivity | In Stock | - | - | 22.2 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | - | H | AAE5841-00 | APH1-21-28-35-1-C | - | ||
![]() STXR54AU90-1410AI TE Connectivity | In Stock | - | - | - | 90 | Zinc Cobalt | - | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | EF5512-000 | STXR54AU90-1410AI | - | ||
![]() BTH1-13-07-1-B-SB TE Connectivity | In Stock | - | - | - | Straight | Cadmium | - | Aluminum | - | 0 – 11.1 | - | - | - | - | - | - | EH0938-000 | BTH1-13-07-1-B-SB | Band Adapter | ||
![]() TXR40AZ00-1206BI TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | EB9461-000 | TXR40AZ00-1206BI | - | ||
![]() TXR40AZ00-1612BI TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | EB9469-000 | TXR40AZ00-1612BI | - | ||
![]() APH1-13-14-10-1-B-SB TE Connectivity | In Stock | - | - | 11.1 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | - | H | AAF1278-00 | APH1-13-14-10-1-B-SB | - | ||
![]() HEX40-AB-90-23-A13-2B TE Connectivity | 505 |
| - | - | 90 | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 1-1200979-7 | Aluminum Alloy | - | - | - | Cable-to-Cable | - | - | 40 | - | F90711-000 | HEX40-AB-90-23-A13-2B | - | ||
![]() TXR54AC00-1604AI TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel (AMS-C-26074) | 9-1191589-2 | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | 217811-000 | TXR54AC00-1604AI | - | ||
![]() TXR54SJ00-1408BI TE Connectivity | In Stock | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 1-1194722-4 | Corrosion Resisting Steel | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | 597099-000 | TXR54SJ00-1408BI | - | ||
![]() TXR40AU00-1004AI TE Connectivity | In Stock | - | - | - | Straight | Zinc Cobalt | 3-1200995-4 | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | E53614-000 | TXR40AU00-1004AI | - | ||
![]() STXR40AB45-1210BI TE Connectivity | In Stock | - | - | - | 45 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1-1197716-9 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | 997861-000 | STXR40AB45-1210BI | - | ||
![]() TXR40AU00-1207BI TE Connectivity | In Stock | - | - | - | Straight | Zinc Cobalt | 9-1200574-1 | Aluminum | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | E64728-000 | TXR40AU00-1207BI | - | ||
![]() TXR40SJ00-1812BI TE Connectivity | In Stock | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 3-1201154-0 | Corrosion Resisting Steel | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | C35135-000 | TXR40SJ00-1812BI | - | ||
![]() TXR40AC00-1804BI TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel (AMS-C-26074) | 2-1201795-9 | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | D68050-000 | TXR40AC00-1804BI | - | ||
![]() STXR40AZ90-1212BI TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel (ASTM B841) | - | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | EG4782-000 | STXR40AZ90-1212BI | - |