- Manufacturer
- Series
- Tradename
- MIL Type
- Type
- Part # Aliases
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Product
- For Use With
- Plating
- Packaging
- Contact Materials
Attribute column
Categories
Circular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Base Product Number | Body Orientation | classification | Conductor cross sections(AWG) | Connection meets standards | Contact Materials | Contact Resistance Max | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Female/Male | manufacturing technique | Mfr | MIL Type | Mounting Styles | Package | Part # Aliases | Plating material | Product Depth (mm) | Product Status | Qualification | RoHS | Strip length | Termination Method | Working current | working life-mating cycles | Series | Type | Contact type | Contact Type | Current Rating | Contact Finish | Termination Style | Contact Gender | Contact resistance | Wire Gauge | Contact Termination | Shielded | Temperature range | Current Rating (Max) | Pin or Socket | Product | Product Length (mm) | Contact Finish Thickness | Plating Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10-060716-004 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-DTL-5015 | - | - | - | - | - | - | EREL | - | - | - | - | - | Matrix | Grommet | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | ||
![]() 10-123017-22G Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-DTL-38999 I | - | - | - | - | - | - | EREL | - | - | - | - | - | LJT | Hex Nut | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | ||
![]() 09310006203 HARTING | 55 | - | - | Silver | - | 09310006 | - | - | - | - | Copper Alloy | - | 6.4 mm x 24.9 mm | 25 | - | - | HARTING | - | - | Bulk | 09 21 000 6203 | - | - | Active | - | Details | - | - | - | - | Han HsB | Machined | - | Turned Contacts | 35 A | Silver | Crimp | Socket (Female) | - | 8 AWG | Crimp | - | - | - | Socket | Contacts | - | - | - | - | ||
![]() 09310006204 HARTING | 53 | - | - | Silver | - | 09310006 | Straight | - | - | - | Copper Alloy | 1(mohm) | 6.4 mm x 24.9 mm | 25 | - | - | HARTING | - | Cable | Bulk | 09 21 000 6204 | - | 6.4(mm) | Active | - | Details | - | Crimp | - | - | Han HsB | Machined | - | Turned Contacts | 35 A | Silver | Crimp | Socket (Female) | - | 16(AWG) | Crimp | NO | - | 35(A) | Socket | Contacts | 24.9(mm) | - | - | 6.4(mm) | ||
![]() 09310006103 HARTING | 48 |
| - | Silver | - | 09310006 | Straight | - | - | - | Copper Alloy | 1(mohm) | 6.4 mm x 26.9 mm | 25 | - | - | HARTING | - | Cable | Bulk | 09 21 000 6103 | - | 6.4(mm) | Active | - | Details | - | Crimp | - | - | Han HsB | Machined | - | Machined Contacts | 35 A | Silver | Crimp | Pin (Male) | - | 8 AWG | Crimp | NO | - | 35(A) | Pin | Contacts | 26.9(mm) | - | - | 6.4(mm) | ||
![]() 09310006202 HARTING | 89 | - | - | Silver | - | 09310006 | Straight | - | - | - | Copper Alloy | 1(mohm) | 6.4 mm x 24.9 mm | 25 | - | - | HARTING | - | Cable | Bulk | 09 21 000 6202 | - | 6.4(mm) | Active | - | Details | - | Crimp | - | - | Han HsB | Machined | - | Turned Contacts | 35 A | Silver | Crimp | Socket (Female) | - | 10 AWG | Crimp | NO | - | 35(A) | Socket | Contacts | 24.9(mm) | - | - | 6.4(mm) | ||
![]() 09310006205 HARTING | 237 |
| - | Silver | - | 09310006 | Straight | - | - | - | Copper Alloy | 1(mohm) | 6.4 mm x 24.9 mm | 25 | - | - | HARTING | - | Cable | Bulk | 09 21 000 6205 | - | 6.4(mm) | Active | - | Details | - | Crimp | - | - | Han HsB | Machined | - | Machined Contacts | 35 A | Silver | Crimp | Socket (Female) | - | 14 AWG | Crimp | NO | - | 35(A) | Socket | Contacts | 24.9(mm) | - | - | 6.4(mm) | ||
![]() 5A-SM-0.33 DEGSON | In Stock | - | Datasheet | - | Copper alloy | - | - | Contact | 22AWG | EN 60664-1 IEC 61984 | - | - | - | - | Male | Turning | - | - | - | - | - | Silver plated | - | - | - | Comply with RoHS exemptions | 5mm | - | ≤10A | ≥500 | 5A | - | Crimping contact | - | - | - | - | - | ≤3mΩ | - | - | - | -40℃~+125℃ | - | - | - | - | - | ≥2μm | - | ||
![]() 5A-SF-0.25 DEGSON | In Stock | - | Datasheet | - | Copper alloy | - | - | Contact | 24AWG | EN 60664-1 IEC 61984 | - | - | - | - | Female | Turning | - | - | - | - | - | Silver plated | - | - | - | Comply with RoHS exemptions | 5mm | - | ≤10A | ≥500 | 5A | - | Crimping contact | - | - | - | - | - | ≤3mΩ | - | - | - | -40℃~+125℃ | - | - | - | - | - | ≥2μm | - | ||
![]() 5A-SF-0.52 DEGSON | In Stock | - | Datasheet | - | Copper alloy | - | - | Contact | 20AWG | EN 60664-1 IEC 61984 | - | - | - | - | Female | Turning | - | - | - | - | - | Silver plated | - | - | - | Comply with RoHS exemptions | 5mm | - | ≤10A | ≥500 | 5A | - | Crimping contact | - | - | - | - | - | ≤3mΩ | - | - | - | -40℃~+125℃ | - | - | - | - | - | ≥2μm | - | ||
![]() 5A-GM-0.52 DEGSON | In Stock | - | Datasheet | - | Copper alloy | - | - | Contact | 20AWG | EN 60664-1 IEC 61984 | - | - | - | - | Male | Turning | - | - | - | - | - | Gold plate | - | - | - | Comply with RoHS exemptions | 8mm | - | ≤10A | ≥500 | 5A | - | Crimping contact | - | - | - | - | - | ≤3mΩ | - | - | - | -40℃~+125℃ | - | - | - | - | - | ≥3μ" | - | ||
![]() 5A-GM-0.33 DEGSON | In Stock | - | Datasheet | - | Copper alloy | - | - | Contact | 22AWG | EN 60664-1 IEC 61984 | - | - | - | - | Male | Turning | - | - | - | - | - | Gold plate | - | - | - | Comply with RoHS exemptions | 8mm | - | ≤10A | ≥500 | 5A | - | Crimping contact | - | - | - | - | - | ≤3mΩ | - | - | - | -40℃~+125℃ | - | - | - | - | - | ≥3μ" | - | ||
![]() 5A-GF-0.25 DEGSON | In Stock | - | Datasheet | - | Copper alloy | - | - | Contact | 24AWG | EN 60664-1 IEC 61984 | - | - | - | - | Female | Turning | - | - | - | - | - | Gold plate | - | - | - | Comply with RoHS exemptions | 8mm | - | ≤10A | ≥500 | 5A | - | Crimping contact | - | - | - | - | - | ≤3mΩ | - | - | - | -40℃~+125℃ | - | - | - | - | - | ≥3μ" | - | ||
![]() 10A-SM-0.5 DEGSON | In Stock | - | Datasheet | - | Copper alloy | - | - | Contact | 20AWG | EN 60664-1 IEC 61984 | - | - | - | - | Male | Turning | - | - | - | - | - | Silver plated | - | - | - | Comply with RoHS exemptions | 8mm | - | ≤10A | ≥500 | 10A | - | Crimping contact | - | - | - | - | - | ≤3mΩ | - | - | - | -40℃~+125℃ | - | - | - | - | - | ≥2μm | - | ||
![]() 10A-SF-0.5 DEGSON | In Stock | - | Datasheet | - | Copper alloy | - | - | Contact | 20AWG | EN 60664-1 IEC 61984 | - | - | - | - | Female | Turning | - | - | - | - | - | Silver plated | - | - | - | Comply with RoHS exemptions | 8mm | - | ≤10A | ≥500 | 10A | - | Crimping contact | - | - | - | - | - | ≤3mΩ | - | - | - | -40℃~+125℃ | - | - | - | - | - | ≥2μm | - | ||
![]() 10A-SF-1.5 DEGSON | In Stock |
| Datasheet | - | Copper alloy | - | - | Contact | 16AWG | EN 60664-1 IEC 61984 | - | - | - | - | Female | Turning | - | - | - | - | - | Silver plated | - | - | - | Comply with RoHS exemptions | 8mm | - | ≤10A | ≥500 | 10A | - | Crimping contact | - | - | - | - | - | ≤3mΩ | - | - | - | -40℃~+125℃ | - | - | - | - | - | ≥2μm | - | ||
![]() 10A-SM-0.37 DEGSON | In Stock | - | Datasheet | - | Copper alloy | - | - | Contact | 22AWG | EN 60664-1 IEC 61984 | - | - | - | - | Male | Turning | - | - | - | - | - | Silver plated | - | - | - | Comply with RoHS exemptions | 8mm | - | ≤10A | ≥500 | 10A | - | Crimping contact | - | - | - | - | - | ≤3mΩ | - | - | - | -40℃~+125℃ | - | - | - | - | - | ≥2μm | - | ||
![]() 10A-SM-2.5 DEGSON | In Stock | - | Datasheet | - | Copper alloy | - | - | Contact | 14AWG | EN 60664-1 IEC 61984 | - | - | - | - | Male | Turning | - | - | - | - | - | Silver plated | - | - | - | Comply with RoHS exemptions | 6mm | - | ≤10A | ≥500 | 10A | - | Crimping contact | - | - | - | - | - | ≤3mΩ | - | - | - | -40℃~+125℃ | - | - | - | - | - | ≥2μm | - | ||
![]() 16A-SF-4.0 DEGSON | In Stock | - | Datasheet | - | Copper alloy | - | - | Contact | 12AWG | EN 60664-1 IEC 61984 | - | - | - | - | Female | Turning | - | - | - | - | - | Silver plated | - | - | - | Comply with RoHS exemptions | 7.5mm | - | ≤16A | ≥500 | 16A | - | Crimping contact | - | - | - | - | - | ≤1mΩ | - | - | - | -40℃~+125℃ | - | - | - | - | - | ≥2μm | - | ||
![]() 10A-SF-0.75 DEGSON | In Stock | - | Datasheet | - | Copper alloy | - | - | Contact | 18AWG | EN 60664-1 IEC 61984 | - | - | - | - | Female | Turning | - | - | - | - | - | Silver plated | - | - | - | Comply with RoHS exemptions | 8mm | - | ≤10A | ≥500 | 10A | - | Crimping contact | - | - | - | - | - | ≤3mΩ | - | - | - | -40℃~+125℃ | - | - | - | - | - | ≥2μm | - |