- Manufacturer
- Connector Type
- Part Status
- RoHS Status
- Factory Lead Time
- Orientation
- Packaging
- Published
- Mount
- Fastening Type
- Housing Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Categories
Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Body Material | Contact Finish Mating | Contact Sizes | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | Voltage, Rating | Packaging | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Frequency | Military Standard | Shell Finish | Number of Contacts | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Plating | Operating Supply Current | Polarization | Coupling Type | Contact Finish Termination | Contact Quantities | Unique Insert Number | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/20MJ61SN L/C TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26TG16SA L/C TE Connectivity | In Stock | - | - | - | - | - | CABLE | - | ALUMINUM ALLOY | - | - | - | TE CONNECTIVITY LTD | TE Connectivity | D38999/26TG16SA-L/C | - | - | Active | 5.69 | - | - | G | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-38999, EMI SHIELDED, POLARIZED | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 16 | unknown | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | YES | SOLID | PLUG | CORROSION/ENVIRONMENT/FLUID RESISTANT | CRIMP | - | - | - | THREADED | - | - | - | - | - | ||
![]() DL66R14-07SY-6106-LC TE Connectivity | In Stock | - | - | - | Gold | Free Hanging | - | - | Aluminium | Aluminium | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 600 V | Bulk | Crimp | - | Circular, Crimp, Plug | 7 | - | - | Female | - | - | Bayonet | - | - | - | - | - | - | - | - | - | MIL-DTL-83723 | - | 7 | - | Female | - | - | - | - | - | Nickel | - | - | - | - | - | - | No SVHC | Dust Tight, IP67, Waterproof | ||
![]() D38999/24JJ29HC L/C TE Connectivity | In Stock | - | - | - | - | - | CABLE AND PANEL | - | COMPOSITE | - | - | - | TE CONNECTIVITY LTD | TE Connectivity | D38999/24JJ29HC-L/C | - | - | Active | 5.69 | Non-Compliant | - | J | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-38999, EMI SHIELDED, POLARIZED | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 29 | unknown | - | - | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | YES | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID RESISTANT | CRIMP | - | - | - | THREADED | - | - | - | - | - | ||
![]() D38999/26KE26PB L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24ME35JN L/C TE Connectivity | In Stock | - | - | - | - | - | CABLE AND PANEL | - | COMPOSITE | - | - | - | TE CONNECTIVITY LTD | TE Connectivity | D38999/24ME35JN-L/C | - | - | Active | 5.69 | Non-Compliant | - | E | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-38999, EMI SHIELDED | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 55 | unknown | - | - | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | YES | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID RESISTANT | CRIMP | - | - | - | THREADED | - | - | - | - | - | ||
![]() DTS20F17-26BC [V001] TE Connectivity | In Stock | - | - | - | - | Surface Mount | - | 6 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 148.5 MHz | - | - | - | - | - | - | - | - | - | - | - | 140 mA | - | - | - | - | - | - | - | ||
![]() D38999/24JB98PE L/C TE Connectivity | In Stock | - | - | - | - | - | CABLE AND PANEL | - | COMPOSITE | - | - | - | TE CONNECTIVITY LTD | TE Connectivity | D38999/24JB98PE-L/C | - | - | Active | 5.69 | Non-Compliant | - | B | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-38999, EMI SHIELDED, POLARIZED | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 6 | unknown | - | - | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | YES | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID RESISTANT | CRIMP | - | - | - | THREADED | - | - | - | - | - | ||
![]() D38999/20ZG11PB L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DL60R22-19S8-6117-LC TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26MD97SD L/C TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26TB2PB L/C TE Connectivity | In Stock | - | - | - | - | - | CABLE | - | ALUMINUM ALLOY | - | - | - | TE CONNECTIVITY LTD | TE Connectivity | D38999/26TB2PB-L/C | - | - | Active | 5.69 | - | - | B | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-38999, EMI SHIELDED, POLARIZED | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 2 | unknown | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | YES | SOLID | PLUG | CORROSION/ENVIRONMENT/FLUID RESISTANT | CRIMP | - | - | - | THREADED | - | - | - | - | - | ||
![]() DTS24F21-41BD [V001] TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26MA35PC L/C TE Connectivity | In Stock | - | - | Production (Last Updated: 10 months ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26MH55JN L/C TE Connectivity | In Stock | - | - | - | Gold | - | CABLE | - | COMPOSITE | Composite | - | - | TE CONNECTIVITY LTD | TE Connectivity | D38999/26MH55JN-L/C | - | - | Active | 5.69 | Compliant | - | H | - | - | - | - | Circular, Plug | 55 | - | - | Female | STANDARD: MIL-DTL-38999, EMI SHIELDED | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 55 | unknown | - | - | Nickel | 55 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | YES | SOLID | PLUG | CORROSION/ENVIRONMENT/FLUID RESISTANT | CRIMP | - | - | - | THREADED | - | - | - | No SVHC | - | ||
![]() D38999/24MC35JC L/C TE Connectivity | In Stock | - | - | - | - | - | CABLE AND PANEL | - | COMPOSITE | - | - | - | TE CONNECTIVITY LTD | TE Connectivity | D38999/24MC35JC-L/C | - | - | Active | 5.69 | Compliant | - | C | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-38999, EMI SHIELDED, POLARIZED | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 22 | unknown | - | - | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | YES | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID RESISTANT | CRIMP | - | - | - | THREADED | - | - | - | - | - | ||
![]() D38999/20JH35HB L/C TE Connectivity | In Stock | - | - | - | Gold | - | CABLE AND PANEL | - | COMPOSITE | Composite | - | - | TE CONNECTIVITY LTD | TE Connectivity | D38999/20JH35HB-L/C | - | - | Active | 5.69 | Compliant | - | H | - | - | - | - | Circular, Receptacle | 100 | - | - | Receptacle | STANDARD: MIL-DTL-38999, EMI SHIELDED, POLARIZED | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 100 | unknown | - | - | CADMIUM PLATED | 100 | MULTIPLE MATING PARTS AVAILABLE | MALE | YES | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID RESISTANT | CRIMP | - | - | - | THREADED | - | - | - | No SVHC | - | ||
![]() D38999/26WH55PCLC Conesys | In Stock | - | - | - | Gold | - | CABLE | - | ALUMINUM ALLOY | Aluminium | GOLD (50) | 20 | AMPHENOL CORP | Amphenol Corporation | D38999/26WH55PCLC | 175 °C | -65 °C | Active | 5.77 | Compliant | No | H | - | - | Crimp | EAR99 | Circular | - | - | - | Receptacle | STANDARD: MIL-DTL-38999, POLARIZED, EMI SHIELDED | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 55 | unknown | - | - | CADMIUM PLATED | 55 | MULTIPLE MATING PARTS AVAILABLE | MALE | YES | SOLID | PLUG | CORROSION/ENVIRONMENT/MOISTURE RESISTANT | SOLDER | - | - | C | THREADED | GOLD (50) | 55 | H55 | Yes | - | ||
![]() DTS20F25-19AN V001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS24F15-19BC V001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |