- Manufacturer
- Connector Type
- Part Status
- RoHS Status
- Factory Lead Time
- Orientation
- Packaging
- Published
- Mount
- Fastening Type
- Housing Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Categories
Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Material | Housing Material | Insert Material | Body Material | Contact Finish Mating | Contact Materials | Contact Sizes | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Military Standard | Shell Finish | Reference Standard | Shell Size - Insert | Number of Contacts | Mating Information | Contact Gender | Housing Color | Empty Shell | Contact Style | Note | Environmental Characteristics | Max Current Rating | Plating | Number of Ports | Body Plating | Shell Size, MIL | Max Voltage Rating (DC) | Thread Size | Includes | Mains Connector Rating | Features | EMI Shielded | Length | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19150000401 HARTING | 43 |
| - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Thermoplastic | - | Plastic | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | R 15 | - | - | Active | 1 (Unlimited) | - | - | - | Insert Shell | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | Unshielded | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | - | Gray | - | - | Contacts Not Included; Insert Not Included | - | - | - | - | - | - | - | - | - | - | Backshell, Coupling Nut, Strain Relief | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() GTCL030RV20-19S-025-LC Amphenol Industrial Operations | In Stock | - | Datasheet | - | Silver | - | Panel Mount | - | Flange | - | Circular | Aluminum Alloy | - | - | - | Aluminium | - | - | 8 | - | - | -55°C~125°C | Bulk | 2005 | GT, MIL-5015 Derivative | - | - | Active | 1 (Unlimited) | - | - | - | Receptacle Housing | For Female Sockets | 3 | - | Receptacle | - | - | Reverse Bayonet Lock | - | - | - | - | - | Crimp | - | - | N (Normal) | Unshielded | IP67 - Dust Tight, Waterproof | unknown | - | - | Zinc Cobalt | - | 20-19 | - | - | - | Black | - | - | Contacts Not Included | - | - | - | - | Zinc | - | - | - | - | - | Backshell | - | - | Flame Retardant | - | No SVHC | RoHS Compliant | - | - | - | ||
![]() HR212-10P-10PC(72) Hirose Electric Co Ltd | 121 |
| Datasheet | 10 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Circular | Zinc Alloy | - | - | Polybutylene Terephthalate (PBT) | - | - | COPPER ALLOY | 1.0mm | Plastic | 100V | -15°C~60°C | Bulk | 2004 | HR212 | e3 | yes | Active | 1 (Unlimited) | - | - | - | Plug Housing | For Male Pins | 10 | Beige | - | - | - | Snap-In | - | NO | YES | NO | - | Crimp | GENERAL PURPOSE | 10 | Keyed | Shielded | - | - | 1A | - | Nickel | - | - | - | - | Male | Silver | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | Backshell, Strain Relief | NO | 42mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() D38999/20FJ19AN Amphenol Aerospace Operations | 2684 |
| Datasheet | 16 Weeks | Gold | Flanges, Panel, Wall | Panel Mount | - | Flange | - | Circular | Aluminum | - | - | - | Aluminium | - | Copper | 12 | - | - | -65°C~200°C | Bulk | 2004 | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | e4 | no | Active | 1 (Unlimited) | - | - | - | Receptacle Housing | For Male Pins | 19 | - | Receptacle | - | - | Threaded | - | YES | NO | NO | NO | Crimp | GENERAL PURPOSE | 19 | N (Normal) | Shielded | Environment Resistant | - | - | MIL-DTL-38999 | Electroless Nickel | - | 25-19 | - | MULTIPLE MATING PARTS AVAILABLE | - | Silver | YES | - | Contacts Not Included | CORROSION/ENVIRONMENT/MOISTURE/VIBRATION RESISTANT | - | Electroless Nickel | - | Electroless Nickel | J | - | - | - | - | - | - | - | - | No | Unknown | Non-RoHS Compliant | - | - | Environment Resistant | ||
![]() D38999/24WJ43BA Amphenol Aerospace Operations | 2144 |
| Datasheet | 13 Weeks | Gold | - | Panel Mount | - | Bulkhead - Front Side Nut | - | Circular | Aluminum | - | - | - | Aluminium | - | Copper | 16 20 20 23 | - | - | -65°C~175°C | Bulk | 2009 | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | 1 (Unlimited) | - | - | - | Receptacle Housing | For Female Sockets | 43 | - | Receptacle | - | 8536.69.40.20 | Threaded | - | - | - | - | - | Crimp | - | - | A | Shielded | Environment Resistant | unknown | - | MIL-DTL-38999 | Cadmium | - | 25-43 | - | - | Female | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | J | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | - | ||
![]() D38999/24ZJ7PA-LC Amphenol Aerospace Operations | In Stock | - | Datasheet | 12 Weeks | Gold | - | Panel Mount | - | Bulkhead - Front Side Nut | 99 | Circular | Aluminum | - | - | - | - | - | - | 22D 97 8 Twinax 2 | - | - | -65°C~175°C | Bulk | 2011 | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | 1 (Unlimited) | - | - | - | Receptacle Housing | For Male Pins | 99 (97 + 2 Twinax) | - | - | - | 8536.69.40.20 | Threaded | - | - | - | - | - | Crimp | - | - | A | Shielded | Environment Resistant | unknown | - | - | Zinc Nickel | - | 25-7 | - | - | - | Black | - | - | Contacts Not Included | - | - | - | - | - | J | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() KJA0T11W35SNL ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Flanges, Panel, Wall | Panel Mount | - | Flange | - | Circular | Aluminum Alloy | - | - | Plastic | Aluminium | - | - | 22D | - | - | -65°C~175°C | Bulk | 2011 | KJA | e4 | - | Active | - | - | - | - | Receptacle Housing | For Female Sockets | 13 | - | Receptacle | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: 980-0008-870 | - | Threaded | - | YES | NO | NO | NO | Crimp | GENERAL PURPOSE | 13 | N (Normal) | Unshielded | Environment Resistant | - | - | - | Cadmium over Electroless Nickel | - | 11-35 | - | MULTIPLE MATING PARTS AVAILABLE | - | Olive Drab | YES | Socket | Contacts Not Included | ENVIRONMENT/FLUID/IMMERSION/MOISTURE/TEMPERATURE RESISTANT | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Non-RoHS Compliant | - | - | Environment Resistant | ||
![]() KJA0T11W98PNL ITT Cannon, LLC | In Stock | - | Datasheet | - | Gold | Flanges, Panel, Wall | Panel Mount | - | Flange | - | Circular | Aluminum Alloy | - | - | Plastic | Aluminium | - | - | 20 | - | - | -65°C~175°C | Bulk | 2011 | KJA | e4 | - | Active | - | - | - | - | Receptacle Housing | For Male Pins | 6 | - | Receptacle | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: 980-0008-879 | - | Threaded | - | YES | NO | NO | NO | Crimp | GENERAL PURPOSE | 6 | N (Normal) | Unshielded | Environment Resistant | - | - | - | Cadmium over Electroless Nickel | - | 11-98 | - | MULTIPLE MATING PARTS AVAILABLE | - | Olive Drab | YES | Pin | Contacts Not Included | ENVIRONMENT/FLUID/IMMERSION/MOISTURE/TEMPERATURE RESISTANT | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Non-RoHS Compliant | - | - | Environment Resistant | ||
![]() KJA6T11W35SNL ITT Cannon, LLC | In Stock | - | Datasheet | 2 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Circular | Aluminum Alloy | - | - | Plastic | Aluminium | - | - | 22D | - | - | -65°C~175°C | Bulk | 2011 | KJA | e4 | - | Active | - | - | - | - | Plug Housing | For Female Sockets | 13 | - | Female | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: 980-0008-870 | - | Threaded | - | YES | NO | NO | NO | Crimp | GENERAL PURPOSE | 13 | N (Normal) | Shielded | Environment Resistant | - | - | - | Cadmium over Electroless Nickel | - | 11-35 | - | MULTIPLE MATING PARTS AVAILABLE | - | Olive Drab | YES | Socket | Contacts Not Included | ENVIRONMENT/FLUID/IMMERSION/MOISTURE/TEMPERATURE RESISTANT | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | No | No SVHC | Non-RoHS Compliant | - | - | Environment Resistant | ||
![]() 1605532 Phoenix Contact | 5 |
| Datasheet | 4 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | Metal | - | - | Circular | Gadolinium-Zinc | - | - | Polyamide (PA66), Nylon 6/6 | Zinc | NOT SPECIFIED | Brass | 2.0mm | - | 630V | -40°C~125°C | Bulk | 2010 | SF | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Plug Housing | For Female Sockets | 6 (5 + PE) | - | Receptacle | - | - | Threaded | 630V | NO | NO | NO | NO | Crimp | GENERAL PURPOSE | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | 30A | - | - | - | M23-6 | 6 | - | Female | Silver | YES | - | Contacts Not Included | - | - | - | - | - | - | - | M23 | - | - | Backshell, Coupling Nut | - | - | - | - | No SVHC | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() KPSE00F14-12SF0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Flanges, Panel | Panel Mount | - | Flange | - | Circular | Aluminum Alloy | - | - | Polychloroprene | Aluminium | - | - | 16 4 20 8 | - | - | -55°C~125°C | Bulk | 2014 | KPSE | - | - | Active | - | - | - | EAR99 | Receptacle Housing | For Female Sockets | 12 | - | Receptacle | - | 8536.69.40.20 | Bayonet Lock | - | YES | NO | NO | NO | Crimp | WATER PROOF | 12 | N (Normal) | Unshielded | Environment Resistant | - | - | - | Chromate over Cadmium | - | 14-12 | - | - | - | Olive Drab | YES | Socket | Contacts Not Included | - | - | - | - | Cadmium | - | - | - | - | - | Backshell, Cable Clamp | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | Environment Resistant | ||
![]() PX0410/03S/5055 Bulgin | 20 |
| Datasheet | 20 Weeks | Gold | Cable | Free Hanging (In-Line) | - | - | - | Circular | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | 250V | -40°C~80°C | Bulk | 2010 | Buccaneer® 400 | e4 | yes | Active | 1 (Unlimited) | 3 | Crimp | - | Plug Housing | For Female Sockets | 3 (Power) | - | - | STANDARD: VDE | - | Threaded | - | - | - | - | - | Crimp and Solder Cup | GENERAL PURPOSE | 3 | Keyed | Unshielded | IP68 - Dust Tight, Waterproof | - | 8A | - | - | CSA; UL | - | - | MULTIPLE MATING PARTS AVAILABLE | Female | Black, Blue | - | - | Contacts Not Included | - | 8A | - | 1 | - | - | 250.25kV | - | 6 pcs - 1 Connector, 1 Backshell, 1 Cage Clamp, 1 Clamp Nut, 1 Gland, 1 O-Ring | 8A, 250VAC/DC | Backshell, Coupling Nut, UV Resistant | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | IP68 | ||
![]() MS24264R20B41S6-LC Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount | - | Flange | 41 | Circular | Aluminum | - | - | Epoxy, Glass Filled | - | - | - | 20 Power | - | - | -55°C~200°C | Bulk | - | Military, MIL-DTL-26500 | - | no | Active | 1 (Unlimited) | - | - | EAR99 | Receptacle Housing | For Female Sockets | 41 (Power) | - | - | - | - | Bayonet Lock | - | - | - | - | - | Crimp | - | - | 6 | Unshielded | Environment Sealed | - | - | - | Anodized | - | 20-41 | - | - | - | Black | - | - | Contacts Not Included | - | - | - | - | - | G | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() C48-10R8-3P-106 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | - | Panel Mount | - | Flange | - | Circular | Aluminum | - | - | Epoxy, Glass Filled | Aluminium | - | Copper | 20 Power | - | - | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | - | Active | 1 (Unlimited) | - | - | - | Receptacle Housing | For Male Pins | 3 (Power) | - | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | Crimp | - | - | N (Normal) | Unshielded | IP66 - Dust Tight, Water Resistant | - | - | MIL-DTL-26500 | Anodized | - | 8-3 | 3 | - | - | Black | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | - | ||
![]() C48-06R20-41S-106 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | - | Free Hanging (In-Line) | - | - | - | Circular | Aluminum | - | - | Epoxy, Glass Filled | Aluminium | - | Copper | 20 Power | - | - | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | - | Active | 1 (Unlimited) | - | - | - | Plug Housing | For Female Sockets | 41 (Power) | - | Male | - | - | Threaded | - | - | - | - | - | Crimp | - | - | N (Normal) | Unshielded | IP66 - Dust Tight, Water Resistant | - | - | - | Anodized | - | 20-41 | 41 | - | - | Black | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | - | ||
![]() MS24264R22T55S9-LC Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | - | Panel Mount | - | Flange | - | Circular | Aluminum | - | - | Epoxy, Glass Filled | Aluminium | - | - | 20 Power | - | - | -55°C~200°C | Bulk | 2002 | Military, MIL-DTL-26500 | - | no | Active | 1 (Unlimited) | - | - | - | Receptacle Housing | For Female Sockets | 55 (Power) | - | Receptacle | - | - | Threaded | - | - | - | - | - | Crimp | - | - | 9 | Unshielded | Environment Sealed | - | - | MIL-DTL-26500 | Anodized | - | 22-55 | 55 | - | - | Black | - | - | Contacts Not Included | - | - | - | - | - | H | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | - | ||
![]() C48-10R22-55S9-106 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | - | Panel Mount | - | Flange | - | Circular | Aluminum | - | - | Epoxy, Glass Filled | Aluminium | - | Copper | 20 Power | - | - | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | - | Active | 1 (Unlimited) | - | - | - | Receptacle Housing | For Female Sockets | 55 (Power) | - | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | Crimp | - | - | 9 | Unshielded | IP66 - Dust Tight, Water Resistant | - | - | - | Anodized | - | 22-55 | 55 | - | - | Black | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | - | ||
![]() 21038411535 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Circular | Stainless Steel | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | -40°C~85°C | Bulk | - | Harax® M12-L | - | - | Active | Not Applicable | - | - | - | Plug Housing | For Male Pins | 5 | - | - | - | - | Threaded | - | - | - | - | - | Crimp | - | - | B | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M12-5 | - | - | - | Silver | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | Backshell | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() C48-16R18-14S6-106 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | - | Free Hanging (In-Line) | - | - | - | Circular | Aluminum | - | - | Epoxy, Glass Filled | Aluminium | - | Copper | 16 Power | - | - | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | - | Active | 1 (Unlimited) | - | - | - | Plug Housing | For Female Sockets | 14 (Power) | - | Female | - | - | Bayonet Lock | - | YES | NO | NO | NO | Crimp | GENERAL PURPOSE | - | 6 | Unshielded | IP66 - Dust Tight, Water Resistant | - | - | MIL-DTL-26500 | Anodized | - | 18-14 | 14 | MULTIPLE MATING PARTS AVAILABLE | - | Black | YES | - | Contacts Not Included | ENVIRONMENT/FLUID RESISTANT | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | - | ||
![]() TVP00DT-13-98PB-LC Amphenol Aerospace Operations | In Stock | - | Datasheet | 12 Weeks | Gold | - | Panel Mount | - | Flange | - | Circular | Aluminum | Aluminium | - | - | - | - | - | 20 | - | - | -65°C~175°C | Bulk | 2012 | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | 1 (Unlimited) | - | - | - | Receptacle Housing | For Male Pins | 10 | - | Female | - | - | Threaded | - | - | - | - | - | Crimp | - | - | B | Shielded | Environment Resistant | unknown | - | - | Durmalon™ | - | 13-98 | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |