- Manufacturer
- Impedance
- Connector Type
- Body Material
- Mounting Type
- Packaging
- RoHS Status
- Factory Lead Time
- Number of Ports
- Mount
- Contact Materials
- Orientation
- Part Status
Attribute column
Categories
Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Frequency-Max | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Connector Type | Fastening Type | Ingress Protection | Style | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | Shield Termination | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP-1202-1B1 RF Industries | 50 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RP-1202 | 7 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Female Socket | Threaded | - | - | Silver | 50Ohm | RP-TNC | 1 | - | Crimp | - | - | Nickel | - | - | RG-316 Double Braid | Crimp | - | - | - | - | - | ||
![]() RP-3252-1C1 RF Industries | 352 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RP-3252 | 12.4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Jack, Male Pin | Threaded | - | - | Gold | 50Ohm | RP-SMA | 1 | - | Solder | - | - | Gold | - | - | - | Crimp | - | - | - | - | - | ||
![]() RMC-6010-B1 RF Industries | 222 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RMC-6010 | - | RF Industries | Bag | Active | - | - | - | Plug, Male Pin | Snap-On | - | - | Silver | 50Ohm | Miniature Coaxial | 1 | - | Crimp | - | - | Nickel | - | - | RG-316 Double Braid | Crimp | - | - | - | - | - | ||
![]() RP-3000-1B1 RF Industries | 47 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | RP-3000 | - | RF Industries | Bag | Active | - | - | - | Plug, Female Socket | Threaded | - | - | Gold | 50Ohm | RP-SMA | 1 | - | Crimp | - | - | Gold | - | - | RG-316 Double Braid | Crimp | - | - | - | - | - | ||
![]() RSA-3500-1-141 RF Industries | 125 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RSA-3500 | 18 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Plug, Male Pin | Threaded | - | - | Gold | 50Ohm | SMA | 1 | - | Solder | - | - | Gold | - | - | RG-402 (.141" Semi Rigid), Belden 1673A | Solder | - | - | - | - | - | ||
![]() RSA-3510-141 RF Industries | 215 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | RSA-3510 | 18 GHz | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | SMA | 1 | - | Solder | - | - | Nickel | - | - | RG-402 (.141" Semi Rigid), Belden 1673A | Solder | - | - | - | - | - | ||
![]() RHV-100-E RF Industries | 30 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RHV-100 | - | RF Industries | Bag | Active | 5 kV | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | Non-Constant | MHV | 1 | - | Crimp | - | - | Nickel | - | - | RG-8, 8A, 213 | Clamp | - | - | - | - | - | ||
![]() RP-1106-C1 RF Industries | 76 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RP-1106 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Plug, Female Socket | Bayonet Lock | - | - | Silver | 50Ohm | RP-BNC | 1 | - | Crimp | - | - | Nickel | - | - | RG-55, 142, 223 | Crimp | - | - | - | - | - | ||
![]() RSA-3050-C2 RF Industries | 68 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RSA-3050 | 12.4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | SMA | 1 | - | Solder | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RSA-3570-085 RF Industries | 531 |
| - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RSA-3570 | 18 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | SMA | 1 | - | Solder | - | - | Nickel | - | - | RG-405 (.085" Semi Rigid), Belden 1671A | Solder | - | - | - | - | - | ||
![]() RSA-3110-B RF Industries | 773 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RSA-3110 | 12.4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | SMA | 1 | - | Solder | - | - | Nickel | - | - | - | Clamp | - | - | - | - | - | ||
![]() RFU-642 RF Industries | 94 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFU | 2.5 GHz | RF Industries | Bag | Active | - | -65°C ~ 165°C | - | - | Threaded, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | - | Nickel | SMA Jack, Female Socket | UHF Mini Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | SMA to UHF Mini | - | ||
![]() RSA-3560-1-047 RF Industries | 500 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RSA-3560 | 18 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Jack, Female Socket | Threaded | - | - | Gold | 50Ohm | SMA | 1 | - | Solder | - | - | Gold | - | - | M17/151 (0.047" Semi Rigid) | Solder | - | - | - | - | - | ||
![]() RFN-1027-B1 RF Industries | 53 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | RFN-1027 | 11 GHz | RF Industries | Bag | Active | 1000 V | - | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | - | Nickel | - | - | RG-316 Double Braid | Crimp | - | - | - | - | - | ||
![]() RSA-3550-085 RF Industries | 214 |
| - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RSA-3550 | 18 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | SMA | 1 | - | Solder | - | - | Nickel | - | - | RG-405 (.085" Semi Rigid), Belden 1671A | Solder | - | - | - | - | - | ||
![]() RP-3010-1C1 RF Industries | 59 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RP-3010 | 12.4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Female Socket | Threaded | - | - | Gold | 50Ohm | RP-SMA | 1 | - | Crimp | - | - | Gold | - | - | - | Crimp | - | - | - | - | - | ||
![]() RSA-3451 RF Industries | 37 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | - | - | RF Industries | Bag | Active | - | - | - | - | Threaded, Threaded | - | Straight | - | - | - | - | - | - | - | - | Nickel | UHF Mini Plug, Male Pin | SMA Plug, Male Pin | - | - | Between Series | Plug to Plug | Male to Male | SMA to UHF Mini | - | ||
![]() RMX-8100-B RF Industries | 387 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RMX-8100 | 6 GHz | RF Industries | Bag | Active | 335 V | -65°C ~ 165°C | - | Jack, Female Socket | Snap-On | - | - | Silver | 50Ohm | MCX | 1 | - | Solder | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFU-600-3B1 RF Industries | 50 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFU | 2.5 GHz | RF Industries | Bag | Active | 335 V | -65°C ~ 165°C | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | UHF, Mini | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFD-1630-2-X RF Industries | In Stock | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper | RFD-1630 | 7.5 GHz | RF Industries | Bag | Active | - | -55°C ~ 150°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | 7/16 DIN | 1 | - | Solder | - | - | Silver | - | - | RG-8X, Belden 9258, LMR-240 | Crimp | - | - | - | - | - |