- Manufacturer
- Impedance
- Connector Type
- Body Material
- Mounting Type
- Packaging
- RoHS Status
- Factory Lead Time
- Number of Ports
- Mount
- Contact Materials
- Orientation
- Part Status
Attribute column
Categories
Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Brand | Cable Types | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Connector Type | Gender | Fastening Type | Subcategory | Orientation | Ingress Protection | Style | Termination Style | Housing Color | Polarity | Insulation Resistance | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Product Type | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | Shield Termination | Conversion Type | Adapter Type | Center Gender | Adapter Series | Product | Features | Body Style | Product Category | RF Series | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMX-8010-1B1 RF Industries | 57 |
| - | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | RMX-8010 | - | - | - | - | 6 GHz | - | - | RF Industries | - | - | Bag | Active | - | - | - | - | Plug, Male Pin | - | Snap-On | - | - | - | - | - | Gold | - | - | 50Ohm | MCX | 1 | - | Crimp | - | - | - | Gold | - | - | RG-316 Double Braid | Crimp | - | - | - | - | - | - | - | - | - | - | ||
![]() RP-9010-1B RF Industries | 1053 |
| - | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RP-9010 | - | - | - | - | 6 GHz | - | - | RF Industries | - | - | Bag | Active | - | 170 V | -65°C ~ 165°C | - | Plug, Male Pin | - | Snap-On | - | - | - | - | - | Gold | - | - | 50Ohm | RP-MMCX | 1 | - | Crimp | - | - | - | Gold | - | - | - | Crimp | - | - | - | - | - | EMI Ring | - | - | - | - | ||
![]() RSA-3252-A RF Industries | 729 |
| - | - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RSA-3252 | - | - | - | - | 12.4 GHz | - | - | RF Industries | - | - | Bag | Active | - | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | - | Threaded | - | - | - | - | - | Silver | - | - | 50Ohm | SMA | 1 | - | Solder | - | - | - | Nickel | - | - | RG-178, 178A, 178B, 196, 196A | Crimp | - | - | - | - | - | - | - | - | - | - | ||
![]() RHV-100-D RF Industries | 217 |
| - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RHV-100 | - | - | - | - | - | - | - | RF Industries | - | - | Bag | Active | - | 1.6 kV | -65°C ~ 85°C | - | Plug, Male Pin | - | Bayonet Lock | - | - | - | - | - | Silver | - | - | Non-Constant | MHV | 1 | - | Solder | - | - | - | Nickel | - | - | - | Clamp | - | - | - | - | - | - | - | - | - | - | ||
![]() RP-1005-C RF Industries | 121 |
| - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RP-1005 | - | - | - | - | 11 GHz | - | - | RF Industries | - | - | Bag | Active | - | 1000 V | -65°C ~ 165°C | - | Plug, Female Socket | - | Threaded | - | - | - | - | - | Silver | - | - | 50Ohm | RP-N Type | 1 | - | Crimp | - | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | ||
![]() RSB-4050-B RF Industries | 321 |
| - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RSB-4050 | - | - | - | - | 4 GHz | - | - | RF Industries | - | - | Bag | Active | - | 400 V | - | - | Jack, Male Pin | - | Snap-On | - | - | - | - | - | Silver | - | - | 50Ohm | SMB | 1 | - | Crimp | - | - | 0.25dB | Nickel | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | ||
![]() RFU-501-D RF Industries | 49 |
| - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | Silver | - | RFU | - | - | - | - | 300 MHz | - | - | RF Industries | - | - | Bag | Active | - | 500 V | - | - | Plug, Male Pin | - | Threaded | - | - | - | - | - | Silver | - | - | Non-Constant | UHF | 1 | - | Solder | - | - | - | Silver | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | ||
![]() RSA-3457 RF Industries | 311 |
| - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | - | - | - | - | - | - | - | - | RF Industries | - | - | Bag | Active | - | - | - | - | - | - | Threaded, Threaded | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | UHF Jack, Female Socket | SMA Plug, Male Pin | - | - | Between Series | Plug to Jack | Female to Male | SMA to UHF | - | - | - | - | - | - | ||
![]() RFU-601-C1 RF Industries | 59 |
| - | - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Silver | Brass | RFU | - | - | - | - | 2.5 GHz | - | - | RF Industries | - | - | Bag | Active | - | 335 V | - | - | Jack, Female Socket | - | Threaded | - | - | - | - | - | Silver | - | - | 50Ohm | UHF, Mini | 1 | - | Crimp | - | - | 0.2dB | Nickel | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | ||
![]() RSB-210-1-179 RF Industries | 518 |
| - | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RSB-210 | - | - | - | - | 4 GHz | - | - | RF Industries | - | - | Bag | Active | - | 335 V | - | - | Plug, Female Socket | - | Snap-On | - | - | - | - | - | Gold | - | - | 75Ohm | SMB, Mini | 1 | - | Crimp | - | - | - | Gold | - | - | RG-179 | Crimp | - | - | - | - | - | - | - | - | - | - | ||
![]() RSA-3010-7 RF Industries | 59 |
| - | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RSA-3010 | - | - | - | - | 12.4 GHz | - | - | RF Industries | - | - | Bag | Active | - | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | - | Threaded | - | - | - | - | - | Silver | - | - | 50Ohm | SMA | 1 | - | Crimp | - | - | - | Nickel | - | - | RG-122, Belden 82907, 88240, 89907, MSI-15 | Crimp | - | - | - | - | - | - | - | - | - | - | ||
![]() RP-1116-NG RF Industries | 282 |
| - | - | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RP-1116 | - | - | - | - | 4 GHz | - | - | RF Industries | - | - | Bag | Active | - | 500 V | - | - | Jack, Male Pin | - | Bayonet Lock | - | - | - | - | - | Silver | - | - | 50Ohm | RP-BNC | 1 | - | Solder Cup | - | - | - | Nickel | - | - | - | Solder | - | - | - | - | - | Extended Insulation | - | - | - | - | ||
![]() RFB-1123-C3 RF Industries | 43 |
| - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | RFB-1123 | - | - | - | - | 4 GHz | - | - | RF Industries | - | - | Bag | Active | - | 500 V | - | - | Jack, Female Socket | - | Bayonet Lock | - | - | - | - | - | Silver | - | - | 50Ohm | BNC | 1 | - | Crimp | - | - | - | Nickel | - | - | RG-58 Plenum, 122, Alpha 9859, 9158S, Belden 82240, 82907, 88240, 89907 | Crimp | - | - | - | - | - | - | - | - | - | - | ||
![]() RFU-601-1X RF Industries | 500 |
| - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | RFU | - | - | - | - | 2.5 GHz | - | - | RF Industries | - | - | Bag | Active | - | 335 V | -65°C ~ 165°C | - | Jack, Female Socket | - | Threaded | - | - | - | - | - | Silver | - | - | 50Ohm | UHF, Mini | 1 | - | Crimp | - | - | - | Nickel | - | - | RG-8X, Belden 9258, LMR-240 | Crimp | - | - | - | - | - | - | - | - | - | - | ||
![]() RFU-627 RF Industries | 205 |
| - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFU | - | - | - | - | 2.5 GHz | - | - | RF Industries | - | - | Bag | Active | - | - | - | - | - | - | Bayonet Lock, Threaded | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | - | - | - | - | - | Nickel | BNC Plug, Male Pin | UHF Mini Jack, Female Socket | - | - | Between Series | Plug to Jack | Female to Male | BNC to UHF, Mini | - | - | - | - | - | - | ||
![]() RFU-630-8 RF Industries | 189 |
| - | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Tin | Brass | RFU | - | - | - | - | 2.5 GHz | - | - | RF Industries | - | - | Bag | Active | - | - | - | - | - | - | Threaded, Threaded | - | - | - | Right Angle | - | - | - | - | 50Ohm | - | - | - | - | - | - | - | Nickel | UHF Mini Plug, Male Pin | UHF Mini Jack, Female Socket | - | - | Same Series | Plug to Jack | Female to Male | UHF, Mini to UHF, Mini | - | - | - | - | - | - | ||
![]() RSA-3451 RF Industries | 37 |
| - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | - | - | - | - | - | - | - | - | RF Industries | - | - | Bag | Active | - | - | - | - | - | - | Threaded, Threaded | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | UHF Mini Plug, Male Pin | SMA Plug, Male Pin | - | - | Between Series | Plug to Plug | Male to Male | SMA to UHF Mini | - | - | - | - | - | - | ||
![]() RFB-1707-QQ RF Industries | 259 |
| - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Zinc Die Cast | Gold | Brass | RFB-1707 | - | - | - | - | 4 GHz | - | - | RF Industries | - | - | Bag | Active | - | 500 V | - | - | Plug, Male Pin | - | Bayonet Lock | - | - | - | - | - | Silver | - | - | 50Ohm | BNC | 1 | - | Crimp | - | - | - | Nickel | - | - | RG-59, 59A, 59B, 62, 62A, 62C | Crimp | - | - | - | - | - | - | - | - | - | - | ||
![]() RP-1106-C RF Industries | 361 |
| - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RP-1106 | - | - | - | - | 4 GHz | - | - | RF Industries | - | - | Bag | Active | - | 500 V | -65°C ~ 165°C | - | Plug, Female Socket | - | Bayonet Lock | - | - | - | - | - | Silver | - | - | 50Ohm | RP-BNC | 1 | - | Crimp | - | - | - | Nickel | - | - | RG-58, 58A, 58C, 141, 141A | Crimp | - | - | - | - | - | - | - | - | - | - | ||
![]() R143332161W Radiall USA, Inc. | 24 |
| - | Gold | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | R14333 | Radiall | RG-58, 141, KX15, ECO 142 | Beryllium Copper | 100 | 1.5 GHz | Radiall | + 70 C | Radiall USA, Inc. | - 35 C | Bulkhead - Rear Mount | Bulk | Active | Details | 500 V | -35°C ~ 70°C | - | Jack, Female Socket | Jack (Socket) | Threaded | RF Interconnects | Straight | - | - | Crimp | Silver | Standard | 5000 MOhms | 50Ohm | TNC | 1 | 100 | Crimp | RF Connectors / Coaxial Connectors | - | 0.18dB | Nickel | - | - | RG-58, 141 | Crimp | - | - | - | - | Connectors | - | Straight | RF Connectors / Coaxial Connectors | TNC | - |