- Manufacturer
- Impedance
- Connector Type
- Body Material
- Mounting Type
- Packaging
- RoHS Status
- Factory Lead Time
- Number of Ports
- Mount
- Contact Materials
- Orientation
- Part Status
Attribute column
Categories
Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Dielectric Material | Housing Material | Body Material | PCB Mounting Orientation | Center Contact Plating | Center Contact Material | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Manufacturer Lifecycle Status | Mounting Styles | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Terminate To | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Frequency | Reliability | Number of Contacts | Contact Gender | Housing Color | Empty Shell | Polarity | Backshell Type | Contact Style | Body/Shell Style | Coupling Type | Impedance | Connector Style | Number of Ports | Body Plating | Insertion Force-Max | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | VSWR | Shield Termination | Outside Diameter | Features | Product Length (mm) | Height | Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FA1-NDRP-PCB-8 Amphenol RF | In Stock |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole, Right Angle | SMB | - | - | Polytetrafluoroethylene (PTFE) | - | Zinc Die Cast | - | Gold | Brass | - | - | - | POLYTETRAFLUORO ETHYLENE | - | - | - | - | - | - | - | -65°C~125°C | Box | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | Plug, Male Pin | - | - | - | - | Male | - | - | Locking Ramp | NO | NO | NO | NO | - | GENERAL PURPOSE | - | Right Angle | - | - | - | - | 6GHz | - | - | - | Violet, Claret | - | Standard | - | - | - | SNAP | 50Ohm | SMB, Fakra | 1 | Nickel | - | 100 | Solder | 2 pcs - 1 Connector, 1 Housing | 0.3dB | Tin | - | - | - | - | Code D | - | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
Tiny WHSL | 39 | - | Datasheet | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | - | 1E | - | yes | Active | 1 (Unlimited) | - | - | Plug, Male Pin | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | 50Ohm | Triaxial | 1 | - | - | 5000 | Solder | - | - | Chrome | RG-174, 178, Belden 9222 | - | Clamp | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP50 | ||
Tiny WHSL | 26 |
| Datasheet | - | - | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | - | Bulkhead - Rear Side Nut | Metal | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | Beryllium Copper | NOT SPECIFIED | Copper | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | - | 0S | - | - | Active | - | - | - | Receptacle, Female Socket | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | - | - | Female | Silver | - | - | - | - | - | - | 50Ohm | Coaxial | 1 | - | - | 1000 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Chrome | RG-122, 174, 174A, 178B, 188A, 196A, 316B | - | Clamp | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | Beryllium Copper | NOT SPECIFIED | Copper | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | - | 0S | - | yes | Active | - | - | - | Receptacle, Female Socket | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | 50Ohm | Triaxial | 1 | - | - | 1000 | Solder | - | - | Chrome | RG-174, 178 | - | Clamp | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | - | Bulkhead - Rear Side Nut | - | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | Bronze | NOT SPECIFIED | - | - | POLYTETRAFLUORO ETHYLENE | - | - | - | - | - | - | 700V | -55°C~260°C | Bulk | - | 00 | - | - | Active | - | - | EAR99 | Receptacle, Female Socket | - | - | - | - | - | - | - | Push-Pull | NO | NO | NO | NO | - | - | - | - | IP50 - Dust Protected | - | - | - | - | - | - | - | Silver | - | - | - | - | - | SNAP | 50Ohm | NIM-CAMAC CD/N 549 | 1 | - | - | 5000 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Chrome | RG-174A | - | Clamp | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP50 | ||
![]() SPC20111 Multicomp | 1334 | - | - | - | - | Gold | - | - | - | - | - | - | - | Brass | - | - | - | - | Beryllium Copper | - | - | - | - | Not Required(mm) | 6.35(mm) | No | Coaxial Cable | - | - | - | - | - | - | - | - | - | - | - | SMA Coaxial | SMA Adapter | - | - | - | RCP/RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50(ohm) | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | 12.7(mm) | - | - | Not Required(mm) | - | - | - | - | - | ||
Tiny WHSL | 26 |
| Datasheet | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Metal | Polyetheretherketone (PEEK) | - | Brass | - | Gold | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | 700V | -55°C~260°C | Bulk | - | 00 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | - | - | - | - | 8536.69.40.20 | Push-Pull | - | - | - | - | - | - | - | - | IP50 - Dust Protected | - | - | 4A | - | - | - | Male | Silver | - | - | - | - | - | - | 50Ohm | NIM-CAMAC CD/N 549 | 1 | - | - | 5000 | Solder | - | - | Nickel | RG-316 | - | Clamp | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP50 | ||
Tiny WHSL | 22 |
| Datasheet | - | - | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | - | Bulkhead - Rear Side Nut | - | Polyetheretherketone (PEEK) | - | Brass | - | Gold | Beryllium Copper | NOT SPECIFIED | Copper | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | - | 0S | - | yes | Active | - | - | - | Receptacle, Female Socket | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | 50Ohm | Triaxial | 1 | - | - | 1000 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Chrome | RG-174, 178 | - | Clamp | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | - | 0S | - | yes | Active | - | - | - | Plug, Male Pin | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | 50Ohm | Triaxial | 1 | - | - | 1000 | Solder | - | - | Chrome | RG-174, 178 | - | Clamp | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP50 | ||
Tiny WHSL | 40 |
| Datasheet | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyetheretherketone (PEEK) | - | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 700V | -55°C~260°C | Bulk | - | 00 | - | yes | Active | 1 (Unlimited) | - | - | Plug, Male Pin | - | - | - | - | - | POLARIZED | - | Push-Pull | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | IP50 - Dust Protected | - | - | - | - | - | - | - | Silver | NO | - | SOLID | - | - | SNAP | 50Ohm | NIM-CAMAC CD/N 549, Triaxial | 1 | - | - | 1000 | Solder | - | - | Chrome | RG-178 | - | Clamp | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | - | Bulkhead - Rear Side Nut | - | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | Beryllium Copper | NOT SPECIFIED | Copper | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | - | 0S | - | yes | Active | 1 (Unlimited) | - | - | Receptacle, Female Socket | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | 50Ohm | Coaxial | 1 | - | - | 1000 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Chrome | RG-122, 174, 174A, 178B, 188A, 196A, 316B | - | Clamp | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP50 | ||
![]() HGP.00.250.CTLPV LEMO | 22 |
| Datasheet | - | - | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | - | Bulkhead - Rear Side Nut | - | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | Bronze | - | - | - | - | - | - | - | - | - | - | 700V | -20°C~100°C | Bulk | - | 00 | - | yes | Active | 1 (Unlimited) | - | - | Receptacle, Female Socket | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | 50Ohm | NIM-CAMAC CD/N 549 | 1 | - | - | 5000 | Solder Cup | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Chrome | - | - | Solder | - | Vacuumtight | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 2221674-1 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 1 week ago) | Gold | Solder | - | - | - | - | Polyamide | - | Brass | Vertical | - | - | - | Copper | - | - | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | Plug | - | 1 | 165 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | 40 GHz | - | 1 | - | - | - | - | - | - | - | - | 50 Ω | - | - | Gold | - | - | - | - | - | - | - | - | - | 4.19 mm | - | - | 4.1 mm | - | - | - | - | RoHS non-compliant | - | - | ||
![]() SPC20107 Multicomp | 620 | - | - | - | - | Nickel | - | - | - | - | - | - | - | Brass | - | - | - | - | Brass | - | POLYOXYMETHYLENE | - | Cable | Not Required(mm) | 15.87(mm) | No | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC-UHF Adapter | - | - | - | M/F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | 32.8(mm) | - | - | Not Required(mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0E | - | yes | Active | 1 (Unlimited) | - | EAR99 | CIRCULAR CONNECTOR | - | - | - | - | - | - | 8536.69.40.20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 031-80104 Amphenol RF | 30 |
| Datasheet | 9 Weeks | - | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | - | Phosphor Bronze | - | Gold | Brass | - | Brass | 4GHz | - | - | - | - | - | - | - | 500V | -65°C~165°C | Bulk | 2006 | - | - | - | Active | 1 (Unlimited) | Crimp | - | Plug, Male Pin | - | - | 165°C | -65°C | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | Straight | - | - | - | - | 4GHz | - | - | - | Silver | - | - | - | - | - | - | 75Ohm | BNC | 1 | Nickel | - | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.2dB | Nickel | AT&T 734, 734A, Belden 1505A | - | Crimp | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() FA1-NKSJ-C04-0 Amphenol RF | In Stock | - | Datasheet | 10 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | SMB | - | - | Polytetrafluoroethylene (PTFE) | Polyester | Brass | - | Gold | Beryllium Copper | - | Copper | 4GHz | Teflon | - | - | - | - | - | - | - | -40°C~115°C | Bulk | 2001 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | - | - | - | - | - | Latch Lock | - | - | - | - | - | - | - | Straight | - | - | unknown | - | - | - | - | - | Curry | - | Standard | - | - | - | - | 50Ohm | SMB, Fakra | 1 | - | - | 100 | Crimp | 5 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Housing, 1 Locking Clip | 0.3dB | Nickel | RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907 | - | - | - | Code K | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() SMP-MSLD-PCS Amphenol RF | 990 |
| Datasheet | 8 Weeks | - | - | PCB, Surface Mount | Surface Mount | - | - | - | Liquid Crystal Polymer (LCP) | - | Brass | - | Gold | - | - | Brass, Gold | - | POLYTETRAFLUORO ETHYLENE | - | - | - | - | - | - | - | -65°C~165°C | Bulk | 2005 | - | e4 | - | Active | 1 (Unlimited) | - | - | Receptacle, Male Pin | - | - | - | - | - | VSWR IS MAX AT 20GHZ | - | Snap-On | NO | NO | NO | NO | - | GENERAL PURPOSE | 1 | Straight | - | - | - | - | 18GHz | COMMERCIAL | - | - | - | - | Standard | - | COAX | PLUG | - | 50Ohm | SMP | 1 | - | 8.896 N | 500 | Solder | - | - | - | - | 1.5 | - | - | Limited Detent | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 112412 Amphenol RF | 666 |
| Datasheet | 9 Weeks | - | Gold | Bulkhead, PCB, Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Bulkhead | - | Polypropylene (PP) | - | Zinc Alloy | - | Gold | Phosphor Bronze | - | Bronze | 1GHz | Polypropylene | - | - | - | - | - | - | 500V | -65°C~165°C | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | Solder | - | Jack, Female Socket | - | - | 165°C | -65°C | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | Right Angle | - | 34.7mm | - | - | 4Hz | - | - | - | Silver, White | - | - | - | - | - | - | 50Ohm | BNC | 1 | Nickel | - | 500 | Solder | - | 0.2dB | Nickel | - | - | Solder | - | Board Lock | - | - | 14.5mm | - | No | - | RoHS Compliant | - | - | ||
![]() 930-120P-51S Amphenol RF | 467 |
| Datasheet | 9 Weeks | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 480V | -65°C~165°C | Bulk | 2003 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | - | - | Male | APPLICABLE CABLE: RG 58 | - | Snap-On | NO | NO | NO | NO | - | WITH CABLE ASSEMBLY | - | Straight | - | - | - | - | 6GHz | - | - | - | Silver | - | Standard | - | - | - | THREADED | 50Ohm | QMA | 1 | Bronze | - | 500 | Solder | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | - | White Bronze | RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907 | - | Crimp | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | - |