- Manufacturer
- Impedance
- Connector Type
- Body Material
- Mounting Type
- Packaging
- RoHS Status
- Factory Lead Time
- Number of Ports
- Mount
- Contact Materials
- Orientation
- Part Status
Attribute column
Categories
Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Dielectric Material | Housing Material | Body Material | Mounting Option 1 | PCB Mounting Orientation | Center Contact Plating | Center Contact Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Panel Mount | Base Product Number | Body Orientation | Brand | Cable Types | CCT(K) | Contact Finish Mating | Contact Materials | Coupling Mechanism | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Ihs Manufacturer | Insertion Loss-Max | Insulation Materials | Insulator Material | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mated Stacking Heights | Mfr | Mounting | Mounting Styles | Operating Frequency (Max) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Temperature-Test | Terminate To | Termination Method | Tradename | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage-Off State | Voltage, Rating | Zero-Crossing Circuit | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Option | Total Number of Contacts | Voltage - Supply | Orientation | Ingress Protection | Depth | Construction | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Frequency | Pitch - Mating | Frequency Stability | Insulation Color | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Reliability | Approval Agency | Row Spacing - Mating | Contact Length - Post | Number of Contacts | Contact Finish - Post | Body Breadth | Contact Gender | Operating Frequency | Voltage - Isolation | Housing Color | Output Type | Body Depth | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Current - Supply (Disable) (Max) | Configuration | Insulation Resistance | Number of Channels | Body/Shell Style | ELV | Termination Type | Plating | Polarization Key | Coupling Type | Impedance | Connector Style | Number of Ports | Body Plating | Voltage - Forward (Vf) (Typ) | Durability | Contact Finish Termination | Viewing Angle | Spread Spectrum Bandwidth | Manufacturer Size Code | Insertion Force-Max | Sealable | Current - Test | Mating Cycles | Contact Termination | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Product Type | Includes | Specifications | Flux @ Current/Temperature - Test | Max Frequency | Light Emitting Surface (LES) | Wavelength | RF/Microwave Device Type | Insertion Loss | Current - DC Forward (If) (Max) | Termination Post Length | Pitch - Post | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | Turn On Time | Operating Frequency-Min | Absolute Pull Range (APR) | VSWR | Tensile Strength | Shield Termination | Outside Diameter | Current - On State (It (RMS)) (Max) | Characteristic Impedance | Wire/Cable Tie Type | Bundle Diameter | Conversion Type | Adapter Type | Center Gender | Adapter Series | Static dV/dt (Min) | Product | Features | Terminal Length | Body Style | Product Category | Product Length | DC Voltage-Max | RF Series | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Approximate | Length - Actual | Product Height (mm) | Material Flammability Rating | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BLK-6-N Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 1.2 dB | - | - | - | - | Mini-Circuits | BLK-6-N+ | - | Glenair | - | - | 6000 MHz | - | 100 °C | -55 °C | Retail Package | ROHS COMPLIANT, CASE FF779 | Active | - | Active | - | 2.26 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | N-F, N-M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COAXIAL | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INSIDE DC BLOCK | - | - | - | - | - | - | - | - | - | 10 MHz | - | - | - | - | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS-180LP-HRMJ-1 Hirose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MS-180 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hirose Electric Co Ltd | - | - | - | - | - | - | Bag | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MA443 | - | - | - | - | Active | - | - | - | - | - | - | Current Meter, Clamp/Probe | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DMM Functions Include Voltage, Resistance, Capacitance, Temperature, Frequency and Current to 400A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAT III 600V | ||
![]() 0732510380 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KJB0T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SWH.0E.650.CTMPV LEMO | In Stock | - | - | - | - | - | - | Panel Mount | - | Bulkhead | - | - | - | - | Polyetheretherketone (PEEK) | - | Brass | - | - | - | - | - | - | - | - | - | - | LEMO | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | LEMO | - | - | Glenair | - | - | - | - | - | - | Retail Package | - | - | - | Active | - | - | Details | - | - | - | - | - | E Series | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Push-Pull | Circular Connectors | - | - | - | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Push Pull Connectors | - | - | - | - | - | - | - | - | - | - | - | Chrome | Triaxial Jack, Female Socket | Triaxial Jack, Female Socket | - | - | - | - | - | - | - | - | - | - | - | - | Same Series | Jack to Jack | Female to Female | Triaxial to Triaxial | - | - | - | - | - | Circular Push Pull Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CONSWD001-SMD Linx Technologies | In Stock | - | - | - | - | Gold | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Copper Alloy | - | - | Gold | Steel | - | - | - | - | SG-8101 | - | - | - | - | - | Stainless Steel | Snap-On | - | - | - | 6 GHz | - | - | - | - | - | - | - | - | - | EPSON | - | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | - | - | Receptacle, Female Socket | XO (Standard) | - | - | - | - | - | - | - | - | Jack (Socket) | - | - | - | - | Snap-On | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | - | - | - | 10.4858 MHz | - | ±20ppm | - | CMOS | Solder | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | Standard | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | 50Ohm | SWD | 1 | - | - | - | - | - | - | - | - | - | - | 500 | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | RF Switches | Internal Switch | - | - | - | - | - | SWD | - | - | 0.047 (1.20mm) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFN-1027DS-H4 RF Industries | In Stock | - | - | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | - | - | Silver | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 GHz | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | Jack, Female Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | N Type | 1 | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White Bronze | - | - | FSJ4-50B, SCF12-50J, SPF, SPO-500 | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | Low PIM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0734041630 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | LOCKING | - | - | - | - | - | - | - | 073404 | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | MOLEX LLC | - | - | - | - | - | Molex | 0734041630 | - | Glenair | - | STRAIGHT | - | - | - | - | Retail Package | - | Active | - | Active | - | 5.76 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | RF SMB CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF SMB/SSMB Connectors | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COAX | - | - | - | - | - | JACK | - | SOLDER | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R114665040 Radiall | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | Retail Package | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 414946-5 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 year ago) | Gold | Cable, Free Hanging | - | - | - | - | - | - | - | PTFE | - | Zinc | - | Straight | - | - | - | - | - | - | - | Straight | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Coaxial Cable | Crimp | - | - | - | - | - | - | - | - | Carton | * | - | - | - | - | Active | - | - | Crimp | - | - | Plug | - | - | 1 | - | - | - | - | - | - | Plug | - | - | - | - | Snap | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | 4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | Compliant | - | Nickel | - | - | 50 Ω | - | - | Nickel | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | 4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.03 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Not Applicable | - | ||
![]() 1052544-1 TE Connectivity | In Stock | - | - | - | - | Gold | - | Free Hanging (In-Line) | - | - | - | - | - | Stainless Steel 316 | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Flange Mount | Flange | - | -65C to 105C | - | - | - | - | - | 5.7(mm) | - | No | - | - | - | - | - | Coaxial Cable | Solder | - | - | - | - | - | - | - | -65 to 105 °C | 100 per Pkg | 22 | - | - | - | - | Active | -- | - | Solder Cup | - | - | - | SMA | - | - | - | - | - | Silver | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 to 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohm | - | - | PASSIVATED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 lbs (90.72 kg) | - | - | - | - | Standard, Locking | 10.46 (265.70mm) | - | - | - | - | - | - | -- | - | Straight | - | 14.6 mm | - | - | 14.6(mm) | - | - | - | 0.181 (4.60mm) | - | - | 33.00 | 2.756 (839.98mm) | 15.9(mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 18 Weeks, 1 Day | - | Gold | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | YES | - | Straight | - | - | - | GOLD | Beryllium Copper | - | - | - | - | - | ITT CANNON | - | - | POLYTETRAFLUORO ETHYLENE | -- | -- | ITT Interconnect Solutions | 050-043-0000220 | - | - | Panel Mount | Panel | 12.4 GHz | -65C to 165C | 165 °C | -65 °C | - | - | Active | 6.35(mm) | - | No | 2.34 | - | Yes | - | - | Wire | Solder Pot | - | 25V | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, 293D | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | e4 | Yes | Active | -- | - | Solder Pot | - | - | RF SMC CONNECTOR | Molded | - | - | - | - | - | - | - | - | Receptacle | - | STANDARD: MIL-C-39012, INSERTION LOSS MAX AT 4GHZ | - | 6.8µF | - | - | NO | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MALE | 0, 12.4 GHz | - | - | - | - | 1.1 Ohm | -- | - | -- | - | - | - | - | - | - | - | JACK | - | SOLDER | - | - | SNAP | 50 Ohm | - | - | Gold | - | - | GOLD | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ω | - | - | - | - | - | - | - | - | General Purpose | - | Straight | - | 15.1 mm | - | - | 15.1(mm) | - | 0.122 (3.10mm) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 883689-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1051110-1 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 year ago) | Gold | Cable, Free Hanging | - | - | - | - | - | - | - | TFE | - | Stainless Steel | - | Right Angle | - | - | - | - | - | - | - | Right Angle | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Cable Mount | Cable | - | -65C to 165C | - | - | - | - | - | 7.9(mm) | - | No | - | Compliant | - | 8536694010, 8536694010/8536694010, 8536694010/8536694010/8536694010, 8536694010/8536694010/8536694010/8536694010 | - | Coaxial Cable | Solder | - | - | - | - | - | 335 V | - | -65 to 165 °C | Box | -- | - | - | - | - | Active | -- | - | Solder | - | - | Plug | SMA | - | 1 | 165 °C | -65 °C | - | - | - | - | Plug | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | Right Angle | - | 7.9 mm | - | - | - | - | - | - | 18 GHz | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 0, 18 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 GΩ | - | - | Compliant | - | - | - | - | 50 Ohm | - | - | Gold | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 18 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35 mm | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 17.15 mm | - | - | 17.15(mm) | - | - | 17.15 mm | - | - | - | - | - | - | - | - | Not Applicable | - | ||
![]() 331175 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coaxial Cable | Crimp | - | - | - | - | - | - | - | - | - | * | - | - | - | - | Active | -- | - | - | - | - | - | BNC | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.97 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 18 Weeks, 1 Day | - | Gold | - | Through Hole | - | - | Circular | BRASS | - | - | - | - | Brass | LOCKING | - | - | - | - | - | - | NO | - | Right Angle | - | - | - | Gold | Phosphor Bronze | - | - | - | - | - | ITT CANNON | - | Polyamide (PA), Nylon | POLYTETRAFLUORO ETHYLENE | - | - | ITT Interconnect Solutions | A51-453-0000220 | -- | - | Through Hole | Through Hole | 4 GHz | -65C to 165C | 165 °C | -65 °C | - | - | Active | 3.96(mm) | - | No | 2.3 | - | Yes | - | - | PCB | Solder | - | - | - | - | - | -- | - | -- | Bulk | Universal MATE-N-LOK | - | - | e4 | Yes | Obsolete | - | - | Solder | EAR99 | - | Header | SSMB | - | 6 | - | - | - | - | -- | 3 | Receptacle | - | INSERTION LOSS MAX AT 1.5 GHZ | 8536.69.40.10 | - | Locking Ramp | RF SMB/SSMB Connectors | NO | NO | NO | NO | Female Socket | GENERAL PURPOSE | 1 | - | - | -- | - | - | 0.550 (13.97mm) | Board to Cable/Wire | All | compliant | -- | - | 0.250 (6.35mm) | - | Natural | - | - | - | - | - | COMMERCIAL | - | 0.250 (6.35mm) | 0.215 (5.46mm) | - | Tin-Lead | 0.238 inch | FEMALE | 0 to 4(Hz) | - | - | - | 0.384 inch | - | - | - | - | 1 A | COAX | 6 mΩ | - | - | 1000000000 Ω | - | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | SNAP | 50(ohm) | - | 1 | GOLD/NICKEL | - | 500 Cycles | Gold (Au) | - | - | - | 26.688 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.3 dB | - | - | - | - | - | - | - | - | - | - | 1.37 | - | - | - | - | 50 Ω | - | - | - | - | - | - | - | - | -- | - | Right Angle | - | 9.75 mm | - | - | 9.75(mm) | - | - | - | - | 30.0µin (0.76µm) | -- | - | - | 6.05(mm) | UL94 V-2 | - | - | - | ||
![]() CTNCF58REV TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | - | - | 24 (2 x 12) | Phosphor Bronze | Phosphor Bronze | - | CTNCF58 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Laird | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Bulk | 511 | - | - | - | - | Active | - | - | Solder | - | - | Plug, Female Socket | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | RP-TNC | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.150 (3.81mm) | 0.100 (2.54mm) | - | - | - | RG-58 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Closed Frame | - | - | - | - | - | - | - | - | - | - | - | 10.0µin (0.25µm) | 10.0µin (0.25µm) | - | - | - | UL94 V-0 | - | - | - | ||
![]() 829913-2 TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 4-SMD | - | - | - | - | - | - | - | - | - | - | - | - | FODM30 | - | - | - | - | - | - | - | 300µA (Typ) | 15mA | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | No | -40°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BSI, CSA, UL, VDE | - | - | - | - | - | - | - | 3750Vrms | - | Triac | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 mA | - | - | - | - | - | - | - | 10V/µs (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 18 Weeks, 1 Day | - | - | - | Through Hole | Radial | - | - | BRASS | - | - | Polyester, Metallized | - | - | LOCKING | - | - | - | - | - | - | NO | - | - | - | - | - | GOLD | NOT SPECIFIED | - | - | - | - | - | ITT CANNON | - | - | POLYTETRAFLUORO ETHYLENE | -- | - | ITT Interconnect Solutions | 050-451-0000220 | - | - | - | Through Hole | 12.4 GHz | - | 165 °C | -65 °C | - | - | Active | 3.96 mm | - | No | 2.39 | - | Yes | - | - | PCB | - | - | - | 63V | 100V | - | - | - | -55°C ~ 105°C | Tape & Reel (TR) | MKT467 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±10% | e4 | Yes | Active | -- | - | PC Pins | - | - | RF SSMC CONNECTOR | SSMC | - | - | - | - | - | - | General Purpose | - | RCP | - | INSERTION LOSS MAX AT 1.5 GHZ | - | 0.068µF | - | RF SMC/SSMC Connectors | NO | NO | NO | NO | - | GENERAL PURPOSE | 1 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | FEMALE | 0 to 12.4 | - | - | - | 0.264 inch | - | - | - | 0.394 (10.00mm) | 1 A | COAX | 6 mΩ | - | - | 1000000000 Ω | - | JACK | - | SOLDER | - | - | THREADED | 50 ohm | - | 1 | - | - | 500 Cycles | Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.3 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ω | - | - | - | - | - | - | - | - | -- | 0.155 inch | Straight | - | - | - | - | 3.96 mm | - | 0.630 (16.00mm) | - | - | - | - | - | - | 6.71 mm | - | - | - | -- | ||
![]() 0734156660 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 073415 | - | - | - | 5000K 4-Step MacAdam Ellipse | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | - | - | - | Vero® SE 10 Array | 30.80mm Diameter | - | - | - | Active | - | - | - | - | - | - | Chip On Board (COB) | - | - | - | - | - | White, Cool | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | 25.3V | - | - | 120° | - | - | - | - | 350mA | - | - | 126 lm/W | 90 | 700mA | Flat | - | - | - | 1114 lm (Typ) | - | 9.90mm Diameter | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | 3.60mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 18 Weeks, 1 Day | - | - | - | CABLE | Axial | - | - | - | Axial | - | - | - | - | LOCKING | - | - | - | - | - | - | NO | - | - | - | RD-316 | - | GOLD | BRASS | - | - | - | - | - | ITT CANNON | - | - | POLYTETRAFLUORO ETHYLENE | - | - | ITT Interconnect Solutions | B51-024-9399220 | - | - | - | STRAIGHT | 4 GHz | - | 165 °C | -65 °C | - | - | Active | - | - | - | 5.71 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Box (TB) | EP, Neohm | 0.335 Dia x 1.181 L (8.50mm x 30.00mm) | ±5% | e4 | Yes | Active | - | 2 | - | - | ±300ppm/°C | RF SMB CONNECTOR | - | 100 Ohms | - | - | - | Wirewound | - | - | - | - | 7W | STANDARD: MIL-C-39012 | - | - | - | RF SMB/SSMB Connectors | YES | NO | NO | NO | - | GENERAL PURPOSE | 1 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | FEMALE | - | - | - | - | 0.99 inch | - | -- | - | - | 1.5 A | COAX | 8 mΩ | - | - | 1000000000 Ω | - | PLUG | - | CRIMP | - | - | SNAP | - | - | 1 | - | - | 500 Cycles | - | - | - | - | 3.892 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 dB | - | - | - | - | - | - | - | - | - | - | 1.46 | - | - | - | - | 50 Ω | - | - | - | - | - | - | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - |