- Manufacturer
- Impedance
- Connector Type
- Body Material
- Mounting Type
- Packaging
- RoHS Status
- Factory Lead Time
- Number of Ports
- Mount
- Contact Materials
- Orientation
- Part Status
Attribute column
Categories
Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Cable Types | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Frequency | Minimum Frequency | Mounting Styles | Operating Temp Range | Part # Aliases | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Terminate To | Voltage, Rating | Termination | Type | Gender | Orientation | Frequency | Termination Style | Polarity | Insulation Resistance | Impedance | Body Plating | Contact Termination | Product | Body Style | RF Series | IP Rating | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1246000A59F-000 Delta Electronics | In Stock | - | - | Gold | Brass | - | Beryllium Copper | 1 | 11 GHz | 0 Hz | Bulkhead - Rear Mount | - | M39012/34-0001 | Not Required(mm) | 17.44(mm) | No | Details | Coaxial Cable | 500 V | Solder Lug | TNC | Jack (Socket) | Straight | 11 GHz | Solder | Standard | 5000 MOhms | 50 Ohms | Silver | - | Connectors | Straight | TNC | - | 36.6(mm) | Not Required(mm) | ||
![]() 1301037G00E-002 Delta Electronics | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | M39012/55-4007 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | SMA | - | - | - | ||
![]() 1047000A63F-000 Delta Electronics | In Stock | - | - | Gold | Brass | - | Beryllium Copper | 1 | 4 GHz | 0 Hz | Bulkhead - Front Mount | - | M39012/24-0002 | - | - | - | Details | - | 500 V | - | - | Jack (Socket) | Straight | 4 GHz | Solder | - | 5000 MOhms | 50 Ohms | - | - | Connectors | Straight | - | - | - | - | ||
![]() 1220000A62E-003 Delta Electronics | In Stock | - | - | Gold | Brass | - | Beryllium Copper | 1 | 11 GHz | 0 Hz | Bulkhead - Front Mount | -65C to 165C | M39012/31-0001 | 14.85(mm) | Not Required(mm) | No | Details | Coaxial Cable | 500 V | Solder Cup | TNC | Jack (Socket) | Straight | 11 GHz | Solder Cup | - | 5000 MOhms | 50 Ohms | Silver | Solder | Connectors | Straight | - | - | 33.32(mm) | - | ||
![]() 1358000G051-003 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | - | Beryllium Copper | 1 | 18 GHz | 0 Hz | Panel Mount | - | - | - | - | - | Details | - | 500 V | - | - | Jack (Socket) | Straight | 18 GHz | Solder Tab | - | 5000 MOhms | 50 Ohms | - | - | Connectors | Straight | - | - | - | - | ||
![]() 1255037A07E-000 Delta Electronics | In Stock | - | - | Gold | Brass | RG-174, 179B, 187A, 188A, 316/U | - | 1 | 11 GHz | 0 Hz | Panel Mount | - | M39012/29-0022 | - | - | - | Details | - | 500 V | - | - | Jack (Socket) | Straight | 3 GHz | Crimp | - | 5000 MOhms | 50 Ohms | - | Crimp | Connectors | Straight | - | - | - | - | ||
![]() 1001021A00E-000 Delta Electronics | In Stock | - | - | Gold | Brass | RG-59B, 62A, 71B, 140B, 210/U | Brass | 1 | 4 GHz | 0 Hz | Cable Mount / Free Hanging | - | M39012/16-0102 | - | - | - | Details | - | 500 V | - | - | Plug (Pin) | Straight | 4 GHz | Clamp | - | 5000 MOhms | 50 Ohms | - | Clamp | Connectors | Straight | - | - | - | - | ||
![]() 1003013A00E-002 Delta Electronics | In Stock | - | - | Gold | Brass | RG-55, 142, 223, 400/U | Brass | 1 | 4 GHz | 0 Hz | Cable Mount / Free Hanging | - | M39012/16-0014 | - | - | - | Details | - | 500 V | - | - | Plug (Pin) | Straight | 0 Hz to 4 GHz | Crimp | Standard | 5000 MOhms | 50 Ohms | - | Crimp | Connectors | Straight | BNC | - | - | - | ||
![]() 1305094K003-005 Delta Electronics | In Stock | - | - | Gold | Brass | RG-405, 0.085 in. Semi-Rigid, M17-133 | Beryllium Copper | 1 | 18 GHz | 0 Hz | Cable Mount / Free Hanging | - | - | - | - | - | Details | - | 500 V | - | - | Plug (Pin) | Right Angle | 18 GHz | Solder | - | 5000 MOhms | 50 Ohms | - | - | Connectors | Right Angle | - | - | - | - | ||
![]() 1301031K003-008 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | RG-402, 0.141 in. Semi-Rigid, M17-130 | Beryllium Copper | 1 | 18 GHz | 0 Hz | Cable Mount / Free Hanging | - | - | - | - | - | Details | - | 500 V | - | - | Plug (Pin) | Straight | 18 GHz | Solder | Standard | 5000 MOhms | 50 Ohms | - | Solder | Connectors | Straight | SMA | - | - | - | ||
![]() 1003017A00E-007 Delta Electronics | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | M39012/16-0013 | - | - | - | Details | - | - | - | - | Plug (Pin) | - | - | - | - | - | - | - | - | Connectors | - | BNC | - | - | - | ||
![]() 1219021A59E-000 Delta Electronics | In Stock | - | - | Gold | Brass | RG-59, 59A, 59B, 62, 62A, 62B, 71, 71A, 210, M17-29, M17-30, M17-97 | - | 1 | 11 GHz | 0 Hz | Bulkhead - Rear Mount | - | M39012/28-0012 | - | - | - | Details | - | 500 V | - | - | Jack (Socket) | Straight | 11 GHz | Crimp | - | 5000 MOhms | 50 Ohms | - | Crimp | Connectors | Straight | - | - | - | - | ||
![]() 1220000A65E-001 Delta Electronics | In Stock | - | - | Gold | Brass | - | - | 1 | 11 GHz | 0 Hz | Bulkhead - Front Mount | - | M39012/31-0002 | - | - | - | Details | - | 500 V | - | - | Jack (Socket) | Straight | 11 GHz | Solder Cup | Standard | 5000 MOhms | 50 Ohms | - | Solder | Connectors | Straight | TNC | - | - | - | ||
![]() 1203017A00E-002 Delta Electronics | In Stock | - | - | Gold | Brass | RG-58C, 141A, M17-28 | Beryllium Copper | 1 | 11 GHz | 0 Hz | Cable Mount / Free Hanging | - | M39012/26-0010 | Not Required(mm) | 15.87(mm) | No | Details | Flexible Cable | 500 V | Crimp | TNC | Plug (Pin) | Straight | 11 GHz | Crimp | - | 5000 MOhms | 50 Ohms | Silver | Crimp | Connectors | Straight | - | - | 23.95(mm) | Not Required(mm) | ||
![]() 1003021A00E-000 Delta Electronics | In Stock | - | - | Gold | Brass | RG-59B, 62A, 71B, 210 | Brass | 1 | 4 GHz | 0 Hz | Cable Mount / Free Hanging | - | M39012/16-0015 | - | - | - | Details | - | 500 V | - | - | Plug (Pin) | Straight | 0 Hz to 4 GHz | Crimp | Standard | 5000 MOhms | 50 Ohms | - | Clamp | Connectors | Straight | BNC | - | - | - | ||
![]() 1305100K00E-001 Delta Electronics | In Stock | - | - | - | Stainless Steel | RG-174, 188, 188A, 316 | - | 1 | 18 GHz | 0 Hz | Cable Mount / Free Hanging | - | M39012/56-3130 | - | - | - | Details | - | 500 V | - | - | Plug (Pin) | Right Angle | 3 GHz | Clamp | - | 5000 MOhms | 50 Ohms | - | Clamp | Connectors | Right Angle | - | - | - | - | ||
![]() 1305100K00E-000 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | RG-174, 188, 188A, 316 | - | 1 | 18 GHz | 0 Hz | Cable Mount / Free Hanging | - | M39012/56-3030 | - | - | - | Details | - | 500 V | - | - | Plug (Pin) | Right Angle | 3 GHz | Clamp | - | 5000 MOhms | 50 Ohms | - | Clamp | Connectors | Right Angle | - | - | - | - | ||
![]() 1020000A65E-000 Delta Electronics | In Stock | - | - | Gold | Brass | - | Beryllium Copper | 1 | 4 GHz | 0 Hz | Bulkhead - Front Mount | - | M39012/21-0002 | - | - | - | Details | - | 500 V | - | - | Jack (Socket) | Straight | 4 GHz | Solder Cup | - | 5000 MOhms | 50 Ohms | - | Solder | Connectors | Straight | - | - | - | - | ||
![]() 1247000A65F-000 Delta Electronics | In Stock | - | - | Gold | Brass | - | Beryllium Copper | 1 | 11 GHz | 0 Hz | Bulkhead - Front Mount | - | M39012/34-0002 | Not Required(mm) | 15.06(mm) | No | Details | Coaxial Cable | 500 V | Solder Lug | TNC | Jack (Socket) | Straight | 11 GHz | Solder Cup | - | 5000 MOhms | 50 Ohms | Silver | - | Connectors | Straight | - | - | 30.5(mm) | Not Required(mm) | ||
![]() 1101006A00E-000 Delta Electronics | In Stock | - | - | Gold | Brass | RG-215 | Brass | 1 | 11 GHz | 0 Hz | Cable Mount / Free Hanging | - | M39012/01-0125 | - | - | - | Details | - | 1000 V | - | - | Plug (Pin) | Straight | 11 GHz | Clamp | - | 5000 MOhms | 50 Ohms | - | Clamp | Connectors | Straight | - | - | - | - |