- Manufacturer
- Impedance
- Connector Type
- Body Material
- Mounting Type
- Packaging
- RoHS Status
- Factory Lead Time
- Number of Ports
- Mount
- Contact Materials
- Orientation
- Part Status
Attribute column
Categories
Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Cable Types | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Maximum Frequency | Minimum Frequency | Mounting Styles | Part # Aliases | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Terminate To | Voltage, Rating | Termination | Type | Gender | Orientation | Frequency | Termination Style | Polarity | Insulation Resistance | Impedance | Body Plating | Contact Termination | Product | Body Style | RF Series | IP Rating | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1119018A72E-000 Delta Electronics | In Stock | - | - | Gold | Brass | RG-58C, 142B, 400, M17-28 | Phosphor Bronze | 1 | - | 11 GHz | 0 Hz | Bulkhead - Rear Mount | M39012/03-0503 | - | - | - | Details | - | 1000 V | - | - | Jack (Socket) | Straight | 11 GHz | Crimp | - | 5000 MOhms | 50 Ohms | - | Crimp | Connectors | Straight | - | - | - | - | ||
![]() 1201015A00E-000 Delta Electronics | In Stock | - | - | Gold | Brass | RG-55B, 55C, 141A, 142B, 223, M17-60, M17-84 | - | 1 | - | 11 GHz | 0 Hz | Cable Mount / Free Hanging | M39012/26-0101 | - | - | - | Details | - | 500 V | - | - | Plug (Pin) | Straight | 11 GHz | Clamp | Standard | 5000 MOhms | 50 Ohms | - | Clamp | Connectors | Straight | TNC | - | - | - | ||
![]() 1101015N000-000 Delta Electronics | In Stock | - | - | Silver | Brass | RG-55B, 55C, 141A, 142B, 223, M17-60, M17-84 | Brass | 1 | - | 11 GHz | 0 Hz | Cable Mount / Free Hanging | 536B/U NI | - | - | - | Details | - | 1000 V | - | - | Plug (Pin) | Straight | 11 GHz | Clamp | - | 5000 MOhms | 50 Ohms | - | Clamp | Connectors | Straight | - | - | - | - | ||
![]() 1004015A00E-000 Delta Electronics | In Stock | - | - | Gold | Brass | RG-55B, 55C, 141A, 142B, 223, M17-60, M17-84 | Brass | 1 | Teflon | 4 GHz | 0 Hz | Cable Mount / Free Hanging | M39012/20-0101 | - | 14.27(mm) | No | Details | - | 500 V | - | BNC | Plug (Pin) | Right Angle | 4 GHz | Clamp | Standard | 5000 MOhms | 50 Ohms | Silver | Clamp | Connectors | Right Angle | BNC | - | 41.27(mm) | - | ||
![]() 1303038K00E-000 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | RG-178B, RG-196A, M17-93 | - | 1 | - | 18 GHz | 0 Hz | Cable Mount / Free Hanging | M39012/55-3025 | - | - | - | Details | - | 500 V | - | - | Plug (Pin) | Straight | 3 GHz | Crimp | - | 5000 MOhms | 50 Ohms | - | Crimp | Connectors | Straight | - | - | - | - | ||
![]() 1001004A00E-000 Delta Electronics | In Stock | - | - | Gold | Brass | RG-8A, 9B, B7A, 213, 214, 225/U | Brass | 1 | - | 4 GHz | 0 Hz | Cable Mount / Free Hanging | M39012/16-0225 | - | - | - | Details | - | 500 V | - | - | Plug (Pin) | Straight | 4 GHz | Clamp | - | 5000 MOhms | 50 Ohms | - | Clamp | Connectors | Straight | - | - | - | - | ||
![]() 1028000A001-001 Delta Electronics | In Stock | - | - | - | - | - | - | 1 | - | 4 GHz | - | - | M55339/16-00914 | - | - | No | Details | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | Adapter | - | - | - | - | ||
![]() 1203021A00E-000 Delta Electronics | In Stock | - | - | Gold | Brass | RG-59, 59A, 59B, 62, 62A, 62B, 71, 71A, 210, M17-29, M17-30, M17-97 | Beryllium Copper | 1 | - | 11 GHz | 0 Hz | Cable Mount / Free Hanging | M39012/26-0012 | - | - | - | Details | - | 500 V | - | - | Plug (Pin) | Straight | 11 GHz | Crimp | - | 5000 MOhms | 50 Ohms | - | Crimp | Connectors | Straight | - | - | - | - | ||
![]() 1033000A00B-000 Delta Electronics | In Stock | - | - | - | Brass | - | - | 1 | - | - | - | - | M39012/25-0009 | - | - | - | Details | - | - | - | - | Jack (Socket) | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | ||
![]() 1101004A00E-001 Delta Electronics | In Stock | - | - | Gold | Brass | RG-8A, 9B, 213, 214, 225, M17-74, M17-75, M17-127 | Brass | 1 | - | 11 GHz | 0 Hz | Cable Mount / Free Hanging | M39012/01-0005 | - | - | No | Details | - | 1000 V | - | - | Plug (Pin) | Straight | 11 GHz | Clamp | Standard | 5000 MOhms | 50 Ohms | - | Clamp | Connectors | Straight | N Type | - | - | - | ||
![]() 1401004N000-000 Delta Electronics | In Stock | - | - | Silver | Brass | RG-8A, 9B, 213, 214, 225, M17-74, M17-75, M17-127 | Brass | 1 | - | 11 GHz | 0 Hz | Cable Mount / Free Hanging | 573B/U NI | - | - | - | Details | - | 1000 V | - | - | Plug (Pin) | Straight | 11 GHz | Clamp | - | 5000 MOhms | 50 Ohms | - | Clamp | Connectors | Straight | - | - | - | - | ||
![]() 1103002A00E-001 Delta Electronics | In Stock | - | - | Gold | Brass | RG-8A, 213, M17-74 | Brass | 1 | - | 11 GHz | 0 Hz | Cable Mount / Free Hanging | M39012/01B0007 | Not Required(mm) | 20.14(mm) | No | Details | Coaxial Cable | 1000 V | Crimp | Type N | Plug (Pin) | Straight | 11 GHz | Crimp | - | 5000 MOhms | 50 Ohms | Silver | Crimp | Connectors | Straight | - | - | 39.11(mm) | Not Required(mm) | ||
![]() 1008015A00E-000 Delta Electronics | In Stock | - | - | Gold | Brass | RG-55B, 55C, 141A, 142B, 223, M17-60, M17-84 | Beryllium Copper | 1 | - | 4 GHz | 0 Hz | Cable Mount / Free Hanging | M39012/17-0101 | - | - | - | Details | - | 500 V | - | - | Jack (Socket) | Straight | 4 GHz | Clamp | - | 5000 MOhms | 50 Ohms | - | Clamp | Connectors | Straight | - | - | - | - | ||
![]() 1213000A07E-000 Delta Electronics | In Stock | - | - | Gold | Brass | - | Beryllium Copper | 1 | - | 11 GHz | 0 Hz | Panel Mount | M39012/32-0001 | - | - | - | Details | - | 500 V | - | - | Jack (Socket) | Straight | 11 GHz | Solder Cup | - | 5000 MOhms | 50 Ohms | - | Solder | Connectors | Straight | - | - | - | - | ||
![]() 1046000A59F-000 Delta Electronics | In Stock | - | - | Gold | Brass | - | Beryllium Copper | 1 | Teflon | 4 GHz | 0 Hz | Bulkhead - Rear Mount | M39012/24-0001 | Not Required(mm) | 17.44(mm) | No | Details | - | 500 V | Solder Lug | BNC | Jack (Socket) | Straight | 4 GHz | Solder | - | 5000 MOhms | 50 Ohms | Silver | - | Connectors | Straight | - | - | 30.55(mm) | Not Required(mm) | ||
![]() 1120000A72F-001 Delta Electronics | In Stock | - | - | Gold | Brass | - | Beryllium Copper | 1 | - | 11 GHz | 0 Hz | Bulkhead - Front Mount | M39012/04-0001 | - | - | - | Details | - | 1000 V | - | - | Jack (Socket) | Straight | 11 GHz | Solder Cup | - | 5000 MOhms | 50 Ohms | - | Crimp | Connectors | Straight | - | - | - | - | ||
![]() 1301038K00E-000 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | RG-178B, RG-196A, M17-93 | Brass | 1 | - | 18 GHz | 0 Hz | Cable Mount / Free Hanging | M39012/55-3006 | - | - | - | Details | - | 500 V | - | - | Plug (Pin) | Straight | 3 GHz | Solder | - | 5000 MOhms | 50 Ohms | - | Solder | Connectors | Straight | - | - | - | - | ||
![]() 1020000A62E-000 Delta Electronics | In Stock | - | - | Gold | Brass | - | Beryllium Copper | 1 | Teflon | 4 GHz | 0 Hz | Bulkhead - Front Mount | M39012/21-0001 | Not Required(mm) | 12.7(mm) | No | Details | - | 500 V | Solder | BNC | Jack (Socket) | Straight | 4 GHz | Solder Cup | - | 5000 MOhms | 50 Ohms | Silver | Solder | Connectors | Straight | - | - | 30.14(mm) | Not Required(mm) | ||
![]() 1201029A00E-000 Delta Electronics | In Stock | - | - | Gold | Brass | RG-122, M17-54 | - | 1 | - | 11 GHz | 0 Hz | Cable Mount / Free Hanging | M39012/26-0103 | - | - | - | Details | - | 500 V | - | - | Plug (Pin) | Straight | 11 GHz | Clamp | - | 5000 MOhms | 50 Ohms | - | Clamp | Connectors | Straight | - | - | - | - | ||
![]() 1128000A000-005 Delta Electronics | In Stock | - | - | Gold | Brass | - | - | 1 | - | - | - | - | M55339/07-00029 | - | - | - | Details | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Straight | - | - | - | - |