- Manufacturer
- Impedance
- Connector Type
- Body Material
- Mounting Type
- Packaging
- RoHS Status
- Factory Lead Time
- Number of Ports
- Mount
- Contact Materials
- Orientation
- Part Status
Attribute column
Categories
Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Cable Types | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Frequency | Maximum Operating Temperature | Minimum Frequency | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Rad Hardened | RoHS | Voltage, Rating | Gender | Orientation | Frequency | Termination Style | Insulation Resistance | Impedance | Contact Termination | Operating Temperature Range | Product | Body Style |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1258000N051-000 Delta Electronics | In Stock | - | - | Gold | Brass | - | Beryllium Copper | 1 | 11 GHz | - | 0 Hz | - | Panel Mount | - | - | Details | 500 V | Jack (Socket) | Straight | 11 GHz | Solder | 5000 MOhms | 50 Ohms | - | - | Connectors | Straight | ||
![]() 1301015G00E-002 Delta Electronics | In Stock | - | - | Gold | - | - | Beryllium Copper | 1 | 18 GHz | - | 0 Hz | - | - | M39012/55-4009 | - | Details | 500 V | - | - | - | - | 5000 MOhms | 50 Ohms | - | - | Connectors | - | ||
![]() 1321000G821-000 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | - | Beryllium Copper | 1 | 18 GHz | - | 0 Hz | - | Bulkhead - Rear Mount | - | - | Details | 500 V | Jack (Socket) | Straight | 18 GHz | Solder | 5000 MOhms | 50 Ohms | - | - | Connectors | Straight | ||
![]() 8668000G911-001 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | - | Beryllium Copper | 1 | 40 GHz | + 165 C | 0 Hz | - 65 C | PCB Mount | - | - | Details | - | Plug (Pin) | Straight | 27 GHz | Solder | 5000 MOhms | 50 Ohms | - | - 65 C to + 165 C | Connectors | Straight | ||
![]() 1255017A07E-000 Delta Electronics | In Stock | - | - | Gold | Brass | RG-58C, 141A, M17-28 | Beryllium Copper | 1 | 11 GHz | - | 0 Hz | - | Panel Mount | M39012/29-0010 | - | Details | 500 V | Jack (Socket) | Straight | 11 GHz | Crimp | 5000 MOhms | 50 Ohms | Crimp | - | Connectors | Straight | ||
![]() 1319017K66E-000 Delta Electronics | In Stock | - | - | - | - | - | - | 1 | 18 GHz | - | 0 Hz | - | - | M39012/59-3029 | - | Details | 500 V | - | - | - | - | 5000 MOhms | - | - | - | Connectors | - | ||
![]() 1316029G66E-000 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | RG-122, M17-54 | - | 1 | 18 GHz | - | 0 Hz | - | Bulkhead - Rear Mount | M39012/59-3008 | - | Details | 500 V | Jack (Socket) | Straight | 1 GHz | Clamp | 5000 MOhms | 50 Ohms | Clamp | - | Connectors | Straight | ||
![]() 1303029K00E-000 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | RG-122, M17-54 | Beryllium Copper | 1 | 18 GHz | - | 0 Hz | - | Cable Mount / Free Hanging | M39012/55-3027 | - | Details | 500 V | Plug (Pin) | Straight | 1 GHz | Crimp | 5000 MOhms | 50 Ohms | Crimp | - | Connectors | Straight | ||
![]() 8668000G001-015 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | - | Beryllium Copper | 1 | 40 GHz | + 165 C | 0 Hz | - 65 C | PCB Mount | - | - | Details | - | Plug (Pin) | Straight | 26.5 GHz | Solder | 5000 MOhms | 50 Ohms | - | - 65 C to + 165 C | Connectors | Straight | ||
![]() 1308015G00E-000 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | RG-55B, 55C, 141A, 142B, 223, M17-60, M17-84 | Beryllium Copper | 1 | 18 GHz | - | 0 Hz | - | Cable Mount / Free Hanging | M39012/57-3009 | No | Details | 500 V | Jack (Socket) | Straight | 18 GHz | Clamp | 5000 MOhms | 50 Ohms | Clamp | - | Connectors | Straight | ||
![]() 1358000K921-010 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | - | Beryllium Copper | 1 | 18 GHz | - | 0 Hz | - | Panel Mount | - | - | Details | 500 V | Jack (Socket) | Straight | 18 GHz | Solder | 5000 MOhms | 50 Ohms | - | - | Connectors | Straight | ||
![]() 1320000K911-004 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | - | Beryllium Copper | 1 | 18 GHz | - | 0 Hz | - | Panel Mount | - | - | Details | 500 V | Jack (Socket) | Straight | 18 GHz | Solder Cup | 5000 MOhms | 50 Ohms | - | - | Connectors | Straight | ||
![]() 8668000G911-003 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | - | Beryllium Copper | 1 | 40 GHz | + 165 C | 0 Hz | - 65 C | PCB Mount | - | - | Details | - | Plug (Pin) | Straight | 27 GHz | Solder | 5000 MOhms | 50 Ohms | - | - 65 C to + 165 C | Connectors | Straight | ||
![]() 1004015N000-001 Delta Electronics | In Stock | - | - | Silver | Brass | RG-55B, 55C, 141A, 142B, 223, M17-60, M17-84 | Brass | 1 | 4 GHz | - | 0 Hz | - | Cable Mount / Free Hanging | 913/U NI | - | Details | 500 V | Jack (Socket) | Right Angle | 4 GHz | Clamp | 5000 MOhms | 50 Ohms | Clamp | - | Connectors | Right Angle | ||
![]() 1311037K05E-000 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | RG-174, 179B, 187A, 188A, 316, M17-152 | Beryllium Copper | 1 | 18 GHz | - | 0 Hz | - | Panel Mount | M39012/58-3007 | - | Details | 500 V | Jack (Socket) | Straight | 3 GHz | Clamp | 5000 MOhms | 50 Ohms | Clamp | - | Connectors | Straight | ||
![]() 8659000K911-005 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | - | Beryllium Copper | 1 | 40 GHz | + 165 C | 0 Hz | - 65 C | Panel Mount | - | - | Details | - | Plug (Pin) | Straight | 40 GHz | Solder | 5000 MOhms | 50 Ohms | - | - 65 C to + 165 C | Connectors | Straight | ||
![]() 1343000K051-021 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | - | Beryllium Copper | 1 | 18 GHz | - | 0 Hz | - | Panel Mount | - | - | Details | 500 V | Jack (Socket) | Straight | 18 GHz | Solder | 5000 MOhms | 50 Ohms | - | - | Connectors | Straight | ||
![]() 1016123A59E-000 Delta Electronics | In Stock | - | - | Gold | Brass | RG-302 | Beryllium Copper | 1 | 4 GHz | - | 0 Hz | - | Bulkhead - Rear Mount | M39012/19-0118 | - | Details | 500 V | Jack (Socket) | Straight | 3 GHz | Clamp | 5000 MOhms | 50 Ohms | Clamp | - | Connectors | Straight | ||
![]() 8659000K911-010 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | - | Beryllium Copper | 1 | 40 GHz | + 165 C | 0 Hz | - 65 C | Panel Mount | - | - | Details | - | Plug (Pin) | Straight | 40 GHz | Solder | 5000 MOhms | 50 Ohms | - | - 65 C to + 165 C | Connectors | Straight | ||
![]() 1116001A72E-000 Delta Electronics | In Stock | - | - | Gold | Brass | RG-5B, 143A, 212, 222, 304, M17-73, M17-73, M17-112, M17-162 | Beryllium Copper | 1 | 11 GHz | - | 0 Hz | - | Bulkhead - Rear Mount | M39012/03-0101 | - | Details | 1000 V | Jack (Socket) | Straight | 11 GHz | Clamp | 5000 MOhms | 50 Ohms | Clamp | - | Connectors | Straight |