- Manufacturer
- Impedance
- Connector Type
- Body Material
- Mounting Type
- Packaging
- RoHS Status
- Factory Lead Time
- Number of Ports
- Mount
- Contact Materials
- Orientation
- Part Status
Attribute column
Categories
Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Cable Types | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Maximum Frequency | Maximum Operating Temperature | Mfr | Minimum Frequency | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Connector Type | Gender | Fastening Type | Orientation | Ingress Protection | Frequency | Termination Style | Housing Color | Polarity | Insulation Resistance | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Operating Temperature Range | Includes | Insertion Loss | Body Finish | Cable Group | Shield Termination | Product | Features | Body Style | RF Series | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8668000G001-024 Delta Electronics | In Stock | - | - | Gold | - | - | - | Stainless Steel | - | - | - | Beryllium Copper | 1 | - | 40 GHz | + 165 C | - | 0 Hz | - 65 C | PCB Mount | - | - | - | Details | - | - | - | - | Plug (Pin) | - | Straight | - | 26.5 GHz | Solder | - | - | 5000 MOhms | 50 Ohms | - | - | - | - | - 65 C to + 165 C | - | - | - | - | - | Connectors | - | Straight | - | - | ||
![]() 1310013K00E-000 Delta Electronics | In Stock | - | - | Gold | - | - | - | Stainless Steel | - | - | RG-55B, 142B, 223, M17-60, M17-84 | Beryllium Copper | 1 | - | 18 GHz | - | - | 0 Hz | - | Cable Mount / Free Hanging | - | M39012/57-3028 | - | Details | 500 V | - | - | - | Jack (Socket) | - | Straight | - | 18 GHz | Crimp | - | Standard | 5000 MOhms | 50 Ohms | - | - | - | Crimp | - | - | - | - | - | - | Connectors | - | Straight | SMA | - | ||
![]() 1008021A00E-000 Delta Electronics | In Stock | - | - | Silver | - | - | - | Brass | - | - | RG-59, 59A, 59B, 62, 62A, 62B, 71, 71A, 210, M17-29, M17-30, M17-97 | Beryllium Copper | 1 | - | 4 GHz | - | - | 0 Hz | - | Cable Mount / Free Hanging | - | M39012/17-0102 | - | Details | 500 V | - | - | - | Jack (Socket) | - | Straight | - | 4 GHz | Clamp | - | - | 5000 MOhms | 50 Ohms | - | - | - | Clamp | - | - | - | - | - | - | Connectors | - | Straight | - | - | ||
![]() 1213000N071-000 Delta Electronics | In Stock | - | - | Gold | - | - | - | Brass | - | - | - | Beryllium Copper | 1 | - | 11 GHz | - | - | 0 Hz | - | Panel Mount | - | - | - | Details | 500 V | - | - | - | Jack (Socket) | - | Straight | - | 11 GHz | Solder Cup | - | - | 5000 MOhms | 50 Ohms | - | - | - | Solder | - | - | - | - | - | - | Connectors | - | Straight | - | - | ||
![]() 1307038K00E-000 Delta Electronics | In Stock | - | - | Gold | - | - | - | - | - | - | RG-178, 178A, 178B, 196, 196A, M17-93 | - | 1 | - | 18 GHz | - | - | 0 Hz | - | Cable Mount / Free Hanging | - | M39012/56-3025 | - | Details | 500 V | - | - | - | Plug (Pin) | - | Right Angle | - | 3 GHz | Crimp | - | - | 5000 MOhms | 50 Ohms | - | - | - | Crimp | - | - | - | - | - | - | Connectors | - | Right Angle | - | - | ||
![]() 1210037A00E-000 Delta Electronics | In Stock | - | - | Gold | - | - | - | Brass | - | - | RG-174, 179B, 187A, 188A, 316, M17-152 | Beryllium Copper | 1 | - | 11 GHz | - | - | 0 Hz | - | Cable Mount / Free Hanging | - | M39012/27-0022 | - | Details | 500 V | - | - | - | Jack (Socket) | - | Straight | - | 3 GHz | Crimp | - | - | 5000 MOhms | 50 Ohms | - | - | - | Crimp | - | - | - | - | - | - | Connectors | - | Straight | - | - | ||
![]() 1255023A07E-000 Delta Electronics | In Stock | - | - | Gold | - | - | - | Brass | - | - | RG-71, 71A | - | 1 | - | 11 GHz | - | - | 0 Hz | - | Panel Mount | - | M39012/29-0014 | - | Details | 500 V | - | - | - | Jack (Socket) | - | Straight | - | 11 GHz | Crimp | - | - | 5000 MOhms | 50 Ohms | - | - | - | Crimp | - | - | - | - | - | - | Connectors | - | Straight | - | - | ||
![]() 8668000G001-025 Delta Electronics | In Stock | - | - | Gold | - | - | - | Stainless Steel | - | - | - | Beryllium Copper | 1 | - | 40 GHz | + 165 C | - | 0 Hz | - 65 C | PCB Mount | - | - | - | Details | - | - | - | - | Plug (Pin) | - | Straight | - | 26.5 GHz | Solder | - | - | 5000 MOhms | 50 Ohms | - | - | - | - | - 65 C to + 165 C | - | - | - | - | - | Connectors | - | Straight | - | - | ||
![]() 8859000K911-003 Delta Electronics | In Stock | - | - | Gold | - | - | - | Stainless Steel | - | - | - | Beryllium Copper | 1 | - | 65 GHz | + 165 C | - | 0 Hz | - 65 C | Panel Mount | - | - | - | Details | - | - | - | - | Plug (Pin) | - | Straight | - | 65 GHz | Solder | - | - | 5000 MOhms | 50 Ohms | - | - | - | - | - 65 C to + 165 C | - | - | - | - | - | Connectors | - | Straight | - | - | ||
![]() 1255013A07E-000 Delta Electronics | In Stock | - | - | Gold | - | - | - | Brass | - | - | RG-55B, 142B, 223, M17-60, M17-84 | - | 1 | - | 11 GHz | - | - | 0 Hz | - | Panel Mount | - | M39012/29-0011 | - | Details | 500 V | - | - | - | Jack (Socket) | - | Straight | - | 11 GHz | Crimp | - | - | 5000 MOhms | 50 Ohms | - | - | - | Crimp | - | - | - | - | - | - | Connectors | - | Straight | - | - | ||
![]() 8668000G001-018 Delta Electronics | In Stock | - | - | Gold | - | - | - | Beryllium Copper | - | - | - | Beryllium Copper | 1 | - | 40 GHz | + 165 C | - | 0 Hz | - 65 C | PCB Mount | - | - | - | Details | - | - | - | - | Plug (Pin) | - | Straight | - | 26.5 GHz | Solder | - | - | 5000 MOhms | 50 Ohms | - | - | - | - | - 65 C to + 165 C | - | - | - | - | - | Connectors | - | Straight | - | - | ||
![]() 1301025K003-006 Delta Electronics | In Stock | - | - | Gold | - | - | - | - | - | - | 0.085 in Semi-Rigid | Beryllium Copper | 1 | - | 18 GHz | - | - | 0 Hz | - | Bulkhead - Rear Mount | - | - | - | Details | 500 V | - | - | - | Plug (Pin) | - | Straight | - | - | Clamp | - | Standard | 5000 MOhms | 50 Ohms | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | SMA | - | ||
![]() 1355038K05E-000 Delta Electronics | In Stock | - | - | Gold | - | - | - | Stainless Steel | - | - | RG-178B, RG-196A, M17-93 | - | 1 | - | 18 GHz | - | - | 0 Hz | - | Panel Mount | - | M39012/58-3025 | - | Details | 500 V | - | - | - | Jack (Socket) | - | Straight | - | 3 GHz | Crimp | - | - | 5000 MOhms | 50 Ohms | - | - | - | Crimp | - | - | - | - | - | - | Connectors | - | Straight | - | - | ||
![]() 1143000N091-030 Delta Electronics | In Stock | - | - | Gold | - | - | - | Brass | - | - | - | Beryllium Copper | 1 | - | 11 GHz | - | - | 0 Hz | - | Panel Mount | - | - | - | Details | 1000 V | - | - | - | Jack (Socket) | - | Straight | - | 11 GHz | Solder | - | - | 5000 MOhms | 50 Ohms | - | - | - | - | - | - | - | - | - | - | Connectors | - | Straight | - | - | ||
![]() 8859000K911-002 Delta Electronics | In Stock | - | - | Gold | - | - | - | Stainless Steel | - | - | - | Beryllium Copper | 1 | - | 65 GHz | + 165 C | - | 0 Hz | - 65 C | Panel Mount | - | - | - | Details | - | - | - | - | Plug (Pin) | - | Straight | - | 65 GHz | - | - | - | 5000 MOhms | 50 Ohms | - | - | - | - | - 65 C to + 165 C | - | - | - | - | - | Connectors | - | Straight | - | - | ||
![]() 1301029K00E-000 Delta Electronics | In Stock | - | - | Gold | - | - | - | Stainless Steel | - | - | RG-122, M17-54 | - | 1 | - | 18 GHz | - | - | 0 Hz | - | Cable Mount / Free Hanging | - | M39012/55-3008 | - | Details | 500 V | - | - | - | Plug (Pin) | - | Straight | - | 1 GHz | Solder | - | - | 5000 MOhms | 50 Ohms | - | - | - | Solder | - | - | - | - | - | - | Connectors | - | Straight | - | - | ||
![]() 1320000K911-003 Delta Electronics | In Stock | - | - | Gold | - | - | - | Stainless Steel | - | - | - | Beryllium Copper | 1 | - | 18 GHz | - | - | 0 Hz | - | Panel Mount | - | - | - | Details | 500 V | - | - | - | Jack (Socket) | - | Straight | - | 18 GHz | Solder | - | - | 5000 MOhms | 50 Ohms | - | - | - | - | - | - | - | - | - | - | Connectors | - | Straight | - | - | ||
![]() 148-0701-231 Cinch Connectivity Solutions / Johnson | 232 |
| - | Gold | Board Edge, End Launch | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | Beryllium Copper | - | 67 GHz | 67 GHz | + 85 C | Cinch Connectivity Solutions Johnson | - | - 40 C | PCB Mount | Bag | - | Active | Details | 150 VAC | -65°C ~ 165°C | - | Jack, Female Socket | Jack (Socket) | Threaded | - | - | - | Solder Pin | Gold | Standard | 5000 MOhms | 50 Ohms | 1.85mm | 1 | 500 Cycle | Solder | - 65 C to + 165 C | - | - | Gold | - | Solder | Connectors | - | Straight | 1.85 mm | - | ||
![]() 145-0701-241 Cinch Connectivity Solutions / Johnson | 1 |
| - | Gold | Board Edge, End Launch, Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | Beryllium Copper | - | 40 GHz | 40 GHz | + 85 C | Cinch Connectivity Solutions Johnson | - | - 40 C | Through Hole | Bag | - | Active | Details | 250 VAC | -45°C ~ 85°C | - | Jack, Female Socket | Jack (Socket) | Threaded | - | - | - | Solder Pin | Gold | Standard | 5000 MOhms | 50 Ohms | 2.92mm | 1 | 500 Cycle | Solder | - 40 C to + 85 C | - | 0.05dB | Gold | - | Solder | Connectors | - | Straight | 2.92 mm | - | ||
![]() 148-0701-221 Cinch Connectivity Solutions / Johnson | 69 | - | - | Gold | Surface Mount, 45° Angle; Through Hole | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | Beryllium Copper | - | 67 GHz | 67 GHz | + 165 C | Cinch Connectivity Solutions Johnson | - | - 65 C | PCB Mount | Bag | - | Active | Details | 150 VAC | -65°C ~ 165°C | - | Jack, Female Socket | Jack (Socket) | Threaded | - | - | - | Solder Pin | Gold | Standard | 5000 MOhms | 50 Ohms | 1.85mm | 1 | 500 Cycle | Solder | - 65 C to + 165 C | - | - | Gold | - | Solder | Connectors | - | Straight | 1.85 mm | - |