- Manufacturer
- Impedance
- Connector Type
- Body Material
- Mounting Type
- Packaging
- RoHS Status
- Factory Lead Time
- Number of Ports
- Mount
- Contact Materials
- Orientation
- Part Status
Attribute column
Categories
Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Body Material | Mounting Option 1 | Panel Mount | Body Length | Contact Materials | Coupling Mechanism | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Frequency | Maximum Operating Temperature | Minimum Frequency | Mounting Styles | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Connector Type | Gender | Total Number of Contacts | Orientation | Style | Reach Compliance Code | Frequency | Termination Style | Reliability | Body Breadth | Contact Gender | Body Depth | Polarity | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Impedance | Number of Ports | Durability | Mating Cycles | Contact Termination | Insertion Loss | Isolation | Body Finish | VSWR | Characteristic Impedance | Product | Terminal Length | Body Style | RF Series | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73251-6761 Molex | In Stock | - | - | Gold | - | - | Brass | - | - | - | Beryllium Copper | - | 1 | - | - | - | - | - | - | - | PCB Mount | - | - | - | 732516761 0732516761 | - | - | Details | SMA | - | - | - | 73251 | - | Jack (Socket) | - | Straight | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | Connectors | - | - | SMA | - | ||
![]() 73251-9761 Molex | In Stock | - | - | Gold | - | - | Brass | - | - | - | Brass | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 732519761 0732519761 | - | - | Details | SMA | - | - | - | 73251 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | ||
![]() 73251-1353 Molex | In Stock | - | - | - | - | - | - | - | No | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 732511353 0732511353 | - | - | Details | SMA | - | - | - | 73251 | - | Jack | - | Straight | PCB | - | 18 GHz | - | - | - | - | - | - | - | - | - | - | - | - | 50Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73251-7040 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 732517040 0732517040 | - | - | Details | SMA | - | - | - | 73251 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73251-5460 Molex | In Stock | - | - | Gold | - | - | Brass | - | - | - | Beryllium Copper | - | 1 | - | - | - | - | - | - | - | PCB Mount | - | - | - | 732515460 0732515460 | - | - | Details | SMA | - | - | - | 73251 | - | Jack (Socket) | - | Straight | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | Connectors | - | - | SMA | - | ||
![]() 73251-9780 Molex | In Stock | - | - | Gold | - | - | Brass | - | - | - | Beryllium Copper | - | 1 | - | - | - | - | - | - | - | PCB Mount | - | - | - | 732519780 0732519780 | - | - | Details | SMA | - | - | - | 73251 | - | Jack (Socket) | - | Straight | - | - | - | Solder Tab | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | Connectors | - | - | SMA | - | ||
![]() 73251-4440 Molex | In Stock | - | - | Gold | BOARD | BRASS | Brass | LOCKING | - | 0.375 inch | Beryllium Copper | - | 1 | MOLEX LLC | TEFLON | 73251-4440 | 73251 | - | - | - | PCB Mount | 18 GHz | 165 °C | -65 °C | 732514440 0732514440 | Active | 5.65 | Details | SMA | - | - | - | 73251 | RF SMA CONNECTOR | Jack (Socket) | 1 | Straight | - | unknown | - | Solder Tab | COMMERCIAL | 0.312 inch | FEMALE | 0.375 inch | - | COAX | 3 mΩ | 5000000000 Ω | JACK | SOLDER | 1400VAC V | 50 Ohms | 1 | 500 Cycles | - | - | 0.04 dB | - | Gold | 1.06 | 50 Ω | Connectors | 0.187 inch | - | SMA | - | ||
![]() 73251-3890 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 732513890 0732513890 | - | - | Details | SMA | - | - | - | 73251 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73420-0391 Molex | 400 | - | - | Gold | - | - | Brass | - | - | - | Copper | - | 80 | - | - | - | - | 10 GHz | + 165 C | DC | Panel Mount | - | - | - | 734200391 0734200391 | - | - | Details | SMP-MAX | 0.078520 oz | 330 V | Tray | 73420 | - | Plug (Pin) | - | Straight | - | - | 6 GHz | Press Fit | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | Connectors | - | Straight | SMP-Max | - | ||
![]() 73420-5850 Molex | 7500 | - | - | Gold | - | - | Brass | - | - | - | Copper | - | 1500 | - | - | - | - | 10 GHz | + 165 C | DC | PCB Mount | - | - | - | 734205850 0734205850 | - | - | Details | SMP-MAX | - | 330 V | Cut Tape | 73420 | - | Plug (Pin) | - | Straight | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | Connectors | - | Straight | SMP-Max | - | ||
![]() 73420-5444 Molex | In Stock | - | - | Gold | - | - | Brass | - | Yes | - | Copper | - | 1 | - | - | - | - | 10 GHz | + 165 C | DC | Panel Mount | - | - | - | 734205444 0734205444 | - | - | Details | SMP-MAX | - | 330 V | Bulk | 73420 | - | Plug (Pin) | - | Straight | - | - | 6 GHz | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | Connectors | - | Straight | SMP-Max | - | ||
![]() 73420-5790 Molex | In Stock | - | - | Gold | - | - | Brass | - | - | - | Copper | - | 350 | - | - | - | - | 10 GHz | + 165 C | DC | PCB Mount | - | - | - | 734205790 0734205790 | - | - | Details | SMP-MAX | - | 330 V | Cut Tape | 73420 | - | Plug (Pin) | - | Straight | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | Connectors | - | Straight | SMP-Max | - | ||
![]() 73420-5443 Molex | 51840 | - | - | Gold | - | - | Brass | - | Yes | - | Copper | - | 54 | - | - | - | - | 10 GHz | + 165 C | DC | Panel Mount | - | - | - | 734205443 0734205443 | - | - | Details | SMP-MAX | - | 330 V | Tray | 73420 | - | Plug (Pin) | - | Straight | - | - | 6 GHz | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | Connectors | - | Straight | SMP-Max | - | ||
![]() 73420-0395 Molex | 98400 | - | - | Gold | - | - | Brass | - | - | - | Copper | - | 80 | - | - | - | - | 10 GHz | + 165 C | DC | Panel Mount | - | - | - | 734200395 0734200395 | - | - | Details | SMP-MAX | - | 330 V | Tray | 73420 | - | Plug (Pin) | - | Straight | - | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | Connectors | - | Straight | SMP-Max | - | ||
![]() 73420-5445 Molex | In Stock | - | - | Gold | - | - | Brass | - | Yes | - | Copper | - | 54 | - | - | - | - | 10 GHz | + 165 C | DC | Panel Mount | - | - | - | 734205445 0734205445 | - | - | Details | SMP-MAX | - | 330 V | Tray | 73420 | - | Plug (Pin) | - | Straight | - | - | 6 GHz | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | Connectors | - | Straight | SMP-Max | - | ||
![]() 73420-6220 Molex | In Stock | - | - | Gold | - | - | Brass | - | - | - | Copper | - | 500 | - | - | - | - | 10 GHz | + 165 C | DC | PCB Mount | - | - | - | 734206220 0734206220 | - | - | Details | SMP-MAX | - | 330 V | Cut Tape | 73420 | - | Plug (Pin) | - | Straight | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | Connectors | - | Straight | SMP-Max | - | ||
![]() 73420-0394 Molex | In Stock | - | - | Gold | - | - | Brass | - | - | - | Copper | - | 1 | - | - | - | - | 10 GHz | + 165 C | DC | Panel Mount | - | - | - | 734200394 0734200394 | - | - | Details | SMP-MAX | - | 330 V | Bulk | 73420 | - | - | - | Straight | - | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | Connectors | - | Straight | SMP-Max | - | ||
![]() 73420-0393 Molex | In Stock | - | - | Gold | - | - | Brass | - | - | - | Copper | - | 80 | - | - | - | - | 10 GHz | + 165 C | DC | Panel Mount | - | - | - | 734200393 0734200393 | - | - | Details | SMP-MAX | - | 330 V | Tray | 73420 | - | Plug (Pin) | - | Straight | - | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | Silver | - | - | Connectors | - | Straight | SMP-Max | - | ||
![]() GT43-1P-H(F)(30) Hirose | 338 | - | - | Tin | - | - | - | - | - | - | Brass | Lock On | 290 | - | - | - | - | 3 GHz | + 105 C | DC | SMD/SMT | - | - | - | 753-1017-0-30 | - | - | Details | - | - | 50 V | Cut Tape | GT43 | - | Socket (Female) | - | - | - | - | - | Solder | - | - | - | - | Standard | - | - | 100 MOhms | - | - | - | - | - | - | 1000 Cycle | Solder | - | Non-Isolated | - | - | - | Connectors | - | Right Angle | GT43 | 1.6 mm | ||
![]() GT43-1PP-HU(D) Hirose | 5048 | - | - | - | - | - | - | - | - | - | Brass | Lock On | 1 | - | - | - | - | 3 GHz | + 105 C | DC | SMD/SMT | - | - | - | 753-1006-0-00 | - | - | Details | - | - | 50 V | Bulk | GT43 | - | Jack (Pin) | - | - | - | - | - | Solder | - | - | - | - | Standard | - | - | 100 MOhms | - | - | - | - | - | - | 1000 Cycle | Solder | - | Non-Isolated | - | - | - | Connectors | - | Right Angle | GT43 | - |