- Manufacturer
- Impedance
- Connector Type
- Body Material
- Mounting Type
- Packaging
- RoHS Status
- Factory Lead Time
- Number of Ports
- Mount
- Contact Materials
- Orientation
- Part Status
Attribute column
Categories
Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Contact Materials | Frequency-Max | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Connector Type | Fastening Type | Ingress Protection | Style | Contact Finish | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | Shield Termination | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFT-1211-1 RF Industries | 124 |
| - | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFT-1211 | - | 7 GHz | RF Industries | Bag | Active | - | 500 V | - | - | Jack, Female Socket | Threaded | - | - | - | Silver | 50Ohm | TNC | 1 | - | Solder Cup | - | - | Nickel | - | - | - | Solder | - | - | - | - | Extended Insulation | - | ||
![]() RFB-1137 RF Industries | 931 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Silver | Brass | - | - | 300 MHz | RF Industries | Bag | Active | - | - | - | - | - | Bayonet Lock, Threaded | - | Straight | - | - | Non-Constant | - | - | - | - | - | - | Nickel | BNC Jack, Female Socket | UHF Plug, Male Pin | - | - | Between Series | Plug to Jack | Female to Male | BNC to UHF | - | - | ||
![]() RFB-1135-I RF Industries | 35 |
| - | Panel Mount | Bulkhead | Polyoxymethylene (POM) Acetal | Brass | Gold | Phosphor Bronze | RFB-1135 | - | 4 GHz | RF Industries | Bag | Active | - | - | -65°C ~ 165°C | - | - | Bayonet Lock, Bayonet Lock | - | Straight | - | - | 50Ohm | - | - | - | - | - | - | Silver | BNC Jack, Female Socket | BNC Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | BNC to BNC | - | - | ||
![]() RFN-1013-1-03 RF Industries | 126 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFN-1013 | - | 11 GHz | RF Industries | Bag | Active | - | - | -65°C ~ 165°C | - | - | Threaded, Threaded | - | Straight | - | - | 50Ohm | - | - | - | - | - | - | Nickel | N Jack, Female Socket | N Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | N to N | - | - | ||
![]() P2RSA-3752 RF Industries | 14 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | P2RSA | - | 18 GHz | RF Industries | Bag | Active | - | - | -65°C ~ 155°C | - | - | Threaded, Threaded | - | Straight | - | - | 50Ohm | - | - | - | - | - | 0.2dB | - | SMA Plug, Male Pin | N Jack, Female Socket | - | - | Between Series | Plug to Jack | Female to Male | SMA to N | - | - | ||
![]() RFN-1024-1SI RF Industries | 858 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFN-1024 | - | 11 GHz | RF Industries | Bag | Active | - | 1000 V | -65°C ~ 85°C | - | Jack, Female Socket | Threaded | - | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp or Solder | - | - | Silver | - | - | Belden 8214, 9913, 9913F, 9914, LMR-400 | Clamp | - | - | - | - | - | - | ||
![]() RFU-503 RF Industries | 255 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | RFU | - | 300 MHz | RF Industries | Bag | Active | - | 500 V | - | - | Plug, Male Pin | Threaded | Waterproof | - | - | Silver | Non-Constant | UHF | 1 | - | Solder | - | - | Nickel | - | - | - | Clamp | - | - | - | - | - | - | ||
![]() RFB-1110-C-04 RF Industries | 29 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1110 | - | 4 GHz | RF Industries | Bag | Active | - | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | - | Silver | 50Ohm | BNC | 1 | - | Solder | - | - | Nickel | - | - | RG-58, 58A, 58C, 141, 141A | Clamp | - | - | - | - | - | - | ||
![]() RFN-1004-1SX RF Industries | 380 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1004 | - | 11 GHz | RF Industries | Bag | Active | - | 1000 V | -65°C ~ 85°C | - | Plug, Male Pin | Threaded | - | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | - | Silver | - | - | RG-8X, Belden 9258, LMR-240 | Clamp | - | - | - | - | - | - | ||
![]() RFB-1116-11 RF Industries | 280 |
| - | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RFB-1116 | - | 4 GHz | RF Industries | Bag | Active | Compliant | 500 V | - | - | Jack, Female Socket | Bayonet Lock | - | - | - | Silver | 50Ohm | BNC | 1 | - | Solder Cup | - | - | Nickel | - | - | - | Solder | - | - | - | - | Extended Insulation | Lead Free | ||
![]() RSA-3290-10 RF Industries | 251 |
| - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RSA-3290 | - | 11 GHz | RF Industries | Bag | Active | - | - | -65°C ~ 165°C | - | - | Threaded, Threaded | - | Straight | - | - | 50Ohm | - | - | - | - | - | - | Nickel | SMA Jack, Female Socket | N Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | SMA to N | - | - | ||
![]() RFN-1046-4 RF Industries | 385 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Phosphor Bronze | RFN-1046 | - | 7.5 GHz | RF Industries | Bag | Active | - | - | -55°C ~ 85°C | - | - | Threaded, Threaded | - | Straight | - | - | 50Ohm | - | - | 500 | - | - | 0.05dB | White Bronze | 4.1/9.5 Plug, Male Pin | N Jack, Female Socket | - | - | Between Series | Plug to Jack | Female to Male | N to 4.1/9.5 | - | - | ||
![]() RFB-1142-5 RF Industries | 51 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | RFB-1142 | - | - | RF Industries | Bag | Active | - | - | - | - | - | Bayonet Lock, Threaded | - | Straight | - | - | - | - | - | - | - | - | - | Nickel | BNC Jack, Female Socket | SMA Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | BNC to SMA | - | - | ||
![]() P2RSA-3778 RF Industries | 10 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | P2RSA | - | 18 GHz | RF Industries | Bag | Active | - | - | -65°C ~ 155°C | - | - | Threaded, Threaded | - | Straight | - | - | 50Ohm | - | - | - | - | - | 0.2dB | - | SMA Jack, Female Socket | N Plug, Male Pin | - | - | Between Series | Plug to Jack | Female to Male | SMA to N | - | - | ||
![]() RFT-1234-11 RF Industries | 229 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFT-1234 | - | 7 GHz | RF Industries | Bag | Active | - | - | -65°C ~ 85°C | - | - | Threaded, Threaded | - | Right Angle | - | - | 50Ohm | - | - | - | - | - | - | Nickel | TNC Plug, Male Pin | N Jack, Female Socket | - | - | Between Series | Plug to Jack | Female to Male | N to TNC | - | - | ||
![]() RFB-1101-1X RF Industries | 703 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Gold | Brass | RFB-1101 | - | 4 GHz | RF Industries | Bag | Active | - | 500 V | - | - | Plug, Male Pin | Bayonet Lock | - | - | - | Silver | 50Ohm | BNC | 1 | - | Solder | - | 0.2dB | Nickel | - | - | RG-8X, Belden 9258, LMR-240 | Clamp | - | - | - | - | - | - | ||
![]() RFU-527-T RF Industries | 55 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | RFU | - | 300 MHz | RF Industries | Bag | Active | Compliant | 500 V | - | - | Jack, Female Socket | Threaded | - | - | - | Silver | Non-Constant | UHF | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | Lead Free | ||
![]() RFN-1035-1 RF Industries | 2127 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1035 | - | - | RF Industries | Bag | Active | - | - | - | - | - | Threaded, Threaded | - | Straight | - | - | Non-Constant | - | - | - | - | - | - | Silver | N Plug, Male Pin | UHF Jack, Female Socket | - | - | Between Series | Plug to Jack | Female to Male | N to UHF | - | - | ||
![]() RFB-1150 RF Industries | 341 |
| - | Free Hanging, Cap | - | Polyoxymethylene (POM) Acetal | Brass | - | - | - | Brass | 1 GHz | RF Industries | Bag | Active | - | - | - | - | Plug, Male Pin | - | - | - | Gold | - | 50 Ohms | BNC | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | ||
![]() RFN-1022-SR3 RF Industries | 90 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFN-1022 | - | 11 GHz | RF Industries | Bag | Active | - | 1000 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | - | Nickel | - | - | RG-401 (.250" Semi Rigid) | Solder | - | - | - | - | - | - |