- Manufacturer
- Impedance
- Connector Type
- Body Material
- Mounting Type
- Packaging
- RoHS Status
- Factory Lead Time
- Number of Ports
- Mount
- Contact Materials
- Orientation
- Part Status
Attribute column
Categories
Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Contact Materials | Frequency-Max | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Connector Type | Fastening Type | Ingress Protection | Style | Contact Finish | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | Shield Termination | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFT-1210-03 RF Industries | 1203 |
| - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFT-1210 | - | 7 GHz | RF Industries | Bag | Active | 500 V | - | - | Jack, Female Socket | Threaded | - | - | - | Silver | 50Ohm | TNC | 1 | - | Solder Cup | - | - | Nickel | - | - | - | Solder | - | - | - | - | - | ||
![]() RFT-1203-1P RF Industries | 187 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Gold | Brass | RFT-1203 | - | 7 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Threaded | - | - | - | Silver | 50Ohm | TNC | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFB-1707-D2 RF Industries | 273 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1707 | - | 1 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | - | Silver | 75Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | Belden 8279, 8279A, 9209, 9209A, 82241, 88241 | Crimp | - | - | - | - | - | ||
![]() RFN-1022-2SR2 RF Industries | 892 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFN-1022 | - | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 85°C | - | Jack, Female Socket | Threaded | - | - | - | Silver | 50Ohm | N Type | 1 | - | Solder | - | - | Silver | - | - | RG-402 (.141" Semi Rigid), Belden 1673A | Solder | - | - | - | - | - | ||
![]() RFN-1007-2SP RF Industries | 84 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1007 | - | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 85°C | - | Plug, Male Pin | Threaded | - | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | - | Silver | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFB-1143-03 RF Industries | 49 |
| - | Free Hanging (In-Line) | Bulkhead | Polytetrafluoroethylene (PTFE) | - | Gold | - | - | - | 4 GHz | RF Industries | Bag | Active | - | - | - | Plug, Male Pin | Bayonet Lock | - | - | - | Silver | 50Ohm | BNC | 1 | - | Solder | - | - | Nickel | - | - | - | - | - | - | - | - | - | ||
![]() RFD-1683-4 RF Industries | 144 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Phosphor Bronze | RFD-1683 | - | 7.5 GHz | RF Industries | Bag | Active | - | -55°C ~ 85°C | - | - | Threaded, Threaded | - | Straight | - | - | 50Ohm | - | - | 500 | - | - | 0.05dB | White Bronze | 4.1/9.5 Jack, Female Socket | 7/16 Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | 7/16 DIN to 4.1/9.5 | - | ||
![]() RFE-6105 RF Industries | 343 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Gold | Brass | - | - | 2 GHz | RF Industries | Bag | Active | - | -65°C ~ 85°C | - | - | Threaded, Threaded | - | Straight | - | - | 50Ohm | - | - | - | - | - | - | Nickel | UHF Mini Plug, Male Pin | FME Plug, Male Pin | - | - | Between Series | Plug to Plug | Male to Male | UHF, Mini to FME | - | ||
![]() RFN-1024-PL RF Industries | 350 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | RFN-1024 | - | 11 GHz | RF Industries | Bag | Active | 1000 V | - | - | Jack, Female Socket | Threaded | - | - | - | Silver | 50Ohm | N Type | 1 | - | Solder | - | - | Silver | - | - | Belden 89913 | Clamp | - | - | - | - | - | ||
![]() RQA-5010-C RF Industries | 566 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RQA-5010 | - | 6 GHz | RF Industries | Bag | Active | 335 V | -65°C ~ 165°C | - | Plug, Male Pin | Snap-On | - | - | - | Silver | 50Ohm | QMA | 1 | - | Solder | - | - | White Bronze | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFB-1708-1T RF Industries | 1054 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Gold | Brass | RFB-1708 | - | 1 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | - | Silver | 75Ohm | BNC | 1 | - | Solder | - | - | Silver | - | - | Belden 8281, 8281B, 8281F, 9231 | Crimp | - | - | - | - | - | ||
![]() RFN-1028-PL RF Industries | 50 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1028 | - | 11 GHz | RF Industries | Bag | Active | 1000 V | - | - | Jack, Female Socket | Threaded | - | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | 0.2dB | Silver | - | - | Belden 89913 | Crimp | - | - | - | - | - | ||
![]() RFN-1006-I-WB RF Industries | In Stock | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1006 | - | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 85°C | - | Plug, Male Pin | Threaded | - | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | - | White Bronze | - | - | RG-8 | Crimp | - | - | - | - | - | ||
![]() RFD-1604-2L2 RF Industries | 164 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper | RFD-1604 | - | 7.5 GHz | RF Industries | Bag | Active | - | -55°C ~ 85°C | - | Plug, Male Pin | Threaded | - | - | - | Silver | 50Ohm | 7/16 DIN | 1 | - | Crimp | - | - | Silver | - | - | LMR-600 | Crimp | - | - | - | - | - | ||
![]() RFD-1681-4 RF Industries | 348 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Phosphor Bronze | RFD-1681 | - | 7.5 GHz | RF Industries | Bag | Active | - | -55°C ~ 85°C | - | - | Threaded, Threaded | - | Straight | - | - | 50Ohm | - | - | 500 | - | - | 0.05dB | White Bronze | 4.1/9.5 Plug, Male Pin | 7/16 Jack, Female Socket | - | - | Between Series | Plug to Jack | Female to Male | 7/16 DIN to 4.1/9.5 | - | ||
![]() RFB-1720 RF Industries | 278 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | - | - | 2 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Bayonet Lock | - | - | - | Silver | 75Ohm | BNC | 1 | - | Solder | - | - | Nickel | - | - | - | Clamp | - | - | - | - | - | ||
![]() RSA-3252-B-03 RF Industries | 527 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RSA-3252 | - | 12.4 GHz | RF Industries | Bag | Active | 375 V | -65°C ~ 85°C | - | Jack, Female Socket | Threaded | - | - | - | Silver | 50Ohm | SMA | 1 | - | Solder | - | - | Nickel | - | - | RG-174, 188, 188A, 316 | Crimp | - | - | - | - | - | ||
![]() RFE-6000-B RF Industries | 1976 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFE-6000 | - | 2 GHz | RF Industries | Bag | Active | 335 V | - | - | Plug, Male Pin | Threaded | - | - | - | Silver | 50Ohm | FME | 1 | - | Crimp or Solder | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFB-1750 RF Industries | 89 |
| - | Free Hanging, Cap | - | Polyoxymethylene (POM) Acetal | Brass | - | - | - | Brass | 2 GHz | RF Industries | Bag | Active | - | - | - | Plug, Male Pin | - | - | - | Gold | - | 75 Ohms | BNC | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | ||
![]() RFT-1212-C2 RF Industries | 32 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polyoxymethylene (POM) Acetal | Brass | Gold | Phosphor Bronze | RFT-1212 | - | 7 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Jack, Female Socket | Threaded | - | - | - | Silver | 50Ohm | TNC | 1 | - | Crimp | - | - | Nickel | - | - | Alpha 9848, LMR-200, MSI-22 | Crimp | - | - | - | - | - |