- Manufacturer
- Impedance
- Connector Type
- Body Material
- Mounting Type
- Packaging
- RoHS Status
- Factory Lead Time
- Number of Ports
- Mount
- Contact Materials
- Orientation
- Part Status
Attribute column
Categories
Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Voltage, Rating | Operating Temperature | Series | ECCN Code | Connector Type | HTS Code | Fastening Type | Ingress Protection | Style | Reach Compliance Code | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | Shield Termination | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFB-1130-3 RF Industries | 178 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Gold | Brass | RFB-1130 | 4 GHz | - | - | - | RF Industries | Bag | - | Active | - | - | - | - | - | - | - | Bayonet Lock, Bayonet Lock | - | F-Shape | - | - | 50Ohm | - | - | - | - | - | - | Nickel | BNC Plug, Male Pin | BNC Jack, Female Socket (2) | - | - | Same Series | Plug to Jack | Female to Male | BNC to BNC, Dual | - | ||
![]() RFD-4195-1952 RF Industries | 299 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | RFD-4195 | 3 GHz | - | - | - | RF Industries | Bag | - | Active | - | - | -55°C ~ 155°C | - | - | - | - | Threaded, Threaded | - | Right Angle | - | - | 50Ohm | - | - | 500 | - | - | 0.08dB | White Bronze | 4.1/9.5 Plug, Male Pin | 4.1/9.5 Jack, Female Socket | - | - | Same Series | Plug to Jack | Female to Male | 4.1/9.5 to 4.1/9.5 | - | ||
![]() RSA-3200 RF Industries | 96 |
| - | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | 12.4 GHz | - | - | - | RF Industries | Bag | - | Active | - | 500 V | -65°C ~ 165°C | - | - | Plug, Male Pin | - | Threaded | - | - | - | Silver | 50Ohm | SMA | 1 | - | Solder Cup | - | - | Nickel | - | - | - | Solder | - | - | - | - | Extended Insulation | ||
![]() RFB-1106-B-ST RF Industries | 229 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1106 | 4 GHz | - | - | - | RF Industries | Bag | - | Active | - | 500 V | -65°C ~ 85°C | - | - | Plug, Male Pin | - | Bayonet Lock | - | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | - | Silver | - | - | - | Crimp | - | - | - | - | - | ||
![]() RMX-8010-1B RF Industries | 302 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Brass | RMX-8010 | 6 GHz | - | - | - | RF Industries | Bag | - | Active | - | 335 V | - | - | - | Plug, Male Pin | - | Snap-On | - | - | - | Gold | 50Ohm | MCX | 1 | - | Solder | - | - | Gold | - | - | - | Crimp | - | - | - | - | - | ||
![]() RSA-3050-C RF Industries | 307 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RSA-3050 | 12.4 GHz | - | - | - | RF Industries | Bag | - | Active | - | 500 V | -65°C ~ 165°C | - | - | Jack, Female Socket | - | Threaded | - | - | - | Silver | 50Ohm | SMA | 1 | - | Solder | - | - | Nickel | - | - | RG-58, 58A, 58C, 141, 141A | Crimp | - | - | - | - | - | ||
![]() RFE-6110 RF Industries | 85 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | - | 2 GHz | - | - | - | RF Industries | Bag | - | Active | - | - | -65°C ~ 165°C | - | - | - | - | Threaded, Threaded | - | Straight | - | - | 50Ohm | - | - | - | - | - | - | Nickel | SMA Jack, Female Socket | FME Plug, Male Pin | - | - | Between Series | Plug to Jack | Female to Male | SMA to FME | - | ||
![]() RFB-1730 RF Industries | 185 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | - | 1 GHz | - | - | - | RF Industries | Bag | - | Active | - | - | -65°C ~ 85°C | - | - | - | - | Bayonet Lock, Bayonet Lock | - | T-Shape | - | - | 75Ohm | - | - | - | - | - | - | Nickel | BNC Plug, Male Pin | BNC Jack, Female Socket (2) | - | - | Same Series | Plug to Jack | Female to Male | BNC to BNC, Dual | - | ||
![]() RFE-6150 RF Industries | 513 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | Gold | Brass | - | 200 MHz | - | - | - | RF Industries | Bag | - | Active | - | - | -65°C ~ 85°C | - | - | - | - | Bayonet Lock, Threaded | - | Straight | - | - | 50Ohm | - | - | - | - | - | - | Nickel | BNC Jack, Female Socket | FME Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | BNC to FME | - | ||
![]() RSA-3474 RF Industries | 529 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | - | 500 MHz | - | - | - | RF Industries | Bag | - | Active | - | - | - | - | - | - | - | Threaded, Threaded | - | Straight | - | - | Non-Constant | - | - | - | - | - | - | Nickel | UHF Plug, Male Pin | SMA Jack, Female Socket | - | - | Between Series | Plug to Jack | Female to Male | SMA to UHF | - | ||
![]() RFD-4195-1950 RF Industries | 305 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Phosphor Bronze | RFD-4195 | 3 GHz | - | - | - | RF Industries | Bag | - | Active | - | - | -55°C ~ 155°C | - | - | - | - | Threaded, Threaded | - | Straight | - | - | 50Ohm | - | - | 500 | - | - | 0.05dB | White Bronze | 4.1/9.5 Plug, Male Pin | 4.1/9.5 Jack, Female Socket | - | - | Same Series | Plug to Jack | Female to Male | 4.1/9.5 to 4.1/9.5 | - | ||
![]() RFE-6100 RF Industries | 322 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | - | 2 GHz | - | - | - | RF Industries | Bag | - | Active | - | - | - | - | - | - | - | Threaded, Threaded | - | Straight | - | - | 50Ohm | - | - | - | - | - | - | Nickel | FME Plug, Male Pin | FME Plug, Male Pin | - | - | Same Series | Plug to Plug | Male to Male | FME to FME | - | ||
![]() RFT-1235 RF Industries | 195 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | - | 300 MHz | - | - | - | RF Industries | Bag | - | Active | - | - | - | - | - | - | - | Threaded, Threaded | - | Straight | - | - | Non-Constant | - | - | - | - | - | - | Nickel | UHF Jack, Female Socket | TNC Plug, Male Pin | - | - | Between Series | Plug to Jack | Female to Male | TNC to UHF | - | ||
![]() RFE-6000-C RF Industries | 432 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFE-6000 | 2 GHz | - | - | - | RF Industries | Bag | - | Active | - | - | - | - | - | Plug, Male Pin | - | Threaded | - | - | - | Silver | 50Ohm | FME | 1 | - | Solder | - | - | Nickel | - | - | RG-58, 58A, 58C, 141, 141A | Crimp | - | - | - | - | - | ||
![]() RFN-1000-C2S RF Industries | 213 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1000 | 11 GHz | - | - | - | RF Industries | Bag | - | Active | - | 1000 V | - | - | - | Plug, Male Pin | - | Threaded | - | - | - | Silver | 50Ohm | N Type | 1 | - | Solder | - | 0.2dB | Silver | - | - | LMR-200 | Clamp | - | - | - | - | - | ||
![]() RFB-1104 RF Industries | 329 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Silver | Brass | - | 4 GHz | - | - | - | RF Industries | Bag | - | Active | - | 500 V | - | - | - | Plug, Male Pin | - | Bayonet Lock | - | - | - | Silver | 50Ohm | BNC | 1 | - | Push On | - | - | Nickel | - | - | RG-58, 58A, 58C, 141, 141A, 400, Belden 8240, 8259, 8262, 9201, 9203, 9310, 9311 | Twist On | - | - | - | - | - | ||
![]() RFT-1202-7T RF Industries | 1522 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFT-1202 | 7 GHz | - | - | - | RF Industries | Bag | - | Active | - | 500 V | - | - | - | Plug, Male Pin | - | Threaded | - | - | - | Silver | 50Ohm | TNC | 1 | - | Crimp | - | 0.2dB | Nickel | - | - | RG-122, Belden 82907, 88240, 89907, MSI-15 | Crimp | - | - | - | - | - | ||
![]() RFB-1110-1 RF Industries | 687 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1110 | 4 GHz | - | - | - | RF Industries | Bag | - | Active | - | 500 V | -65°C ~ 85°C | - | - | Plug, Male Pin | - | Bayonet Lock | - | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | RG-58, 58A, 58C, 141, 141A | Crimp | - | - | - | - | - | ||
![]() RFU-508-P RF Industries | 471 |
| - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP) | Brass | Silver | Brass | RFU | 3 GHz | - | - | - | RF Industries | Bag | - | Active | - | 500 V | - | - | - | Plug, Male Pin | - | Threaded | - | - | - | Silver | Non-Constant | UHF | 1 | - | Crimp or Solder | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() 510A204G Bomar Interconnect | In Stock | - | - | - | - | - | - | - | - | - | - | BOMAR INTERCONNECT PRODUCTS INC | Bomar Interconnect Products Inc | 510A204G | - | - | Transferred | - | 5.81 | - | - | - | EAR99 | RF TNC CONNECTOR | 8536.69.40.10 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |