- Manufacturer
- Impedance
- Connector Type
- Body Material
- Mounting Type
- Packaging
- RoHS Status
- Factory Lead Time
- Number of Ports
- Mount
- Contact Materials
- Orientation
- Part Status
Attribute column
Categories
Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Frequency-Max | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Connector Type | Fastening Type | Ingress Protection | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | Shield Termination | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFB-1106-C1 RF Industries | 50 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1106 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Plug, Male Pin | Bayonet Lock | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | Crimp | - | ||
![]() RFT-1210 RF Industries | In Stock | - | - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | - | 7 GHz | RF Industries | Bag | Active | 500 V | - | - | Jack, Female Socket | Threaded | - | Silver | 50Ohm | TNC | 1 | - | Solder Cup | - | - | Nickel | - | Solder | - | ||
![]() RFB-1707-R1 RF Industries | 149 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1707 | 3 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Plug, Male Pin | Bayonet Lock | - | Silver | 75Ohm | BNC | 1 | - | Solder | - | - | Nickel | RG-11, Belden 8238, 8261, 9212 | Crimp | - | ||
![]() RFN-1006-4I RF Industries | 1677 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1006 | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 165°C | - | Plug, Male Pin | Threaded | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | - | White Bronze | Belden 8214, 9913, 9913F, 9914, LMR-400 | Crimp | - | ||
![]() RSA-3050-1B1 RF Industries | 40 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | RSA-3050 | - | RF Industries | Bag | Active | 375 V | - | - | Jack, Female Socket | Threaded | - | Gold | 50Ohm | SMA | 1 | - | Crimp | - | - | Gold | RG-316 Double Braid | Crimp | - | ||
![]() RP-3252-1B RF Industries | 283 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RP-3252 | 12.4 GHz | RF Industries | Bag | Active | 375 V | -65°C ~ 165°C | - | Jack, Male Pin | Threaded | - | Gold | 50Ohm | RP-SMA | 1 | - | Solder | - | - | Gold | - | Crimp | - | ||
![]() RFU-523 RF Industries | 3234 |
| - | Panel Mount | Bulkhead - Rear Side Nut | Diallyl Phthalate (DAP) | Zinc Die Cast | Silver | Brass | RFU | 300 MHz | RF Industries | Bag | Active | 500 V | - | - | Jack, Female Socket | Threaded | - | Silver | Non-Constant | UHF | 1 | - | Solder Cup | - | - | Nickel | - | Solder | - | ||
![]() RFE-6050-X RF Industries | 57 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFE-6050 | 2 GHz | RF Industries | Bag | Active | 335 V | -65°C ~ 85°C | - | Jack, Female Socket | Threaded | - | Silver | 50Ohm | FME | 1 | - | Crimp | - | - | Nickel | RG-8X, Belden 9258, LMR-240 | Crimp | - | ||
![]() RFN-1029-SP RF Industries | 494 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1029 | 11 GHz | RF Industries | Bag | Active | 1000 V | - | - | Jack, Female Socket | Threaded | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | 0.2dB | Silver | - | Crimp | - | ||
![]() RFB-1100-2ST RF Industries | 444 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1100 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | Silver | 50Ohm | BNC | 1 | - | Solder | - | - | Silver | - | Clamp | - | ||
![]() RF123-7000-B RF Industries | 190 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RF123 | 10 GHz | RF Industries | Bag | Active | 250 V | -65°C ~ 155°C | - | Plug, Male Pin | Push-Pull | - | Silver | 50Ohm | 1.0/2.3 | 1 | - | Solder | - | - | Nickel | - | Crimp | - | ||
![]() RFN-1007-X RF Industries | 343 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1007 | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 85°C | - | Plug, Male Pin | Threaded | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | - | Nickel | RG-8X, Belden 9258, LMR-240 | Crimp | - | ||
![]() RFB-1701-D RF Industries | 137 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1701 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | Silver | 75Ohm | BNC | 1 | - | Solder | - | - | Nickel | - | Clamp | - | ||
![]() RFN-1027-C1 RF Industries | 568 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1027 | 11 GHz | RF Industries | Bag | Active | 1000 V | - | - | Jack, Female Socket | Threaded | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | 0.2dB | Silver | - | Crimp | - | ||
![]() RFT-1202-5 RF Industries | 487 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Gold | Brass | RFT-1202 | 7 GHz | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Snap-On | - | Silver | 50Ohm | TNC | 1 | - | Crimp | - | 0.2dB | Nickel | - | Crimp | - | ||
![]() RFB-1707-Q1 RF Industries | 50 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1707 | 4 GHz | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Bayonet Lock | - | Silver | 75Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | Crimp | - | ||
![]() RQA-5000-X RF Industries | 164 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RQA-5000 | 6 GHz | RF Industries | Bag | Active | 335 V | -65°C ~ 165°C | - | Plug, Male Pin | Snap-On | - | Silver | 50Ohm | QMA | 1 | - | Solder | - | - | White Bronze | RG-8X, Belden 9258, LMR-240 | Crimp | - | ||
![]() RFN-1025-1 RF Industries | 459 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFN-1025 | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 85°C | - | Jack, Female Socket | Threaded | - | Silver | 50Ohm | N Type | 1 | - | Solder | - | - | Silver | RG-58, 58A, 58C, 141, 141A | Clamp | - | ||
![]() RSA-3010-X RF Industries | 1295 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RSA-3010 | 12.4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Threaded | - | Silver | 50Ohm | SMA | 1 | - | Crimp | - | - | Nickel | RG-8X, Belden 9258, LMR-240 | Crimp | - | ||
![]() RFE-6050-C2 RF Industries | 882 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Nickel | Brass | RFE-6050 | 2 GHz | RF Industries | Bag | Active | 335 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | Silver | 50Ohm | FME | 1 | - | Crimp | - | - | Nickel | LMR-200, Belden 7807A | Crimp | - |