- Manufacturer
- Style
- Adapter Series
- Adapter Type
- Center Gender
- Conversion Type
- Convert From (Adapter End)
- Convert To (Adapter End)
- Fastening Type
- Packaging
- Part Status
- RoHS Status
- Impedance
Attribute column
Categories
Coaxial Connectors (RF) - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Style | Frequency | Contact Gender | Coupling Type | Impedance | Body Plating | Mating Cycles | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | VSWR | Characteristic Impedance | Conversion Type | Adapter Type | Center Gender | Gender Type A | Adapter Series | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT3435 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | Free Hanging (In-Line) | - | - | - | Brass | Gold | Beryllium Copper | - | - | - | 4GHz | - | - | -65°C~165°C | Bulk | - | - | Active | Not Applicable | - | - | - | - | - | - | Bayonet Lock, Threaded | - | - | - | - | - | Straight | - | - | - | 75Ohm | - | - | - | White Bronze | BNC Plug, Male Pin | N Jack, Female Socket | - | - | Between Series | Plug to Jack | Female to Male | - | BNC to N | ROHS3 Compliant | - | ||
![]() 320990007 Seeed Technology Co., Ltd | 45 |
| Datasheet | - | - | Free Hanging (In-Line) | SMA | - | - | - | Gold | - | - | - | - | 3GHz | - | - | - | Bulk | 2013 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | Bayonet Lock, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | - | - | - | Gold; Nickel | SMA Plug, Male Pin | BNC Jack, Female Socket | - | - | Between Series | Plug to Jack | Female to Male | - | BNC to SMA | RoHS Compliant | - | ||
![]() 138-4901-817 Cinch Connectivity Solutions Johnson | 17 |
| - | 8 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | - | - | Teflon | - | -65°C~165°C | Bulk | 2011 | - | Active | 1 (Unlimited) | EAR99 | 50Ohm | - | - | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | Straight | 18GHz | - | - | 50Ohm | Tin | 500 | - | Tri-Alloy | N Plug, Male Pin | N Plug, Male Pin | - | - | Same Series | Plug to Plug | Male to Male | Male | N to N | RoHS Compliant | Lead Free | ||
![]() 02KR109-K0AS3 Rosenberger | 768 |
| Datasheet | 13 Weeks | - | Free Hanging (In-Line) | - | - | Polyetheretherketone (PEEK) | Stainless Steel | Gold | Beryllium Copper | - | NOT SPECIFIED | - | 40GHz | - | - | -40°C~85°C | Bulk | - | RPC | Active | 1 (Unlimited) | - | - | - | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | - | 500 | 0.32dB | - | 2.92mm (OS-2.9) Jack, Female Socket | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | - | RPC-2.92 to RPC-2.40 | RoHS Compliant | - | ||
![]() 09KR121-SR00S3 Rosenberger | 628 |
| Datasheet | 13 Weeks | - | Free Hanging (In-Line) | - | - | Polyetheretherketone (PEEK) | Stainless Steel | Gold | Beryllium Copper | - | - | - | 50GHz | - | - | -40°C~85°C | Bulk | - | RPC | Active | 1 (Unlimited) | - | - | - | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | - | 500 | 0.354dB | - | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | 2.4mm (APC-2.4, OS-50) Plug, Male Pin | - | - | Same Series | Plug to Jack | Female to Male | - | RPC-2.40 to RPC-2.40 | RoHS Compliant | - | ||
![]() 01S108-K00D3 Rosenberger | 995 |
| Datasheet | 13 Weeks | - | Free Hanging (In-Line) | - | - | Polyetheretherketone (PEEK) | Beryllium Copper | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 70GHz | - | 65GHz | -40°C~85°C | Bulk | 2016 | RPC | Active | 1 (Unlimited) | - | - | - | - | VSWR MAX AT 65 GHZ | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | MALE-FEMALE | THREADED-THREADED | - | - | 500 | 3.25 dB | - | 1.0mm Plug, Male Pin | 1.85mm Jack, Female Socket | 1.5 | 50Ohm | Between Series | Plug to Jack | Female to Male | - | RPC-1.00 to RPC-1.85 | RoHS Compliant | - | ||
![]() 09KR105-K0AS3 Rosenberger | 562 |
| Datasheet | 13 Weeks | - | Free Hanging (In-Line) | - | - | Polyphenylene Ether (PPE); Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | - | - | - | 18GHz | - | - | -40°C~85°C | Bulk | - | RPC | Active | 1 (Unlimited) | - | - | - | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | - | 500 | 0.21dB | - | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | N Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | - | RPC-2.40 to RPC-N | RoHS Compliant | - | ||
![]() 60S101-K050 Rosenberger | 762 |
| Datasheet | 13 Weeks | - | Free Hanging (In-Line) | - | - | - | Brass | Gold | Beryllium Copper, Brass | - | NOT SPECIFIED | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | - | 500 | 0.05dB | - | 7/16 Jack, Female Socket | 7/16 Plug, Male Pin | - | - | Same Series | Plug to Jack | Female to Male | - | 7/16 to 7/16 | RoHS Compliant | - | ||
![]() 08KR121-SR00S3 Rosenberger | 818 |
| Datasheet | 13 Weeks | - | Free Hanging (In-Line) | - | - | Polyetheretherketone (PEEK) | Stainless Steel | Gold | Beryllium Copper | - | - | - | 70GHz | - | - | -40°C~85°C | Bulk | - | RPC | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | - | 500 | 0.418dB | - | 1.85mm Jack, Female Socket | 1.85mm Plug, Male Pin | - | - | Same Series | Plug to Jack | Female to Male | - | RPC-1.85 to RPC-1.85 | RoHS Compliant | - | ||
![]() 09KR102-S0AS3 Rosenberger | 767 |
| Datasheet | 13 Weeks | - | Free Hanging (In-Line) | - | - | Polyetheretherketone (PEEK) | Stainless Steel | Gold | Beryllium Copper | - | NOT SPECIFIED | - | 40GHz | - | - | -40°C~85°C | Bulk | - | RPC | Active | 1 (Unlimited) | - | - | - | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | - | 500 | 0.32dB | - | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | 2.92mm (OS-2.9) Plug, Male Pin | - | - | Between Series | Plug to Jack | Female to Male | - | RPC-2.92 to RPC-2.92 | RoHS Compliant | - | ||
![]() 01K108-K00D3 Rosenberger | 989 |
| Datasheet | 13 Weeks | - | Free Hanging (In-Line) | - | - | Polyetheretherketone (PEEK) | Beryllium Copper | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 70GHz | - | 65GHz | -40°C~85°C | Bulk | 2016 | RPC | Active | 1 (Unlimited) | - | - | - | - | VSWR MAX AT 65 GHZ | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | FEMALE-FEMALE | THREADED-THREADED | - | - | 500 | 3.25 dB | - | 1.0mm Jack, Female Socket | 1.85mm Jack, Female Socket | 1.5 | 50Ohm | Between Series | Jack to Jack | Female to Female | - | RPC-1.00 to RPC-1.85 | RoHS Compliant | - | ||
![]() 59K151-S00L5 Rosenberger | 1000 |
| Datasheet | 13 Weeks | - | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper, Brass | - | - | - | 4GHz | - | - | -55°C~155°C | - | 2014 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 8536.69.80.00 | Bayonet Lock, Snap-On | - | - | - | - | - | Straight | - | - | - | 50Ohm | - | 500 | - | Gold, Nickel | SMB Jack, Female Socket | BNC Plug, Male Pin | - | - | Between Series | Plug to Jack | Female to Male | - | BNC to SMB | RoHS Compliant | - | ||
![]() 119K732-K0BS5 Rosenberger | 2970 |
| Datasheet | 11 Weeks | - | Panel Mount | - | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | NOT SPECIFIED | - | 6GHz | - | - | -40°C~85°C | Bulk | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 8536.69.80.00 | Snap-On, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | - | 1000 | 0.196dB | Silver; White Bronze | PSMP Jack, Female Socket | SMP Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | - | PSMP to SMA | RoHS Compliant | - | ||
![]() 03KR105-S0AS3 Rosenberger | 854 |
| Datasheet | 13 Weeks | - | Free Hanging (In-Line) | - | - | Polyphenylene Ether (PPE) | Stainless Steel | Gold | Beryllium Copper | - | - | - | 18GHz | - | - | -40°C~85°C | Bulk | 2010 | RPC | Active | 1 (Unlimited) | - | - | - | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | - | 500 | 0.21dB | - | 3.5mm Jack, Female Socket | N Plug, Male Pin | - | - | Between Series | Plug to Jack | Female to Male | - | RPC-3.50 to RPC-N | RoHS Compliant | - | ||
![]() 03KR121-K0AS3 Rosenberger | 949 |
| - | 13 Weeks | - | Free Hanging (In-Line) | - | - | Polyetheretherketone (PEEK) | Stainless Steel | Gold | Beryllium Copper | - | - | - | 26.5GHz | - | - | -40°C~85°C | Bulk | 2010 | RPC | Active | 1 (Unlimited) | - | - | - | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | - | 500 | 0.206dB | - | 3.5mm Jack, Female Socket | 3.5mm Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | - | RPC-3.50 to RPC-3.50 | RoHS Compliant | - | ||
![]() 71S121-S20S3 Rosenberger | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | - | Polystyrene (PS) | Stainless Steel | Gold | Beryllium Copper | - | - | - | 4GHz | - | - | - | - | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Bayonet Lock, Bayonet Lock | - | - | - | - | - | Straight | - | - | - | 75Ohm | - | 500 | - | - | BNC Plug, Male Pin | BNC Plug, Male Pin | - | - | Same Series | Plug to Plug | Male to Male | - | BNC to BNC | - | - | ||
![]() JUG-201A/U(43) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MRDMX-01-CC-999A TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ADP-NM-NF RF Solutions | 37 |
| - | 9 Weeks | Socket | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | Gold | - | - | - | - | Bulk | 2012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | 3GHz | - | - | 50Ohm | - | - | - | - | N Plug, Male Pin | N Jack, Female Socket | - | - | Same Series | Plug to Jack | Female to Male | - | N to N | RoHS Compliant | - | ||
![]() 64S189-K00N1 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper, Brass | - | - | - | 12GHz | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Snap-On, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | - | 100 | 0.173dB | White Bronze | 4.3/10 Plug, Male Pin | NEX10 Jack, Female Socket | - | - | Between Series | Plug to Jack | Female to Male | - | 4.3/10 to NEX10 | RoHS Compliant | - |