- Manufacturer
- Impedance
- Contact Materials
- Body Material
- Mounting Type
- Connector Type
- Part Status
- Connector Style
- Packaging
- Contact Finish
- Manufacturer
- Body Finish
- Product Type
Attribute column
Categories
Coaxial Connectors (RF) - Terminators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Body material | Body Material | Base Product Number | Body colour | Cable/adapter structure | Cable/adapter structure1 | Case | Certificates | Connector | Connector series | Connector variant | Connector1 | Contact Materials | Electrical mounting | Fastening thread | Frequency-Max | Gross weight | Mechanical mounting | Mechanical mounting1 | Mounting holes pitch | Optic fibre category | Spatial orientation | Type of connector | Packaging | Part Status | Connector Type | Contact Finish | Impedance | Connector Style | Body Finish | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST1023P Fairview Microwave | 5 |
| Datasheet | Free Hanging, Cap | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 GHz | - | - | - | - | - | - | - | Bag | Active | Plug, Male Pin | - | 50 Ohms | 1.0/2.3 | Gold | - | ||
![]() ST1828 Fairview Microwave | In Stock | - | Datasheet | Free Hanging, Cap | Polytetrafluoroethylene (PTFE) | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | 18 GHz | - | - | - | - | - | - | - | Bag | Active | Plug, Male Pin | Gold | 50 Ohms | SMA | Gold | - | ||
![]() ST1251 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line), Right Angle | Polytetrafluoroethylene (PTFE) | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | 12 GHz | - | - | - | - | - | - | - | Bag | Active | Jack, Female Socket | Gold | 50 Ohms | SMP, Mini | Gold | - | ||
![]() ST1813 Fairview Microwave | 74 |
| Datasheet | Free Hanging, Cap | Polytetrafluoroethylene (PTFE) | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | 18 GHz | - | - | - | - | - | - | - | Bulk | Active | Plug, Male Pin | Gold | 50 Ohms | SMA | - | - | ||
![]() ST1810 Fairview Microwave | 49 |
| Datasheet | Free Hanging, Cap | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 GHz | - | - | - | - | - | - | - | Bulk | Active | Plug, Male Pin | Gold | 50 Ohms | SMA | Gold | - | ||
![]() CP30218M3 CLIFF | 42 | - | - | - | - | metal | - | - | silver | both sides | ST | XLR standard | RoHS compliant | coupler | FT | - | - | - | - | M3 | - | 20.64g | flange (2 holes) | plain screw hole | 19x24mm | - | - | fiber optic | - | - | - | - | - | - | - | - | ||
![]() ORJ-5 FCR684205R CLIFF | In Stock | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | receiver fiber optic | - | with cover | socket | - | THT | - | - | 2.59g | screw | - | - | - | angled 90° | optical (Toslink) | - | - | - | - | - | - | - | - | ||
![]() FCR684206T OTJ-6 CLIFF | In Stock | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | socket | - | with cover | transmiter fiber optic | - | THT | - | - | 9.4g | - | - | - | - | angled 90° | optical (Toslink) + RCA | - | - | - | - | - | - | - | - | ||
![]() CP30248MB CLIFF | 56 | - | - | - | - | metal | - | - | black | both sides | LC/APC | XLR standard | RoHS compliant | coupler | FT | single mode duplex (SM) | - | - | - | - | - | 15.91g | countersunk screw hole | for panel mounting | 19x24mm | - | - | fiber optic | - | - | - | - | - | - | - | - | ||
![]() CP30245M3B CLIFF | 72 | - | - | - | - | metal | - | - | black | both sides | MTP | XLR standard | RoHS compliant | coupler | FT | - | - | - | - | M3 | - | 17.66g | flange (2 holes) | plain screw hole | 19x24mm | - | - | fiber optic | - | - | - | - | - | - | - | - | ||
![]() CP30245MB CLIFF | 39 | - | - | - | - | metal | - | - | black | both sides | MTP | XLR standard | RoHS compliant | coupler | FT | - | - | - | - | - | - | 16.87g | countersunk screw hole | for panel mounting | 19x24mm | - | - | fiber optic | - | - | - | - | - | - | - | - | ||
![]() CP30247MB CLIFF | 34 | - | - | - | - | metal | - | - | black | both sides | LC | XLR standard | RoHS compliant | coupler | FT | single mode duplex (SM) | - | - | - | - | - | 16.34g | countersunk screw hole | for panel mounting | 19x24mm | OM4 | - | fiber optic | - | - | - | - | - | - | - | - | ||
![]() CP30246MB CLIFF | 74 | - | - | - | - | metal | - | - | black | both sides | LC | XLR standard | RoHS compliant | coupler | FT | single mode duplex (SM) | - | - | - | - | - | 16.29g | countersunk screw hole | for panel mounting | 19x24mm | OM3 | - | fiber optic | - | - | - | - | - | - | - | - | ||
![]() PE6TR1110 Pasternack | 2938 |
| Datasheet | Free Hanging, Cap | - | - | Stainless Steel | PE6TR | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | 34.5 GHz | - | - | - | - | - | - | - | Bag | Active | Plug, Male Pin | Gold | 50 Ohms | 3.5mm | - | - | ||
![]() PE6TR1103 Pasternack | 699 |
| Datasheet | Free Hanging, Cap | - | - | Stainless Steel | PE6TR | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | 50 GHz | - | - | - | - | - | - | - | Bag | Active | Plug, Male Pin | Gold | 50 Ohms | 2.4mm (APC-2.4, OS-50) | - | - | ||
![]() ST0625 Fairview Microwave | 16 |
| Datasheet | Free Hanging, Cap | Polytetrafluoroethylene (PTFE) | - | Brass | - | - | - | - | - | - | - | - | - | - | Brass | - | - | 6 GHz | - | - | - | - | - | - | - | Bulk | Active | Plug, Male Pin | Gold | 50 Ohms | SMA | Gold | - | ||
![]() PE6TR1047 Pasternack | 58 |
| - | Free Hanging, Cap | Polytetrafluoroethylene (PTFE) | - | Brass | PE6TR | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | 6 GHz | - | - | - | - | - | - | - | Bag | Active | Plug, Male Pin | Gold | 50 Ohms | 4.3/10 | Nickel | - | ||
![]() PE6TR1109 Pasternack | 2861 |
| - | Free Hanging, Cap | - | - | Stainless Steel | PE6TR | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | 34.5 GHz | - | - | - | - | - | - | - | Bag | Active | Plug, Male Pin | Gold | 50 Ohms | 3.5mm | - | - | ||
![]() PE6TR1107 Pasternack | 2540 |
| - | Free Hanging, Cap | - | - | Stainless Steel | PE6TR | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | 40 GHz | - | - | - | - | - | - | - | Bag | Active | Plug, Male Pin | Gold | 50 Ohms | 2.92mm | - | Chain | ||
![]() PE6TR1108 Pasternack | 2495 |
| - | Free Hanging, Cap | - | - | Stainless Steel | PE6TR | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | 40 GHz | - | - | - | - | - | - | - | Bag | Active | Jack, Female Socket | Gold | 50 Ohms | 2.92mm | - | - |