- Manufacturer
- RoHS Status
- Factory Lead Time
- Contact Materials
- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- Contact Termination
- Pin or Socket
- Type
- Published
- Wire Gauge
- Series
Attribute column
Categories
Contacts - Multi Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Shell Material | Circuit Applications | Contact Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Current Rating | Military Standard | Contact Finish | Contact Gender | Empty Shell | Contact Style | Wire Gauge | ELV | Plating | Connector Support Type | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Termination | Test Current | Insulation Diameter | Stripping Length | Wire Cross Section | Pin or Socket | Assembly Item Name | Terminal Gender | Government Qualified | Cable Entry-Max | Cable Entry-Min | Used With | Height | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERA.05.403.ZLL1 LEMO | In Stock | - | Datasheet | - | - | - | - | - | - | - | Bronze | - | Bulk | - | 5 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | Socket | - | - | - | - | - | - | - | - | 59.0μin 1.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() 1422600000 Weidmüller | 124 |
| Datasheet | 12 Weeks | - | - | Cable | - | - | - | Copper Alloy | - | Bulk | 2006 | CS | yes | Active | - | Crimp | EAR99 | Connector, PCB, Signal | - | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | Straight | Unshielded | - | - | - | Gold | MALE | - | - | 20-22 AWG | - | - | CONNECTOR ACCESSORY | - | 22 AWG | 20 AWG | 22 AWG | 1 | - | - | - | 4mm | - | Pin | CONTACT | - | - | - | 0.043 inch | - | - | 27.2mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 66254-2 TE Connectivity Aerospace, Defense and Marine | 8 |
| - | 18 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Cable | - | - | Power | Copper | - | Strip | 2004 | Multimate XII | - | Active | Not Applicable | - | EAR99 | - | Power, Stamped | - | - | - | 8536.90.40.00 | NO | NO | NO | - | - | - | - | - | Straight | - | - | - | - | Gold | Male | - | - | 10 AWG | Compliant | - | - | Discrete | - | - | 10 AWG | - | Crimp | 35A | 5.59 mm | - | - | Pin | CONTACT | - | - | 0.22 inch | 0.19 inch | CPC, G SERIES AND M SERIES CONNECTOR | - | 40.71mm | 30.0μin 0.76μm | 762 nm | - | - | RoHS Compliant | Lead Free | ||
![]() 66262-1 TE Connectivity Aerospace, Defense and Marine | 50 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Cable | - | - | Power | Copper | - | Bulk | 2004 | Multimate XII | - | Active | 1 (Unlimited) | - | - | - | Power, Stamped | 130 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | Unshielded | 5.58mm | 15A | - | Tin-Lead | Male | - | - | 12-16 AWG | Non-Compliant | Lead, Tin | - | Discrete | 16 AWG | 12 AWG | 16 AWG | - | Crimp | 15A | 4.06 mm | - | - | Pin | - | - | - | - | - | - | 6.09mm | 34.79mm | 50.0μin 1.27μm | - | - | Unknown | Non-RoHS Compliant | Not Applicable | ||
![]() 1582330000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | Cable | - | - | - | Copper Alloy | - | Bulk | 2006 | CSL | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Unshielded | - | - | - | Gold | - | - | - | 16-18 AWG | - | - | CONNECTOR ACCESSORY | - | 18 AWG | 16 AWG | 18 AWG | 1 | Crimp | - | - | 4mm | - | Pin | - | - | - | - | - | - | - | 28.7mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1-66255-2 TE Connectivity Aerospace, Defense and Marine | 6 |
| - | 14 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Cable | - | - | Power | Copper | - | Tape & Reel (TR) | 2004 | Multimate XII | - | Active | 1 (Unlimited) | - | EAR99 | - | Power, Stamped | - | - | - | 8536.90.40.00 | NO | NO | NO | - | - | - | - | - | Straight | Shielded | 5.58mm | - | - | Tin | Male | - | - | 12-16 AWG | Compliant | - | - | Discrete | 16 AWG | 12 AWG | 16 AWG | - | Crimp | 15A | 4.06 mm | - | - | Pin | CONTACT | - | - | 0.16 inch | 0.135 inch | CPC, G SERIES AND M SERIES CONNECTOR | 6.09mm | 37.54mm | 50.0μin 1.27μm | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 192900-0445 ITT Cannon, LLC | 9700 |
| Datasheet | 12 Weeks | - | - | Cable | - | - | - | Brass | - | Bulk | 2011 | Trident T2P | - | Active | Not Applicable | - | - | Circular, Connector, Signal | Stamped | - | - | Male | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Gold | - | - | - | 14-16 AWG | - | - | - | - | 16 AWG | 14 AWG | 16 AWG | - | Crimp | - | - | - | - | Pin | - | - | - | - | - | - | - | 27.36mm | 40.0μin 1.02μm | - | - | - | RoHS Compliant | - | ||
![]() E160-32 Anderson Power Products, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | Copper Alloy | 600V | Bulk | - | EBC 160 | - | Active | 1 (Unlimited) | - | - | - | Machined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220A | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | Pin | - | - | - | - | - | - | - | - | 5.90μin 0.150μm | - | - | - | ROHS3 Compliant | - | ||
![]() 1582470000 Weidmüller | 1000 |
| Datasheet | 12 Weeks | - | - | Cable | - | - | - | Copper Alloy | - | Bulk | 2006 | CB | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Unshielded | - | - | - | Tin | - | - | - | 12-14 AWG | - | - | CONNECTOR ACCESSORY | - | 14 AWG | 12 AWG | 14 AWG | 1 | Crimp | - | - | 4mm | - | Socket | - | - | - | - | - | - | - | 20.6mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1445626-6 TE Connectivity Aerospace, Defense and Marine | 41 |
| - | 18 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | BRASS | - | Copper | - | Bulk | 2012 | - | no | Active | - | - | EAR99 | - | Quadrax | - | - | - | 8536.69.40.20 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 | Straight | - | - | - | - | Gold | MALE | NO | Pin | - | Non-Compliant | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 28.575mm | Flash | - | - | - | Non-RoHS Compliant | - | ||
![]() 1582250000 Weidmüller | 404 |
| Datasheet | 6 Weeks | - | - | Cable | - | - | - | Copper Alloy | - | Bulk | 2006 | CS | - | Active | Not Applicable | - | - | Connector, PCB, Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Unshielded | - | - | - | Gold | - | - | - | 16-18 AWG | - | - | CONNECTOR ACCESSORY | - | 18 AWG | 16 AWG | 18 AWG | 1 | Crimp | - | - | 4mm | - | Pin | - | - | - | - | - | - | - | 27.2mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() D02-22-26S-PKG100 JAE Electronics | 1027 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | Copper Alloy | - | Bulk | 2003 | D02 | - | Active | 1 (Unlimited) | - | - | - | Stamped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26-28 AWG | - | Gold | - | - | 28 AWG | 26 AWG | - | - | Crimp | - | - | - | - | Socket | - | - | - | - | - | - | - | - | 3.94μin 0.10μm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1425600000 Weidmüller | 174 |
| Datasheet | 12 Weeks | - | - | Cable | - | - | - | Copper Alloy | - | Bulk | 2006 | CS | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Unshielded | - | - | - | Tin | - | - | - | 20-22 AWG | - | - | CONNECTOR ACCESSORY | - | 22 AWG | 20 AWG | 22 AWG | 1 | Crimp | - | - | 4mm | - | Pin | - | - | - | - | - | - | - | 27.2mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 0845250025 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | - | Copper Alloy | - | Tape & Reel (TR) | - | ML-XT, XRC | - | Obsolete | 1 (Unlimited) | - | - | - | Power, Stamped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | 14-18 AWG | - | - | - | - | - | - | - | - | Compression and Crimp | - | - | - | - | Socket | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | - | - | ROHS3 Compliant | - | ||
![]() 1420700000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | Cable | - | - | - | Copper Alloy | - | Bulk | 2006 | CSL | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Unshielded | - | - | - | Gold | - | - | - | 24-26 AWG | - | - | - | - | 26 AWG | 24 AWG | 26 AWG | 1 | Crimp | - | - | 4mm | - | Pin | - | - | - | - | - | - | - | 28.7mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 66255-6 TE Connectivity Aerospace, Defense and Marine | In Stock |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Cable | - | - | Power | Copper | - | Tape & Reel (TR) | 2004 | Multimate XII | yes | Active | Not Applicable | - | EAR99 | - | Power, Stamped | - | - | - | 8536.90.40.00 | NO | NO | NO | - | - | - | - | - | Straight | Shielded | 5.5mm | 35A | - | Gold | Male | - | - | 12-16 AWG | Compliant | - | - | Discrete | 12 AWG | 14 AWG | 16 AWG | - | Crimp | 35A | 4.06 mm | - | - | Pin | CONTACT | - | - | 0.16 inch | 0.135 inch | CPC, G SERIES AND M SERIES CONNECTOR | 6.09mm | 37.54mm | 30.0μin 0.76μm | 762 nm | No | Unknown | RoHS Compliant | Not Applicable | ||
![]() D-602-1112 TE Connectivity Aerospace, Defense and Marine | 2343 |
| - | 14 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Cable | 602 | - | - | Brass | - | - | 2003 | - | - | Active | - | Solder | - | Circular, Connector, Signal | - | - | 150°C | Female | - | - | - | - | - | - | - | - | - | Straight | Shielded | - | - | MIL-C-38999 | - | - | - | Socket | - | Non-Compliant | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Not Applicable | ||
![]() D-602-56 TE Connectivity Aerospace, Defense and Marine | 7 |
| - | 34 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Cable | 602 | - | - | Brass | - | - | 2003 | - | - | Active | - | Solder | - | Circular, Connector, Power | - | - | 150°C | Male | - | - | - | - | - | - | - | - | - | Straight | Shielded | 3.37mm | - | MIL-C-26482, MIL-C-26500 | - | - | - | Pin | - | Non-Compliant | - | CONNECTOR ACCESSORY | Twisted Pair | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 29.87mm | - | - | - | - | Non-RoHS Compliant | Not Applicable | ||
![]() 1429900000 Weidmüller | 115 |
| - | 12 Weeks | - | - | Cable | - | - | - | Copper Alloy | - | Bulk | - | CB | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | Straight | Unshielded | - | - | - | Tin | - | - | - | 12-14 AWG | - | - | CONNECTOR ACCESSORY | - | - | - | 14 AWG | 1 | Crimp | - | - | 4mm | - | Socket | - | - | - | - | - | - | - | 20.6mm | - | - | - | - | RoHS Compliant | - | ||
![]() 166046-1 TE Connectivity Aerospace, Defense and Marine | 41 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Cable | - | - | Signal | Brass | - | Strip | 2016 | Multimate XI | yes | Active | 1 (Unlimited) | - | EAR99 | - | Stamped | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | Straight | Unshielded | - | - | - | Gold | - | - | - | 20-24 AWG | Compliant | - | - | - | 24 AWG | 20 AWG | 20 AWG | - | Crimp | 3A | 1.6002 mm | - | 0.56 mm2 | Pin | - | MALE | - | - | - | - | - | 18.4mm | 30.0μin 0.76μm | 762 nm | No | - | RoHS Compliant | Not Applicable |