- Manufacturer
- RoHS Status
- Factory Lead Time
- Contact Materials
- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- Contact Termination
- Pin or Socket
- Type
- Published
- Wire Gauge
- Series
Attribute column
Categories
Contacts - Multi Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | ACS | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Jack Structure | Manufacturer | Mounting | MPQ | Number of Pins/Row | Operation | Package form | Package specification | Product PIN Number | Production Status | Qualification | RoHS | Tradename | With latch | Operating Temperature | Packaging | Series | Temperature Coefficient | Connector Type | Resistance | Color | Number of rows | Subcategory | Power Rating | Pitch | Resistor Type | Product Type | Rated current | Resistance Tolerance | Product Category | Product Length | Product Width | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 193844-2 TE Connectivity | In Stock | - | - | - | - | - | TE Connectivity | - | 5000 | - | TE Connectivity | - | - | - | - | - | - | - | - | AEC-Q200 | Details | Multimate | - | - | - | Multimate Type III+ | 25 ppm/K | - | 8.45 kOhm | - | - | Circular Connectors | 0.2 W | - | Sulfur Resistant | Standard Circular Contacts | - | 0.1 | Standard Circular Contacts | 2 mm | 1.25 mm | - | ||
![]() K792100WR-04S-N0SNB XKB Connectivity | 200000 |
| - | Tin | Right Angle Mount | - | - | Brass | - | 1x04 | - | Pin Type | 66 pieces/tray | 4 | Side Insertion | - | DIP,P=7.92mm | 4 | Active | - | - | - | - | - | Tray | Car 7.92-K792100 | - | Female Socket | - | Black | Single row | - | - | 7.92mm | - | Automotive Connector | - | - | - | - | - | - | ||
![]() K792100WR-05S-N0SN XKB Connectivity | 200000 |
| - | Tin | Right Angle Mount | - | - | Brass | - | 1x05 | - | Pin Type | 55 pieces/tray | 5 | Side Insertion | - | DIP,P=7.92mm | 5 | Active | - | - | - | - | - | Tray | Car 7.92-K792100 | - | Female Socket | - | Natural | Single row | - | - | 7.92mm | - | Automotive Connector | - | - | - | - | - | - | ||
![]() K792100WV-02S-N0SN XKB Connectivity | 200000 |
| - | Tin | - | - | - | Brass | - | 1x02 | - | Pin Type | 182 pieces/tray | 2 | Vertical | - | DIP,P=7.92mm | 2 | Active | - | - | - | - | - | Tray | Car 7.92-K792100 | - | Female Socket | - | Natural | Single row | - | - | 7.92mm | - | Automotive Connector | - | - | - | - | - | - | ||
![]() K792100WV-03S-N0SN XKB Connectivity | 200000 |
| - | Tin | - | - | - | Brass | - | 1x03 | - | Pin Type | 126 pieces/tray | 3 | Vertical | - | DIP,P=7.92mm | 3 | Active | - | - | - | - | - | Tray | Car 7.92-K792100 | - | Female Socket | - | Natural | Single row | - | - | 7.92mm | - | Automotive Connector | - | - | - | - | - | - | ||
![]() K792100WV-03S-N0SNB XKB Connectivity | 200000 |
| - | Tin | - | - | - | Brass | - | 1x03 | - | Pin Type | 126 pieces/tray | 3 | Vertical | - | DIP,P=7.92mm | 3 | Active | - | - | - | - | - | Tray | Car 7.92-K792100 | - | Female Socket | - | Black | Single row | - | - | 7.92mm | - | Automotive Connector | - | - | - | - | - | - | ||
![]() K792100WV-03S-N0SNR XKB Connectivity | 200000 |
| - | Tin | - | - | - | Brass | - | 1x03 | - | Pin Type | 126 pieces/tray | 3 | Vertical | - | DIP,P=7.92mm | 3 | Active | - | - | - | - | - | Tray | Car 7.92-K792100 | - | Female Socket | - | Red | Single row | - | - | 7.92mm | - | Automotive Connector | - | - | - | - | - | - | ||
![]() K792100WV-04S-N0SN XKB Connectivity | 200000 |
| - | Tin | - | - | - | Brass | - | 1x04 | - | Pin Type | 98 pieces/tray | 4 | Vertical | - | DIP,P=7.92mm | 4 | Active | - | - | - | - | - | Tray | Car 7.92-K792100 | - | Female Socket | - | Natural | Single row | - | - | 7.92mm | - | Automotive Connector | - | - | - | - | - | - | ||
![]() K792100WV-04S-N0SNR XKB Connectivity | 200000 |
| - | Tin | - | - | - | Brass | - | 1x04 | - | Pin Type | 98 pieces/tray | 4 | Vertical | - | DIP,P=7.92mm | 4 | Active | - | - | - | - | - | Tray | Car 7.92-K792100 | - | Female Socket | - | Red | Single row | - | - | 7.92mm | - | Automotive Connector | - | - | - | - | - | - | ||
![]() K792100WV-05S-N0SN XKB Connectivity | 200000 |
| - | Tin | - | - | - | Brass | - | 1x05 | - | Pin Type | 70 pieces/tray | 5 | Vertical | - | DIP,P=7.92mm | 5 | Active | - | - | - | - | - | Tray | Car 7.92-K792100 | - | Female Socket | - | Natural | Single row | - | - | 7.92mm | - | Automotive Connector | - | - | - | - | - | - | ||
![]() K838100HF-01-N2 XKB Connectivity | 200000 |
| - | - | - | 1 | - | - | - | 1x01 | - | Wiring | 500 piece/bag | 1 | - | - | / | - | Active | - | - | - | - | -40℃~ +125℃ | Bag | Automobile 8.38-K838100 | - | Female Housing | - | Natural | Single row | - | - | 8.38mm | - | Automotive Connector | - | - | - | - | - | - | ||
![]() K838100HF-02-N2 XKB Connectivity | 200000 |
| - | - | - | 1 | - | - | - | 1x02 | - | Wiring | 500 piece/bag | 2 | - | - | / | - | Active | - | - | - | - | -40℃~ +125℃ | Bag | Automobile 8.38-K838100 | - | Female Housing | - | Natural | Single row | - | - | 8.38mm | - | Automotive Connector | - | - | - | - | - | - | ||
![]() K838100HF-03-N2 XKB Connectivity | 200000 |
| - | - | - | 1 | - | - | - | 1x03 | - | Wiring | 500 piece/bag | 3 | - | - | / | - | Active | - | - | - | - | -40℃~ +125℃ | Bag | Automobile 8.38-K838100 | - | Female Housing | - | Natural | Single row | - | - | 8.38mm | - | Automotive Connector | - | - | - | - | - | - | ||
![]() K838100HF-04-N2 XKB Connectivity | 200000 |
| - | - | - | 1 | - | - | - | 1x04 | - | Wiring | 500 piece/bag | 4 | - | - | / | - | Active | - | - | - | - | -40℃~ +125℃ | Bag | Automobile 8.38-K838100 | - | Female Housing | - | Natural | Single row | - | - | 8.38mm | - | Automotive Connector | - | - | - | - | - | - | ||
![]() K776280WV-23-PTSNBL XKB Connectivity | 200000 |
| - | Tin | - | - | - | Brass | - | 1x23 | - | Pin Type | 240 pieces/box | 23 | Vertical | DIP | DIP,P=4.0mm | 23 | Active | - | - | - | - | - | Tray | Car 4.0-K776280 | - | Female Socket | - | Blue | Single row | - | - | 4.0mm | - | Automotive Connector | 3A | - | - | - | - | - | ||
![]() K776280WV-35-PTSNW XKB Connectivity | 200000 |
| - | Tin | - | - | - | Brass | - | 1x35 | - | Pin Type | 192 pieces/box | 35 | Vertical | DIP | DIP,P=4.0mm | 35 | Active | - | - | - | - | - | Tray | Car 4.0-K776280 | - | Female Socket | - | White | Single row | - | - | 4.0mm | - | Automotive Connector | 3A | - | - | - | - | - | ||
![]() K967280WR-42-PTSN XKB Connectivity | 200000 |
| - | Tin | Right Angle Mount | - | - | Brass | - | 1x42 | - | Pin Type | 12 pieces/tray | 42 | Side Insertion | - | DIP,P=4.0mm | - | Active | - | - | - | - | - | Tray | Car 4.0-K967280 | - | Female Socket | - | Black | Single row | - | - | 4.0mm | - | Automotive Connector | - | - | - | - | - | - | ||
![]() K174960H-12-N0 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | 1x12 | - | Wiring | 200 piece/bag | 12 | - | - | / | - | Active | - | - | - | - | - | Bag | Car 5.0-K174960 | - | Male Housing | - | White | Single row | - | - | 5.0mm | - | Automotive Connector | - | - | - | - | - | - | ||
![]() K174960H-20-N0 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | 1x20 | - | Wiring | 200 piece/bag | 20 | - | - | / | - | Active | - | - | - | - | - | Bag | Car 5.0-K174960 | - | Male Housing | - | White | Single row | - | - | 5.0mm | - | Automotive Connector | - | - | - | - | - | - | ||
![]() K174960T-PSN-M-C XKB Connectivity | 200000 |
| - | Tin | - | 1 | - | Phospgor Bronze | - | - | - | Wiring | 3000 pieces/reel | - | - | - | / | - | Active | - | - | - | No | - | Reel | Car 5.0-K174960 | - | Female Terminal | - | - | - | - | - | 5.0mm | - | Automotive Connector | - | - | - | - | - | UL/CUL-E523734 |