- Manufacturer
- Mounting
- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Max. off-state voltage
- Semiconductor structure
- Type of diode
- Peak pulse power dissipation
- Leakage current
- Max. forward impulse current
Attribute column
Categories
Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Breakdown Voltage / V | Case | Certificates | Contact Materials | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Maximum Working Height | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Operating Temperature | Packaging | Tolerance | Part Status | Contact Type | Current Rating (Amps) | Contact Finish | Leakage current | Mating Cycles | Plunger Size | Recommended Working Height | Pad Layout Dimension | Minimum Working Height | Operating Force - Mid Compression |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMF100CA SMC DIODE SOLUTIONS | In Stock | - | - | - | 111...123V | SOD123F | RoHS compliant | - | - | 0.001g | reel | - | P4SMF | 1.2A | 100V | - | SMD | 0.4kW | bidirectional | TVS | - | - | - | - | - | - | - | 1µA | - | - | - | - | - | - | ||
![]() P4SMF110CA SMC DIODE SOLUTIONS | In Stock | - | - | - | 122...135V | SOD123F | RoHS compliant | - | - | 0.001g | reel | - | P4SMF | 1.1A | 110V | - | SMD | 0.4kW | bidirectional | TVS | - | - | - | - | - | - | - | 1µA | - | - | - | - | - | - | ||
![]() P4SMF150CA SMC DIODE SOLUTIONS | In Stock | - | - | - | 167...185V | SOD123F | RoHS compliant | - | - | 0.001g | reel | - | P4SMF | 0.8A | 150V | - | SMD | 0.4kW | bidirectional | TVS | - | - | - | - | - | - | - | 1µA | - | - | - | - | - | - | ||
![]() P4SMF120CA SMC DIODE SOLUTIONS | In Stock | - | - | - | 133...147V | SOD123F | RoHS compliant | - | - | 0.001g | reel | - | P4SMF | 1A | 120V | - | SMD | 0.4kW | bidirectional | TVS | - | - | - | - | - | - | - | 1µA | - | - | - | - | - | - | ||
![]() P4SMF10CA SMC DIODE SOLUTIONS | In Stock | - | - | - | 11.1...12.3V | SOD123F | RoHS compliant | - | - | 0.001g | reel | - | P4SMF | 23.5A | 10V | - | SMD | 0.4kW | bidirectional | TVS | - | - | - | - | - | - | - | 5µA | - | - | - | - | - | - | ||
![]() P70-2520045R Harwin Inc. | 1337 |
| - | Surface Mount | - | - | - | Copper Alloy | - | - | - | - | - | - | - | 0.154" (3.91mm) | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | Sleeve & Plunger (Pogo Pins) | 8A | Gold | - | 10000 | 0.040" (1.02mm) Dia | 0.134" (3.41mm) | Circular - 0.079" (2.00mm) | 0.114" (2.90mm) | 60.16gf | ||
![]() P70-2610045R Harwin Inc. | In Stock | - | - | Through Hole | - | - | - | Copper Alloy | - | - | - | - | - | - | - | 0.177" (4.50mm) | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | Sleeve & Plunger (Pogo Pins) | 7A | Gold | - | 10000 | 0.040" (1.02mm) Dia | 0.150" (3.80mm) | Circular - 0.079" (2.00mm) (TH) | 0.122" (3.10mm) | 60.16gf | ||
![]() P70-2410045R Harwin Inc. | In Stock | - | - | Through Hole | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | Sleeve & Plunger (Pogo Pins) | 12A | Gold | - | 10000 | 0.050" (1.27mm) Dia | 0.273" (6.94mm) | Circular - 0.161" (4.10mm) (TH) | 0.228" (5.79mm) | 120.34gf | ||
![]() P70-2620045R Harwin Inc. | In Stock | - | - | Through Hole | - | - | - | Copper Alloy | - | - | - | - | - | - | - | 0.217" (5.51mm) | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | Sleeve & Plunger (Pogo Pins) | 7A | Gold | - | 10000 | 0.040" (1.02mm) Dia | 0.189" (4.81mm) | Circular - 0.079" (2.00mm) (TH) | 0.161" (4.10mm) | 60.16gf | ||
![]() P70-2700045R Harwin Inc. | 8 |
| - | Through Hole | - | - | - | Copper Alloy | - | - | - | - | - | - | - | 0.274" (6.96mm) | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | Sleeve & Plunger (Pogo Pins) | 8A | Gold | - | 10000 | 0.040" (1.02mm) Dia | 0.229" (5.82mm) | Circular - 0.079" (2.00mm) (TH) | 0.184" (4.67mm) | 60.16gf | ||
![]() SMAJ43CA-E3/61 VISHAY | 1800 |
| - | - | 47.8V | SMA | RoHS compliant | - | glass passivated | 0.089g | reel | tape | SMAJ | 5.8A | 43V | - | SMD | 0.3kW | bidirectional | TVS | - | - | - | - | - | - | - | 1µA | - | - | - | - | - | - | ||
![]() SM6T6V8CA-E3/52 VISHAY | 400 |
| - | - | 6.8V | SMB | RoHS compliant | - | glass passivated | 0.168g | reel | tape | SM6T | 57A | 5.8V | - | SMD | 0.6kW | bidirectional | TVS | - | - | ±5% | - | - | - | - | 1mA | - | - | - | - | - | - | ||
![]() SM6T36CA-E3/52 VISHAY | 944 |
| - | - | 36V | SMB | RoHS compliant | - | glass passivated | 0.161g | reel | tape | SM6T | 12A | 30.8V | - | SMD | 0.6kW | bidirectional | TVS | - | - | ±5% | - | - | - | - | 1µA | - | - | - | - | - | - | ||
![]() P6SMB22CA-E3/52 VISHAY | 70000 |
| - | - | 22V | SMB | RoHS compliant | - | glass passivated | 0.11g | reel | tape | P6SMB | 18.8A | 18.8V | - | SMD | 0.6kW | bidirectional | TVS | - | - | ±5% | - | - | - | - | 1µA | - | - | - | - | - | - | ||
![]() P6SMB18CA-M3/5B VISHAY | 9 |
| - | - | 18V | SMB | RoHS compliant | - | glass passivated | 0.11g | reel | tape | P6SMB | 23.8A | 15.3V | - | SMD | 0.6kW | bidirectional | TVS | - | - | ±5% | - | - | - | - | 1µA | - | - | - | - | - | - | ||
![]() P6SMB220CA-M3/5B VISHAY | 9 |
| - | - | 220V | SMB | RoHS compliant | - | glass passivated | 0.11g | reel | tape | P6SMB | 1.8A | 185V | - | SMD | 0.6kW | bidirectional | TVS | - | - | ±5% | - | - | - | - | 1µA | - | - | - | - | - | - | ||
![]() P6SMB24CA-E3/52 VISHAY | 83500 |
| - | - | 24V | SMB | RoHS compliant | - | glass passivated | 0.11g | reel | tape | P6SMB | 20.5A | 20.5V | - | SMD | 0.6kW | bidirectional | TVS | - | - | ±5% | - | - | - | - | 1µA | - | - | - | - | - | - | ||
![]() P6SMB200CA-E3/52 VISHAY | 100 |
| - | - | 200V | SMB | RoHS compliant | - | glass passivated | 0.11g | reel | tape | P6SMB | 2.2A | 171V | - | SMD | 0.6kW | bidirectional | TVS | - | - | ±5% | - | - | - | - | 1µA | - | - | - | - | - | - | ||
![]() P6SMB170CA-E3/5B VISHAY | 9 |
| - | - | 170V | SMB | RoHS compliant | - | glass passivated | 0.11g | reel | tape | P6SMB | 2.6A | 145V | - | SMD | 0.6kW | bidirectional | TVS | - | - | ±5% | - | - | - | - | 1µA | - | - | - | - | - | - | ||
![]() P6SMB170CA-E3/52 VISHAY | 26 |
| - | - | 170V | SMB | RoHS compliant | - | glass passivated | 0.11g | reel | tape | P6SMB | 2.6A | 145V | - | SMD | 0.6kW | bidirectional | TVS | - | - | ±5% | - | - | - | - | 1µA | - | - | - | - | - | - |