- Manufacturer
- Mounting
- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Max. off-state voltage
- Semiconductor structure
- Type of diode
- Peak pulse power dissipation
- Leakage current
- Max. forward impulse current
Attribute column
Categories
Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Tolerance | Leakage current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMA36CA YANGJIE TECHNOLOGY | In Stock | - | - | 36V | SMA | RoHS compliant | glass passivated | 0.077g | reel | tape | 8A | 30.8V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA100CA YANGJIE TECHNOLOGY | In Stock | - | - | 100V | SMA | RoHS compliant | glass passivated | 0.06g | reel | tape | 2.9A | 85.5V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA15CA YANGJIE TECHNOLOGY | In Stock | - | - | 15V | SMA | RoHS compliant | glass passivated | 0.06g | reel | tape | 18.8A | 12.8V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA13CA YANGJIE TECHNOLOGY | In Stock | - | - | 13V | SMA | RoHS compliant | glass passivated | 0.078g | reel | tape | 22A | 11.1V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA130CA YANGJIE TECHNOLOGY | In Stock | - | - | 130V | SMA | RoHS compliant | glass passivated | 0.06g | reel | tape | 2.2A | 111V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA160CA YANGJIE TECHNOLOGY | In Stock | - | - | 160V | SMA | RoHS compliant | glass passivated | 0.077g | reel | tape | 1.8A | 136V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA22CA YANGJIE TECHNOLOGY | In Stock | - | - | 22V | SMA | RoHS compliant | glass passivated | 0.06g | reel | tape | 13A | 18.8V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB13CA YANGJIE TECHNOLOGY | In Stock | - | - | 13V | SMB | RoHS compliant | - | 0.13g | reel | tape | 32.9A | 11.1V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB160CA YANGJIE TECHNOLOGY | In Stock | - | - | 160V | SMB | RoHS compliant | - | 0.095g | reel | tape | 2.7A | 136V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB11CA YANGJIE TECHNOLOGY | In Stock | - | - | 11V | SMB | RoHS compliant | - | 0.125g | reel | tape | 38.4A | 9.4V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB380CA YANGJIE TECHNOLOGY | In Stock | - | - | 380V | SMB | RoHS compliant | - | 0.095g | reel | tape | 1.1A | 324.9V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB22CA YANGJIE TECHNOLOGY | In Stock | - | - | 22V | SMB | RoHS compliant | - | 0.133g | reel | tape | 19.6A | 18.8V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB130CA YANGJIE TECHNOLOGY | In Stock | - | - | 130V | SMB | RoHS compliant | - | 0.095g | reel | tape | 3.3A | 111V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB200CA YANGJIE TECHNOLOGY | In Stock | - | - | 200V | SMB | RoHS compliant | - | 0.131g | reel | tape | 2.2A | 171V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB30CA YANGJIE TECHNOLOGY | In Stock | - | - | 30V | SMB | RoHS compliant | - | 0.131g | reel | tape | 14.5A | 25.6V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB170CA YANGJIE TECHNOLOGY | In Stock | - | - | 170V | SMB | RoHS compliant | - | 0.095g | reel | tape | 2.5A | 145V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB15CA YANGJIE TECHNOLOGY | In Stock | - | - | 15V | SMB | RoHS compliant | - | 0.133g | reel | tape | 28.3A | 12.8V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB220CA YANGJIE TECHNOLOGY | In Stock | - | - | 220V | SMB | RoHS compliant | - | 0.095g | reel | tape | 1.8A | 185V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB120CA YANGJIE TECHNOLOGY | In Stock | - | - | 120V | SMB | RoHS compliant | - | 0.095g | reel | tape | 3.6A | 102V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB47CA YANGJIE TECHNOLOGY | In Stock | - | - | 47V | SMB | RoHS compliant | - | 0.095g | reel | tape | 9.2A | 40.2V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA |