- Manufacturer
- Mounting
- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Max. off-state voltage
- Semiconductor structure
- Type of diode
- Peak pulse power dissipation
- Leakage current
- Max. forward impulse current
Attribute column
Categories
Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Tolerance | Leakage current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6SMB11CA YANGJIE TECHNOLOGY | In Stock | - | - | 11V | SMB | RoHS compliant | - | 0.125g | reel | tape | - | 38.4A | 9.4V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB380CA YANGJIE TECHNOLOGY | In Stock | - | - | 380V | SMB | RoHS compliant | - | 0.095g | reel | tape | - | 1.1A | 324.9V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB22CA YANGJIE TECHNOLOGY | In Stock | - | - | 22V | SMB | RoHS compliant | - | 0.133g | reel | tape | - | 19.6A | 18.8V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB130CA YANGJIE TECHNOLOGY | In Stock | - | - | 130V | SMB | RoHS compliant | - | 0.095g | reel | tape | - | 3.3A | 111V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB200CA YANGJIE TECHNOLOGY | In Stock | - | - | 200V | SMB | RoHS compliant | - | 0.131g | reel | tape | - | 2.2A | 171V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB30CA YANGJIE TECHNOLOGY | In Stock | - | - | 30V | SMB | RoHS compliant | - | 0.131g | reel | tape | - | 14.5A | 25.6V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB170CA YANGJIE TECHNOLOGY | In Stock | - | - | 170V | SMB | RoHS compliant | - | 0.095g | reel | tape | - | 2.5A | 145V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB15CA YANGJIE TECHNOLOGY | In Stock | - | - | 15V | SMB | RoHS compliant | - | 0.133g | reel | tape | - | 28.3A | 12.8V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB220CA YANGJIE TECHNOLOGY | In Stock | - | - | 220V | SMB | RoHS compliant | - | 0.095g | reel | tape | - | 1.8A | 185V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB120CA YANGJIE TECHNOLOGY | In Stock | - | - | 120V | SMB | RoHS compliant | - | 0.095g | reel | tape | - | 3.6A | 102V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB47CA YANGJIE TECHNOLOGY | In Stock | - | - | 47V | SMB | RoHS compliant | - | 0.095g | reel | tape | - | 9.2A | 40.2V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB27CA YANGJIE TECHNOLOGY | In Stock | - | - | 27V | SMB | RoHS compliant | - | 0.142g | reel | tape | - | 16A | 23.1V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB56CA YANGJIE TECHNOLOGY | In Stock | - | - | 56V | SMB | RoHS compliant | - | 0.095g | reel | tape | - | 7.8A | 47.8V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB75CA YANGJIE TECHNOLOGY | In Stock | - | - | 75V | SMB | RoHS compliant | - | 0.127g | reel | tape | - | 5.8A | 64.1V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB180CA YANGJIE TECHNOLOGY | In Stock | - | - | 180V | SMB | RoHS compliant | - | 0.095g | reel | tape | - | 2.4A | 154V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() SMCJ188CA-E3/57T VISHAY | 17000 |
| - | 220V | SMC | RoHS compliant | glass passivated | 0.302g | reel | tape | SMCJ | 4.6A | 188V | SMD | 1.5kW | bidirectional | TVS | - | 1µA | ||
![]() SMBJ36CA-E3/5B VISHAY | 1591 |
| - | 42.1V | SMB | RoHS compliant | glass passivated | 0.132g | reel | tape | SMBJ | 10.3A | 36V | SMD | 0.6kW | bidirectional | TVS | - | 1µA | ||
![]() SMBJ120CA-E3/52 VISHAY | 83500 |
| - | 140V | SMB | RoHS compliant | glass passivated | 0.1g | reel | tape | SMBJ | 3.1A | 120V | SMD | 0.6kW | bidirectional | TVS | - | 1µA | ||
![]() SMCJ150CA-E3/57T VISHAY | 34873 |
| - | 176V | SMC | RoHS compliant | glass passivated | 0.326g | reel | tape | SMCJ | 6.2A | 15V | SMD | 1.5kW | bidirectional | TVS | - | 1µA | ||
![]() SMCJ48CA-E3/57T VISHAY | 620 |
| - | 56.1V | SMC | RoHS compliant | glass passivated | 0.314g | reel | tape | SMCJ | 19.4A | 48V | SMD | 1.5kW | bidirectional | TVS | - | 1µA |