- Manufacturer
- Mounting
- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Max. off-state voltage
- Semiconductor structure
- Type of diode
- Peak pulse power dissipation
- Leakage current
- Max. forward impulse current
Attribute column
Categories
Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Breakdown Voltage / V | Case | Case1 | Certificates | Contact Materials | Contact Sizes | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Version | Packaging | Series | Tolerance | Part Status | Type | Contact Type | Contact Finish | Leakage current | Contact Termination | Wire Gauge or Range - mm² |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJ36CA-E3/9AT VISHAY | 10523 |
| - | - | 42.1V | SMC | - | RoHS compliant | - | - | glass passivated | 0.1g | reel | tape | SMCJ | 25.8A | 36V | SMD | 1.5kW | bidirectional | TVS | - | - | - | - | - | - | - | - | 1µA | - | - | ||
![]() P6SMBJ78CA DIOTEC SEMICONDUCTOR | 6 |
| - | - | 86.7...96.2V | SMB | - | RoHS compliant | - | - | - | 0.1g | reel | tape | P6SMBJ | 4.8A | 78V | SMD | 0.6kW | bidirectional | TVS | - | - | - | ±5% | - | - | - | - | 5µA | - | - | ||
![]() ESD3B24WS DIOTEC SEMICONDUCTOR | 2709 |
| - | - | 26.7V | SOD323 | - | RoHS compliant | - | - | - | 0.017g | reel | tape | - | 1A | 24V | SMD | 0.35kW | bidirectional | TVS | ESD | - | - | - | - | - | - | - | 1µA | - | - | ||
![]() ESD0541Z DIOTEC SEMICONDUCTOR | 6 |
| - | - | 6...9.5V | 0201 | 0603 | RoHS compliant | - | - | - | 0.001g | reel | tape | - | 1A | 5V | SMD | 25W | bidirectional | TVS | ESD | - | - | - | - | - | - | - | 50nA | - | - | ||
![]() ESD3B12WS DIOTEC SEMICONDUCTOR | 11 |
| - | - | 13.3V | SOD323 | - | RoHS compliant | - | - | - | 0.013g | reel | tape | - | 5A | 12V | SMD | 0.35kW | bidirectional | TVS | ESD | - | - | - | - | - | - | - | 1µA | - | - | ||
![]() ESD3B5V0WS DIOTEC SEMICONDUCTOR | In Stock | - | - | - | 6V | SOD323 | - | RoHS compliant | - | - | - | 0.015g | reel | tape | - | 5A | 5V | SMD | 0.35kW | bidirectional | TVS | ESD | - | - | - | - | - | - | - | 10µA | - | - | ||
![]() P6SMBJ150CA DIOTEC SEMICONDUCTOR | In Stock | - | - | - | 167...185V | SMB | - | RoHS compliant | - | - | - | 0.111g | reel | tape | P6SMBJ | 2.5A | 150V | SMD | 0.6kW | bidirectional | TVS | - | - | - | ±5% | - | - | - | - | 5µA | - | - | ||
![]() P6SMBJ160CA DIOTEC SEMICONDUCTOR | 6 |
| - | - | 178...198V | SMB | - | RoHS compliant | - | - | - | 0.1g | reel | tape | P6SMBJ | 2.3A | 160V | SMD | 0.6kW | bidirectional | TVS | - | - | - | ±5% | - | - | - | - | 5µA | - | - | ||
![]() P6SMBJ45CA DIOTEC SEMICONDUCTOR | 11 |
| - | - | 50...55.5V | SMB | - | RoHS compliant | - | - | - | 0.1g | reel | tape | P6SMBJ | 8.3A | 45V | SMD | 0.6kW | bidirectional | TVS | - | - | - | ±5% | - | - | - | - | 5µA | - | - | ||
![]() P6SMB24CAHM4 TAIWAN SEMICONDUCTOR | In Stock | - | - | - | 24V | SMB | - | RoHS compliant | - | - | - | 0.1g | reel | tape | P6SMB | 19A | 20.5V | SMD | 0.6kW | bidirectional | TVS | - | - | - | ±5% | - | - | - | - | 1µA | - | - | ||
![]() SMDJ190CA DC COMPONENTS | In Stock | - | - | - | 211...232V | SMC | - | RoHS compliant | - | - | glass passivated | 0.24g | reel | tape | - | 9.75A | 190V | SMD | 3kW | bidirectional | TVS | - | - | - | - | - | - | - | - | 5µA | - | - | ||
![]() SMDJ19CA DC COMPONENTS | In Stock | - | - | - | 21.13...23.3V | SMC | - | RoHS compliant | - | - | glass passivated | 0.24g | reel | tape | - | 97.47A | 19V | SMD | 3kW | bidirectional | TVS | - | - | - | - | - | - | - | - | 5µA | - | - | ||
![]() 60-0216-011-P00 TE Intercontec | In Stock | - | Datasheet | 60 | - | - | - | - | Brass | 1.0mm | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | Machined | Socket | Gold | - | Crimp | 0.5 ~ 1.5mm² | ||
![]() 21170610000 HARTING | 248 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | Active | - | - | - | - | - | - | ||
![]() 21170780000 HARTING | 248 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | Active | - | - | - | - | - | - | ||
![]() 21170770000 HARTING | 248 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | Active | - | - | - | - | - | - | ||
![]() P6SMB27CA TRTB FAGOR | In Stock | - | - | - | 27V | DO214AA | - | RoHS compliant | - | - | - | 0.1g | reel | tape | - | 16A | 23.1V | SMD | 0.6kW | bidirectional | TVS | - | - | - | ±5% | - | - | - | - | 1µA | - | - | ||
![]() P4SMA33CA TRTB FAGOR | In Stock | - | - | - | 33V | DO214AC | - | RoHS compliant | - | - | - | 0.065g | reel | tape | - | 8A | 28.2V | SMD | 0.4kW | bidirectional | TVS | - | - | - | ±5% | - | - | - | - | 1µA | - | - | ||
![]() P4SMA30CA TRTB FAGOR | In Stock | - | - | - | 30V | DO214AC | - | RoHS compliant | - | - | - | 0.065g | reel | tape | - | 9.7A | 25.6V | SMD | 0.4kW | bidirectional | TVS | - | - | - | ±5% | - | - | - | - | 1µA | - | - | ||
![]() P4SMA36CA TRTB FAGOR | In Stock | - | - | - | 36V | DO214AC | - | RoHS compliant | - | - | - | 0.065g | reel | tape | - | 7.4A | 30.8V | SMD | 0.4kW | bidirectional | TVS | - | - | - | ±5% | - | - | - | - | 1µA | - | - |