- Manufacturer
- Mounting
- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Max. off-state voltage
- Semiconductor structure
- Type of diode
- Peak pulse power dissipation
- Leakage current
- Max. forward impulse current
Attribute column
Categories
Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Version | Tolerance | Applications | Leakage current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LDP02-28CAYD2-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | 26.7...30.7V | D2PAK | RoHS compliant | LDP | 2.3g | tube | - | - | 169.7A | 24V | SMD | 6.6kW | bidirectional | TVS | - | - | automotive industry | 0.1mA | ||
![]() 3.0SMCJ64CA-AQ DIOTEC SEMICONDUCTOR | 6 |
| - | 71.1...78.9V | SMC | RoHS compliant | - | 0.409g | reel | tape | 3.0SMCJ | 29.1A | 64V | SMD | 3kW | bidirectional | TVS | - | ±5% | automotive industry | 5µA | ||
![]() ESD3B5V0WS-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | 6V | SOD323 | RoHS compliant | - | 0.011g | reel | tape | - | 5A | 5V | SMD | 0.35kW | bidirectional | TVS | ESD | - | - | 10µA | ||
![]() 1.0SMBJ6.0CA DIOTEC SEMICONDUCTOR | 11 |
| - | 6.67...7.37V | SMB | RoHS compliant | - | 0.134g | reel | tape | 1.0SMBJ | 97.1A | 6V | SMD | 1kW | bidirectional | TVS | - | ±5% | - | 0.8mA | ||
![]() TSM24CADBZR TEXAS INSTRUMENTS | 1488 |
| - | 25.5V | SOT23-3 | RoHS compliant | - | 0.01g | reel | tape | - | 30A | 24V | SMD | 1.2kW | bidirectional | TVS | ESD | - | - | 75nA | ||
![]() TSM24CADBZRQ1 TEXAS INSTRUMENTS | 1644 |
| - | 25.5V | SOT23-3 | RoHS compliant | - | 0.01g | reel | tape | - | 30A | 24V | SMD | 1.2kW | bidirectional | TVS | ESD | - | automotive industry | 75nA | ||
![]() P4SMA15CA-E3/61 VISHAY | 83500 |
| - | 14.3V | SMA | RoHS compliant | glass passivated | 0.121g | reel | tape | P4SMA | 18.9A | 12.8V | SMD | 0.3kW | bidirectional | TVS | - | - | - | 1µA | ||
![]() 1.5SMCJ45CA DIOTEC SEMICONDUCTOR | 9 |
| - | 50...55.5V | SMC | RoHS compliant | - | 0.283g | reel | tape | 1.5SMCJ | - | 45V | SMD | 1.5kW | bidirectional | TVS | - | ±5% | - | 5µA | ||
![]() 1.5SMCJ8.0CA DIOTEC SEMICONDUCTOR | In Stock | - | - | 8.9...9.9V | SMC | RoHS compliant | - | 430mg | reel | tape | 1.5SMCJ | - | 8V | SMD | 1.5kW | bidirectional | TVS | - | ±5% | - | 50µA | ||
![]() P4SMAJ10CA DIOTEC SEMICONDUCTOR | 6614 |
| - | 11.1...12.3V | SMA | RoHS compliant | - | 0.08g | reel | tape | P4SMAJ | - | 10V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | - | 5µA | ||
![]() P4SMAJ64CA DIOTEC SEMICONDUCTOR | In Stock | - | - | 71.1...78.9V | SMA | RoHS compliant | - | 430mg | reel | tape | P4SMAJ | - | 64V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | - | 5µA | ||
![]() P4SMAJ120CA DIOTEC SEMICONDUCTOR | 9 |
| - | 133...148V | SMA | RoHS compliant | - | 0.074g | reel | tape | P4SMAJ | - | 120V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | - | 5µA | ||
![]() P4SMAJ22CA DIOTEC SEMICONDUCTOR | 26 |
| - | 24.4...27.1V | SMA | RoHS compliant | - | 430mg | reel | tape | P4SMAJ | - | 22V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | - | 5µA | ||
![]() P4SMAJ17CA DIOTEC SEMICONDUCTOR | In Stock | - | - | 18.9...21V | SMA | RoHS compliant | - | 0.075g | reel | tape | P4SMAJ | - | 17V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | - | 5µA | ||
![]() P4SMAJ170CA DIOTEC SEMICONDUCTOR | 5830 |
| - | 189...210V | SMA | RoHS compliant | - | 430mg | reel | tape | P4SMAJ | - | 170V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | - | 5µA | ||
![]() P4SMAJ70CA DIOTEC SEMICONDUCTOR | 39 |
| - | 77.8...86.4V | SMA | RoHS compliant | - | 0.084g | reel | tape | P4SMAJ | - | 70V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | - | 5µA | ||
![]() P4SMAJ45CA DIOTEC SEMICONDUCTOR | 21 |
| - | 50...55.5V | SMA | RoHS compliant | - | 0.086g | reel | tape | P4SMAJ | - | 45V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | - | 5µA | ||
![]() P4SMAJ60CA DIOTEC SEMICONDUCTOR | 21 |
| - | 66.7...74V | SMA | RoHS compliant | - | 0.078g | reel | tape | P4SMAJ | - | 60V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | - | 5µA | ||
![]() 1.5SMCJ150CA DIOTEC SEMICONDUCTOR | 21 |
| - | 167...185V | SMC | RoHS compliant | - | 0.314g | reel | tape | 1.5SMCJ | - | 150V | SMD | 1.5kW | bidirectional | TVS | - | ±5% | - | 5µA | ||
![]() 1.5SMCJ160CA DIOTEC SEMICONDUCTOR | 21 |
| - | 178...198V | SMC | RoHS compliant | - | 430mg | reel | tape | 1.5SMCJ | - | 160V | SMD | 1.5kW | bidirectional | TVS | - | ±5% | - | 5µA |